- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Schedule B | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Operating Voltage | Dimensions (mm) | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD127AP-48HTS Orion Fans | In Stock | - | - | Plastic | - | - | - | 140 CFM (4 m3/min) | - | DC | - | - | - | - | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | - | OD127 | - | - | Axial | - | - | - | - | 38 mm | Wire Leads | - | 48 VDC | 3000 RPM | - | - | Sleeve | - | - | 48 dBA | - | - | - | - | - | - | 127 mm | 127 mm | ||
![]() 11925KA-48L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | - | DC | 64 | - | - | - | 4710KL-07W-B30-E00 | - | Details | - | - | NMB-MAT | - | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 06025SA-24P-EA-D0 NMB Technologies Corp. | 27 |
| - | - | - | Plastic | Plastic | 24 CFM (0.68 m3/min) | - | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | 8414599080 | - | - | 2.292808 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.7 W | - | 0.070A | - | 25 mm | Wire Leads | - | 24 VDC | - | - | 4900 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 33.0dB | 12 ~ 27.6VDC | 0.270 in H2O (67.3 Pa) | Auto Restart | - | - | - | 60 mm | 60 mm | ||
![]() AFB0805L-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 27.9 CFM (0.79 m3/min) | - | DC | 135 | - | - | - | - | - | Details | - | - | - | 2.821917 oz | - | - | Bulk | AFB | - | - | Axial | - | 1.2 W | - | - | 25 mm | Wire Leads | - | 5 VDC | 2400 RPM | 2.5 mmAq | - | Ball | - | - | 25 dBA | - | - | Locked Rotor Sensor | - | - | - | 80 mm | 80 mm | ||
![]() 09225VA-12K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | - | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-04W-B29-E00 | Active | Details | - | - | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.2 W | - | 0.180A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | 35.5dB | 7 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | - | - | - | 92 mm | 92 mm | ||
![]() 3110KL-04W-B59-E00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | - | - | 38.8 CFM (1.1 m3/min) | - | DC | 80 | - | NMB Technologies Corporation | Bulk | 08025SA-12N-EL-D0 | Obsolete | Details | - | - | NMB-MAT | 3.351026 oz | - | - | - | 3110KL | - | - | Tubeaxial | - | 2.8 W | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | 3250 RPM | - | - | Ball | - | - | 34 dBA | - | - | Locked Rotor Sensor | - | - | - | 80 mm | 80 mm | ||
![]() BM5020-01W-B30-L00 NMB Technologies Corp. | In Stock | - | - | - | 0.066 lb (29.94 g) | Plastic | Plastic | 4.6 CFM (0.13 m3/min) | 05020GA | DC | 120 | 50000 Hrs @ 25°C | NMB Technologies Corporation | Box | 05020GA-05L-AA-00 | Last Time Buy | Details | - | - | NMB-MAT | - | 5VDC | 14 ~ 140°F (-10 ~ 60°C) | - | BM5020 | Square/Rounded - 50mm L x 50mm H | 2 Wire Leads | - | 1.7 W | - | 0.340A | - | 50 mm | - | - | 5 VDC | - | - | 4600 RPM | Ball | Blower | 4.6 CFM (0.129m³/min) | 27.0dB | 4.5 ~ 5.5VDC | 0.500 in H2O (124.5 Pa) | - | - | - | - | 50 mm | 20 mm | ||
![]() 04010KA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 4.2 CFM (0.12 m3/min) | - | DC | 420 | - | - | - | 1604KL-04W-B39-B00 | - | Details | - | - | NMB-MAT | 0.529109 oz | - | - | - | 04010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 40 mm | 40 mm | ||
![]() 08025KA-12K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 28.2 CFM (0.8 m3/min) | - | DC | 80 | - | - | - | 3110KL-04W-B20-E00 | - | Details | - | - | NMB-MAT | - | - | - | - | 08025KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() AFB0724HB-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 33.2 CFM (0.94 m3/min) | - | DC | 224 | - | - | - | - | - | Details | - | - | - | 1.657876 oz | - | - | Bulk | AFB | - | - | Axial | - | 2.88 W | - | - | 15 mm | Wire Leads | - | 24 VDC | 3800 RPM | 4.1 mmAq | - | Ball | - | - | 34.5 dBA | - | - | Locked Rotor Sensor | - | - | - | 70 mm | 70 mm | ||
![]() GF92251B6-000U-AD9 Sunon | In Stock | - | - | - | - | - | - | 45 CFM (1.27 m3/min) | - | DC | 50 | - | - | - | D09037500G-00 | - | Details | - | - | - | 3.492122 oz | - | - | - | GF | - | - | Axial | - | 1.62 W | - | - | 25 mm | Wire Leads | - | 12 VDC | 2700 RPM | 0.13 in H2O | - | Ball | - | - | 32 dBA | - | - | GR-487 Salt Fog Rated | - | - | - | 92 mm | 92 mm | ||
![]() 08025SA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 41.3 CFM (1.17 m3/min) | - | DC | 80 | - | - | - | 3110SB-04W-B50-E00 | - | Details | - | - | NMB-MAT | 2.821917 oz | - | - | - | 08025SA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() AFB1548H-T500 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 12 | - | - | - | - | - | Details | - | - | - | 15.400 lbs | - | - | - | AFB | - | - | Axial | - | - | - | - | 25 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | IP55 | 150 mm | 172 mm | ||
![]() 09225SA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 54.4 CFM (1.54 m3/min) | - | DC | 90 | - | - | - | 3610SB-04W-B59-B50 | - | Details | - | - | NMB-MAT | 3.597944 oz | - | - | - | 09225SA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 92 mm | 92 mm | ||
![]() 11938MA-48K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 103 CFM (2.9 m3/min) | - | DC | 20 | - | - | - | 4715SL-07W-B29-D50 | - | Details | - | - | NMB-MAT | 14.109585 oz | - | - | - | 11938MA | - | - | - | - | - | - | - | 38 mm | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 119 mm | 119 mm | ||
![]() EE60251B3-000U-A99 Sunon | In Stock | - | - | - | - | - | - | 13.9 CFM (0.39 m3/min) | - | DC | 200 | - | - | - | D06061020G-02 | - | Details | - | - | - | 1.763698 oz | - | - | - | EE | - | - | Axial | - | 700 mW | - | - | 25 mm | Wire Leads | - | 12 VDC | 3000 RPM | 0.08 in H2O | - | Ball | 2BALL | - | 20 dBA | - | - | Auto Restart | 12 | 60X60X25 mm | - | 60 mm | 60 mm | ||
![]() AFB0524LD-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 11 CFM (0.31 m3/min) | - | DC | 252 | - | - | - | - | - | Details | - | - | - | 1.340411 oz | - | - | Bulk | AFB | - | - | Axial | - | 1.2 W | - | - | 20 mm | Wire Leads | - | 24 VDC | 4000 RPM | 2.4 mmAq | - | Ball | - | - | 25 dBA | - | - | Locked Rotor Sensor | - | - | - | 50 mm | 50 mm | ||
![]() 05010KA-05L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 6.4 CFM (0.18 m3/min) | - | DC | 280 | - | - | - | 2004KL-01W-B39-B00 | - | Details | - | - | NMB-MAT | - | - | - | - | 05010KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 50 mm | 50 mm | ||
![]() 08025SA-12N-EA-D0 NMB Technologies Corp. | 275 | - | - | Plastic | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | - | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | NMB-MAT | 2.821917 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 1.7 W | 1.7 W | 0.140A | - | 25 mm | Wire Leads - 2 | - | 12 VDC | 3100 RPM | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 30 dBA | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Polarity Protection | - | - | - | 80 mm | 80 mm | ||
![]() PFB0824GHE-F00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 86.4 CFM (2.4 m3/min) | - | DC | 90 | - | - | - | - | - | Details | - | - | - | 4.585615 oz | - | - | Bulk | PFB | - | - | - | - | 10.8 W | - | - | 38 mm | Wire Leads | - | 24 VDC | 6100 RPM | 22 mmAq | - | Ball | - | - | 55.5 dBA | - | - | Tachometer | - | - | - | 80 mm | 80 mm |