- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11938KA-48L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B39-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 11938KA | Square - 119mm L x 119mm H | - | - | 3 Wire Leads | - | - | - | 7.7 W | 7.68 W | 0.160A | - | - | 38 mm | - | - | Wire Leads - 3 | - | 48 VDC | - | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | - | 42.5 dBA | 25 ~ 55.2VDC | 0.270 in H2O (67.3 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | - | - | - | ||
![]() 09533GA-24M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Plastic | - | Plastic | Plastic | 28.6 CFM (0.81 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B054-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | - | 09533GA | Rectangular/Rounded - 97mm L x 93.5mm H | - | - | 3 Wire Leads | - | - | - | 11.8 W | 11.8 W | 0.490A | - | - | 95 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | 3700 RPM | 1.4 H2O | 3700 RPM | Ball | Blower | 28.6 CFM (0.801m³/min) | - | 54.5 DBA | 10 ~ 25VDC | 1.400 in H2O (348.7 Pa) | Locked Rotor Sensor | 95 mm | 33 mm | - | - | - | ||
![]() 11938KA-24J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B10-E00 | Active | Details | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 11938KA | Square - 119mm L x 119mm H | - | - | 2 Wire Leads | Axial | - | - | 3.6 W | 3.6 W | 0.150A | - | - | 38 mm | - | - | Wire Leads | - | 24 VDC | - | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | - | 37 dBA | 10 ~ 27.6VDC | 0.170 in H2O (42.3 Pa) | Auto Restart | 119 mm | 119 mm | - | - | - | ||
![]() OD172SAPL-12HB Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | Aluminium | 1.7lb 760.0g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~167°F -20°C~75°C | Box | 2010 | OD172SAPL | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 1.99W | - | - | - | - | - | 2A | - | cURus, TUV | - | - | - | - | 4000 RPM | Ball | Tubeaxial | - | - | 55.0 dB | 8V~14VDC | 0.730 in H2O (181.8 Pa) | Auto Restart | 150mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD6025-24HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | - | ||
![]() OD6025-12HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | - | ||
![]() PFB0924DHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2005 | PFB | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 34.8W | - | 34.8W | - | - | unknown | 1.45A | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 8000 RPM | Ball | Tubeaxial | - | - | 66.5 dB(A) | 14V~26.4VDC | 1.819 in H2O (453.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | - | ROHS3 Compliant | - | - | ||
![]() EFB0412LD Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.073lb 33.11g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2003 | EFB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 600mW | 0.050A | 600mW | - | 40mm | unknown | 50mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 5000 RPM | Ball | Tubeaxial | - | - | 22.0 dB(A) | 7V~13.8VDC | 0.136 in H2O (33.9 Pa) | - | 40mm | - | ROHS3 Compliant | - | - | ||
![]() BFB0512HH-T50F Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Wire | - | - | 0.062lb 28.12g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2003 | BFB | Square/Rounded - 51mm Lx51.3mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 2.52W | 0.210A | 2.52W | IP55 - Dust Protected, Water Resistant | - | unknown | 210mA | - | CE, CSA, UL, VDE | 12V | 50000 hours | - | - | 6500 RPM | Ball | Blower | - | - | 45.0 dB(A) | 10V~13.8VDC | 0.866 in H2O (215.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 51.3mm | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD6025-12HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | Plastic | 68.999989g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 40000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2011 | OD6025 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.8W | 0.230A | 2.8W | - | 25mm | - | 230mA | - | cURus, TUV | 12V | - | - | - | 4600 RPM | Sealed Sleeve | Tubeaxial | - | 2.8W | 35.0 dB | - | 0.200 in H2O (49.8 Pa) | Auto Restart | 60mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() OD1232-24MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | -4~176°F -20°C~80°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.280A | - | - | - | - | 280mA | - | CE, cURus | - | 60000 hours | - | - | 3300 RPM | Ball | Tubeaxial | - | - | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | - | ||
![]() 09225VA-24K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | 2.6 W | - | 0.110A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | - | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Tachometer | 92 mm | 92 mm | - | - | - | ||
![]() 12038VA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 190 CFM (5.4 m3/min) | DC | 40 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 4715VL-04W-B69-E00 | Active | Details | - | 13.051366 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 12038VA | Square - 120mm L x 120mm H | - | - | 3 Wire Leads | - | - | - | 18 W | - | 1.50A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | Wire Leads - 3 | - | 12 VDC | - | - | - | 5000 RPM | Ball | Tubeaxial | 189.9 CFM (5.32m³/min) | - | 59.5dB | 10 ~ 13.8VDC | 0.920 in H2O (229.2 Pa) | Locked Rotor Sensor | 120 mm | 120 mm | - | - | - | ||
![]() 15025PA-48Q-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 498.951607 g | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B79-L00 | Active | Details | NMB-MAT | 1.100 lbs | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | 3 Wire Leads | - | 158 °C | 14 °C | 35.5 W | - | 0.740A | 35.5 W | - | 25 mm | - | 740 mA | Wire Leads - 3 | - | 48 VDC | - | - | - | 4100 RPM | Ball | Tubeaxial | 290.0 CFM (8.12m³/min) | - | 65.4dB | 25 ~ 60VDC | 0.890 in H2O (221.7 Pa) | Locked Rotor Sensor | 150 mm | 172 mm | - | - | - | ||
![]() 09225VA-24Q-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 96.4 CFM (2.7 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-05W-B79-B50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | 9.12 W | - | 0.380A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 5600 RPM | Ball | Tubeaxial | 96.4 CFM (2.70m³/min) | - | 51.0dB(A) | 14 ~ 27.6VDC | 0.600 in H2O (149.5 Pa) | Tachometer | 92 mm | 92 mm | - | - | - | ||
![]() 09225VA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B59-E50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | 5.3 W | - | 0.220A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 45.0dB | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | Tachometer | 92 mm | 92 mm | - | - | - | ||
![]() 15025PA-24Q-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-05W-B79-L50 | Active | Details | NMB-MAT | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | 3 Terminals | - | - | - | - | - | - | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Tachometer | 150 mm | 172 mm | - | - | - | ||
![]() 09225VA-24K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-E00 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | 2.64 W | - | 0.110A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | - | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Locked Rotor Sensor | 92 mm | 92 mm | - | - | - | ||
![]() 07530GA-24J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Plastic | - | Plastic | Plastic | 6.7 CFM (0.19 m3/min) | DC | 80 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B051-00S-00 | Active | Details | NMB-MAT | 3.174657 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | - | - | 3 Wire Leads | - | - | - | 1.44 W | 1.44 W | 0.060A | - | - | 75 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | 2000 RPM | 0.16 in H2O | 2000 RPM | Ball | Blower | 6.7 CFM (0.188m³/min) | - | 28 DBA | 10 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | Tachometer | 75 mm | 30 mm | - | - | - | ||
![]() 09225VA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | Plastic | Plastic | 54 CFM (1.53 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | 3610VL-05W-B29-E50 | Active | Details | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | 2.6 W | - | 0.110A | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | 3200 RPM | Ball | Tubeaxial | 54.0 CFM (1.51m³/min) | - | 35.5dB | 14 ~ 27.6VDC | 0.200 in H2O (49.8 Pa) | Tachometer | 92 mm | 92 mm | - | - | - |