- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Operating Voltage | Dimensions (mm) | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2406VL-05W-B40-B00 NMB Technologies Corp. | In Stock | - | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 15.9 CFM (0.45 m3/min) | 06015VA | DC | 150 | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Box | 06015VA-24M-AA-00 | - | Last Time Buy | - | Details | - | NMB-MAT | 2 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 2406VL | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.2 W | - | 0.050A | - | 15 mm | - | - | - | 24 VDC | - | - | 4600 RPM | Ball | Tubeaxial | 15.9 CFM (0.445m³/min) | 31.0dB | 10 ~ 27.6VDC | 0.190 in H2O (47.3 Pa) | - | - | - | 60 mm | 60 mm | ||
![]() 04010KA-05N-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 6 CFM (0.17 m3/min) | - | DC | 420 | - | - | - | - | - | 1604KL-01W-B59-B00 | - | - | - | Details | - | NMB-MAT | 0.529109 oz | - | - | - | 04010KA | - | - | - | - | - | - | - | 10 mm | - | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | 40 mm | 40 mm | ||
![]() AFB1212MF-R00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | DC | 42 | - | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | - | Bulk | AFB | - | - | Axial | - | - | - | - | 32 mm | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | 120 mm | 120 mm | ||
![]() 04020KA-05M-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 8.4 CFM (0.24 m3/min) | - | DC | 350 | - | - | - | - | - | 1608KL-01W-B49-L50 | - | - | - | Details | - | NMB-MAT | - | - | - | - | 04020KA | - | - | - | - | - | - | - | 20 mm | - | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | - | 40 mm | 40 mm | ||
![]() 15050PA-24N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 260 CFM (7.4 m3/min) | - | DC | 10 | - | - | - | - | - | 5920PL-05W-B50-D00 | - | - | - | Details | - | NMB-MAT | - | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 06025MA-12R-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 37 CFM (1.05 m3/min) | - | DC | 180 | - | - | - | - | - | 2410ML-04W-B89-E00 | - | - | - | Details | - | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | 60 mm | 60 mm | ||
![]() 07530GA-24M-AL-00 NMB Technologies Corp. | In Stock | - | - | - | Plastic | - | Plastic | Plastic | 10.6 CFM (0.3 m3/min) | - | DC | 80 | - | 70000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | BG0703-B054-00L-00 | - | Active | - | Details | - | NMB-MAT | 3.174657 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | 3.6 W | 3.6 W | 0.150A | - | 75 mm | - | Wire Leads - 3 | - | 24 VDC | 3000 RPM | 0.44 in H2O | 3000 RPM | Ball | Blower | 10.5 CFM (0.294m³/min) | 38.5 DBA | 10 ~ 26VDC | 0.440 in H2O (109.6 Pa) | Locked Rotor Sensor | - | - | 75 mm | 30 mm | ||
![]() PFB0812SHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 69.5 CFM (1.97 m3/min) | - | DC | 90 | - | - | - | - | - | - | - | - | - | Details | - | - | 4.585615 oz | - | - | Bulk | PFB | - | - | - | - | 6.12 W | - | - | 38 mm | - | Wire Leads | - | 12 VDC | 4900 RPM | 14 mmAq | - | Ball | - | - | 49.3 dBA | - | - | Tachometer | - | - | 80 mm | 80 mm | ||
![]() 08032KA-12P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 58.6 CFM (1.66 m3/min) | - | DC | 64 | - | - | - | - | - | 3112KL-04W-B69-E00 | - | - | - | Details | - | NMB-MAT | - | - | - | - | 08032KA | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | 80 mm | 80 mm | ||
![]() 08020KA-24K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 29.6 CFM (0.84 m3/min) | - | DC | 120 | - | - | - | - | - | 3108NL-05W-B29-L00 | - | - | - | Details | - | NMB-MAT | - | - | - | - | 08020KA | - | - | - | - | - | - | - | 20 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | 80 mm | 80 mm | ||
![]() 09533GA-24L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | Plastic | - | Plastic | Plastic | 24.7 CFM (0.7 m3/min) | - | DC | 40 | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | BG0903-B053-00S-00 | - | Active | - | Details | - | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | 3 Wire Leads | - | 7.92 W | 7.92 W | 0.330A | - | 95 mm | - | Wire Leads - 3 | - | 24 VDC | 3200 RPM | 0.9 in H2O | 3200 RPM | Ball | Blower | 24.7 CFM (0.692m³/min) | 51.5 DBA | 10 ~ 27.6VDC | 0.900 in H2O (224.2 Pa) | Tachometer | - | - | 95 mm | 33 mm | ||
![]() 2406VL-05W-B49-B50 NMB Technologies Corp. | In Stock | - | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 15.9 CFM (0.45 m3/min) | 06015VA | DC | 150 | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Box | 06015VA-24M-AT-00 | - | Last Time Buy | - | Details | - | NMB-MAT | 2 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | 1.2 W | - | 0.050A | - | 15 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | 4600 RPM | Ball | Tubeaxial | 15.9 CFM (0.445m³/min) | 31.0dB | 10 ~ 27.6VDC | 0.190 in H2O (47.3 Pa) | Tachometer | - | - | 60 mm | 60 mm | ||
![]() EE60251B2-000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | 19.3 CFM (0.55 m3/min) | - | DC | 200 | - | - | - | - | - | D06061010G-01 | - | - | - | Details | - | - | 1.763698 oz | - | - | - | EE | - | - | Axial | - | 940 mW | - | - | 25 mm | - | Wire Leads | - | 12 VDC | 3800 RPM | 0.15 in H2O | - | Ball | 2BALL | - | 30 dBA | - | - | Auto Restart | 12 | 60X60X25 mm | 60 mm | 60 mm | ||
![]() AFB1548SH-CF00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 338 CFM (9.6 m3/min) | - | DC | 12 | - | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | - | Bulk | AFB | - | - | - | - | 44.16 W | - | - | 25 mm | - | Wire Leads | - | 48 VDC | 5500 RPM | 38 mmAq | - | Ball | - | - | 67 dBA | - | - | Tachometer | - | - | 150 mm | 172 mm | ||
![]() 08025SA-12M-ET-D0 NMB Technologies Corp. | 39 |
| - | - | - | - | Plastic | Plastic | 36 CFM (1.02 m3/min) | - | DC | 80 | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | - | - | Active | - | Details | - | NMB-MAT | 2.821917 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | 1.08 W | - | 0.090A | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 2700 RPM | Ball | Tubeaxial | 36.0 CFM (1.01m³/min) | 26.0dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Tachometer | - | - | 80 mm | 80 mm | ||
![]() AFB1212VHEX01 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | DC | 36 | DELTA ELECTRONICS INC | - | AFB1212VHEX01 | - | - | - | Active | - | 5.7 | Details | Yes | - | 1 lb | - | - | Bulk | AFB | - | - | - | - | - | - | - | 38 mm | unknown | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer, PWM | - | - | 120 mm | 120 mm | ||
![]() 06025MA-24J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 13.7 CFM (0.39 m3/min) | - | DC | 180 | - | - | - | - | - | 2410ML-05W-B10-B00 | - | - | - | Details | - | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11932KA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 116 CFM (3.3 m3/min) | - | DC | 10 | - | - | - | - | - | 4712KL-04W-B59-P50 | - | - | - | Details | - | NMB-MAT | - | - | - | - | 11932KA | - | - | - | - | - | - | - | 32 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | - | 119 mm | 119 mm | ||
![]() 04520GA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 5.6 CFM (0.16 m3/min) | - | DC | 225 | - | - | - | - | - | BM4520-04W-B59-L50 | - | - | - | Details | - | - | 0.881849 oz | - | - | - | 04520GA | - | - | - | - | - | - | - | 45 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | - | 45 mm | 20 mm | ||
![]() 15050VA-24R-EU-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Aluminum | Plastic | 346 CFM (9.8 m3/min) | - | DC | 10 | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | - | - | Active | - | Details | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 4 Wire Leads | - | 43.2 W | - | 1.80A | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 50 mm | - | Wire Leads - 4 | - | 24 VDC | - | - | 4600 RPM | Ball | Tubeaxial | 346.1 CFM (9.69m³/min) | 68.0dB | 18 ~ 26.4VDC | 1.250 in H2O (312.0 Pa) | Tachometer, PWM | - | - | 150 mm | 150 mm |