- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Life | Lifetime @ Temp. | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | - | - | AG06024HB257002(00L5) | - | - | - | Details | - | - | - | - | - | AG 60x25 | - | - | Axial | - | - | - | - | 25 mm | - | - | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 06025MA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 180 | - | - | - | - | - | - | 2410ML-05W-B20-E00 | - | - | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11925KA-24L-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 88.2 CFM (2.5 m3/min) | DC | 64 | - | - | - | - | - | - | 4710KL-05W-B39-E00 | - | - | - | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | ||
![]() AFB0624LB-F00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | - | 11.6 CFM (0.33 m3/min) | DC | 210 | DELTA ELECTRONICS INC | - | - | AFB0624LB-F00 | - | - | - | Active | - | 5.7 | Details | - | 1.552054 oz | - | - | Bulk | AFB | - | - | - | - | 960 mW | - | - | 15 mm | unknown | Wire Leads | - | 24 VDC | 3000 RPM | 2.2 mmAq | - | Ball | - | - | 24 dBA | - | - | Tachometer | - | 60 mm | 60 mm | ||
![]() 15050VA-48N-EA-00 NMB Technologies Corp. | 27 |
| - | - | - | - | - | - | 261 CFM (7.4 m3/min) | DC | 10 | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | - | - | Active | - | Details | - | - | 48VDC | - | - | 15050VA | Rectangular/Rounded - 172.7mm L x 150mm H | 2 Wire Leads | Axial | 21.6 W | - | 0.450A | - | 50 mm | - | Wire Leads | - | 48 VDC | - | - | 3500 RPM | Ball | Tubeaxial | 261.3 CFM (7.32m³/min) | 60.0dB | 38 ~ 52.8VDC | 0.735 in H2O (183.1 Pa) | Auto Restart | - | 150 mm | 150 mm | ||
![]() 11938KA-12J-ET-00 NMB Technologies Corp. | 19 |
| - | - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | DC | 40 | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | 4715KL-04W-B19-E50 | - | Active | - | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 3.24 W | 3.24 W | 0.270A | - | 38 mm | - | Wire Leads - 3 | - | 12 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 6 ~ 13.8VDC | 0.170 in H2O (42.3 Pa) | Tachometer | - | 119 mm | 119 mm | ||
![]() GF80251B7-000U-AD9 Sunon | In Stock | - | - | - | - | - | - | - | 33 CFM (0.93 m3/min) | DC | 50 | - | - | - | - | - | - | D08062070G-00 | - | - | - | Details | - | 3.068835 oz | - | - | - | GF | - | - | Axial | - | 1.01 W | - | - | 25 mm | - | Wire Leads | - | 12 VDC | 2600 RPM | 0.11 in H2O | - | Ball | - | - | 28 dBA | - | - | GR-487 Salt Fog Rated | - | 80 mm | 80 mm | ||
![]() PFB0824GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 86.4 CFM (2.4 m3/min) | DC | 90 | - | - | - | - | - | - | - | - | - | - | Details | - | 4.585615 oz | - | - | Bulk | PFB | - | - | Axial | - | 10.8 W | - | - | 38 mm | - | Wire Leads | - | 24 VDC | 6100 RPM | 22 mmAq | - | Ball | - | - | 55.5 dBA | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() FHS-A6025B01A Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 24 | - | - | - | - | - | - | E97384-002 | - | - | - | Details | - | 1.300 lbs | - | - | Bulk | FHS | - | - | CPU Cooler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUB0812HH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 42.4 CFM (1.2 m3/min) | DC | 135 | - | - | - | - | - | - | - | - | - | - | Details | - | 3.104109 oz | - | - | Bulk | AUB | - | - | Axial | - | 2.52 W | - | - | 25 mm | - | Wire Leads | - | 12 VDC | 3250 RPM | 0.21 in H2O | - | Superflo | - | - | 35.5 dBA | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 11938MA-48L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 122 CFM (3.5 m3/min) | DC | 20 | - | - | - | - | - | - | 4715SL-07W-B30-D00 | - | - | - | Details | NMB-MAT | 14.109585 oz | - | - | - | 11938MA | - | - | Axial | - | - | - | - | 38 mm | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 08025SA-24K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 26.1 CFM (0.74 m3/min) | DC | 80 | - | - | - | - | - | - | 3110SB-05W-B29-B00 | - | - | - | Details | NMB-MAT | 2.821917 oz | - | - | - | 08025SA | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 04020VA-12N-AT-00 NMB Technologies Corp. | 27 |
| - | - | - | - | Plastic | Plastic | 10.2 CFM (0.29 m3/min) | DC | 350 | - | 40000 Hour | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | 1608VL-04W-B59-B50 | - | Active | - | Details | NMB-MAT | 1.410958 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 04020VA | Square - 40mm L x 40mm H | 3 Wire Leads | - | 1.32 W | - | 0.110A | - | 20 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | 8500 RPM | Ball | Tubeaxial | 10.2 CFM (0.286m³/min) | 32.5dB | 7 ~ 13.2VDC | 0.310 in H2O (77.2 Pa) | Tachometer | IP69K | 40 mm | 40 mm | ||
![]() 05010KA-05L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 6.4 CFM (0.18 m3/min) | DC | 280 | - | - | - | - | - | - | 2004KL-01W-B39-B50 | - | - | - | Details | NMB-MAT | - | - | - | - | 05010KA | - | - | - | - | - | - | - | 10 mm | - | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 50 mm | 50 mm | ||
![]() 9GV0812M101 Sanyo Denki | In Stock | - | - | - | - | - | Plastic | Plastic | - | DC | 27 | - | - | - | - | Sanyo Denki America Inc. | Box | 3568856 | - | Active | - | Details | San Ace 80 | - | 12VDC | - | Bulk | 9GV Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | - | - | cURus, TUV | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() 06025MA-24K-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 180 | - | - | - | - | - | - | 2410ML-05W-B20-B00 | - | - | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 06025MA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 23.3 CFM (0.66 m3/min) | DC | 180 | - | - | - | - | - | - | 2410ML-04W-B50-E00 | - | - | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | Axial | - | - | - | - | 25 mm | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 08025SA-12N-EL-D0 NMB Technologies Corp. | 91 |
| - | - | Plastic | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | DC | 80 | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | - | - | Active | - | Details | NMB-MAT | 3.102455 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | 1.7 W | 1.68 W | 0.140A | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | 3100 RPM | 0.15 in H2O | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 30 dBA | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() AFB0624VHB-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 19.4 CFM (0.55 m3/min) | DC | 210 | - | - | - | - | - | - | - | - | - | - | Details | - | 1.552054 oz | - | - | Bulk | AFB | - | - | - | - | 2.64 W | - | - | 15 mm | - | Wire Leads | - | 24 VDC | 5000 RPM | 6 mmAq | - | Ball | - | - | 37 dBA | - | - | Tachometer | - | 60 mm | 60 mm | ||
![]() AFB1212VHF-R00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 42 | - | - | - | - | - | - | - | - | - | - | Details | - | 1 lb | - | - | Bulk | AFB | - | - | Axial | - | - | - | - | 32 mm | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 120 mm | 120 mm |