- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base/Housing Material | Category | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage Range | Lifetime @ Temp. | Line Current | Manufacturer Part Number | Maximum Airflow | Mfr | Mounting | Noise Level | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Maximum Pressure | Features | Compliance | Product Length | Bearings | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF80252B3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | - | PBT (Polybutylene Terephthalate) | DC Fan | DC | 50 | - | - | - | - | - | - | Sunon Fans | Flange | - | Bulk | - | - | Active | - | Details | - | - | - | 24VDC | 24 V | - | - | PF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 2.4 W | - | 0.100A | - | 25 mm | - | - | CCC, CE, cURus, TUV | 24 VDC | - | - | 4200 RPM | Ball | Tubeaxial | 53.0 CFM (1.48m³/min) | 42.5dB(A) | - | 0.300 in H2O (74.7 Pa) | - | Auto Restart | - | 80 mm | Ball | 80 mm | 80 mm | ||
![]() 08038KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 61.8 CFM (1.75 m3/min) | - | - | DC | 40 | - | - | - | - | - | - | - | - | - | - | 3115RL-04W-B59-E00 | - | - | - | Details | - | NMB-MAT | - | - | - | - | - | 08038KA | - | - | - | - | - | - | - | 38 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | 80 mm | 80 mm | ||
![]() 11938MA-48K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 103 CFM (2.9 m3/min) | - | - | DC | 20 | - | - | - | - | - | - | - | - | - | - | 4715SL-07W-B20-D00 | - | - | - | Details | - | NMB-MAT | 14.109585 oz | - | - | - | - | 11938MA | - | - | Axial | - | - | - | - | 38 mm | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() AFB0924VHD-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | - | 66.1 CFM (1.87 m3/min) | - | - | DC | 88 | DELTA ELECTRONICS INC | - | - | - | AFB0924VHD-R00 | - | - | - | - | - | - | Active | - | 5.57 | Details | - | - | 3.245204 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 3.84 W | - | - | 20 mm | unknown | Wire Leads | - | 24 VDC | 3300 RPM | 5 mmAq | - | Ball | - | - | 40.5 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 92 mm | 92 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 38.6 CFM (1.09 m3/min) | - | - | DC | 1 | - | - | - | - | - | - | - | - | - | - | AD0848HB-A71GL(LN) | - | - | - | Details | - | - | 2.610273 oz | - | - | - | - | AD 80x25 | - | - | Axial | - | 5.28 W | - | - | 25 mm | - | - | - | 48 VDC | 3010 RPM | 4 mmAq | - | Ball | - | - | 34.4 dBA | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 11938KA-48J-ET-00 NMB Technologies Corp. | 19 |
| - | - | Plastic | - | Plastic | Plastic | 83.6 CFM (2.4 m3/min) | - | - | DC | 40 | - | - | 100000 Hrs @ 25°C | - | - | - | NMB Technologies Corporation | - | - | Bulk | 4715KL-07W-B19-E50 | - | Active | - | Details | - | NMB-MAT | 9.171230 oz | 48VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | - | 3.84 W | 3.84 W | 0.080A | - | 38 mm | - | Wire Leads - 3 | - | 48 VDC | 2300 RPM | 0.17 in H2O | 2300 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 37 dBA | 25 ~ 55.2VDC | 0.170 in H2O (42.3 Pa) | - | Tachometer | - | - | - | 119 mm | 119 mm | ||
![]() AFB08512HHD-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 53.6 CFM (1.52 m3/min) | - | - | DC | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 2.716095 oz | - | - | - | Bulk | AFB | - | - | - | - | 3.6 W | - | - | 20 mm | - | Wire Leads | - | 12 VDC | 4600 RPM | 5.8 mmAq | - | Ball | - | - | 43 dBA | - | - | - | Tachometer | - | - | - | 85 mm | 85 mm | ||
![]() AFB0912VHD-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | - | 66.1 CFM (1.87 m3/min) | - | - | DC | 88 | DELTA ELECTRONICS INC | - | - | - | AFB0912VHD-R00 | - | - | - | - | - | - | Active | - | 5.57 | Details | - | - | 3.245204 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 3.36 W | - | - | 20 mm | unknown | Wire Leads | - | 12 VDC | 3300 RPM | 5 mmAq | - | Ball | - | - | 40.5 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 92 mm | 92 mm | ||
![]() 11938KA-24N-EL-00 NMB Technologies Corp. | 272 |
| - | - | Plastic | - | Plastic | Plastic | 130 CFM (3.7 m3/min) | - | - | DC | 40 | - | - | 100000 Hrs @ 25°C | - | - | - | NMB Technologies Corporation | - | - | Bulk | 4715KL-05W-B59-E00 | - | Active | - | Details | - | NMB-MAT | 9.171230 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | Tubeaxial | 12 W | 12 W | 0.500A | - | 38 mm | - | Wire Leads - 3 | - | 24 VDC | 3600 RPM | 0.44 in H2O | 3600 RPM | Ball | Tubeaxial | 129.9 CFM (3.64m³/min) | 50 dBA | 18 ~ 25VDC | 0.440 in H2O (109.6 Pa) | - | Locked Rotor Sensor | - | - | - | 119 mm | 119 mm | ||
![]() 1750003202 Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | 6500 RPM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUB0605LB-A Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | - | - | DC | 210 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.340411 oz | - | - | - | Bulk | AUB | - | - | Axial | - | - | - | - | 15 mm | - | Wire Leads | - | 5 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11925KA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 75.9 CFM (2.1 m3/min) | - | - | DC | 64 | - | - | - | - | - | - | - | - | - | - | 4710KL-04W-B29-E50 | - | - | - | Details | - | NMB-MAT | - | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 119 mm | 119 mm | ||
![]() 09225VA-24L-EA-00 NMB Technologies Corp. | 113 |
| - | - | - | - | Plastic | Plastic | 61.1 CFM (1.73 m3/min) | - | - | DC | 90 | - | - | 40000 Hrs @ 60°C | - | - | - | NMB Technologies Corporation | - | - | Box | 3610VL-05W-B30-E00 | - | Active | - | Details | - | NMB-MAT | 4.761985 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 3.36 W | - | 0.140A | - | 25 mm | - | - | - | 24 VDC | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB(A) | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | - | Auto Restart | - | - | - | 92 mm | 92 mm | ||
![]() 3108SB-04W-B30-B00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 36 CFM (1.02 m3/min) | - | - | DC | 120 | - | - | - | - | - | - | - | - | - | - | 08020SA-12L-AA-00 | - | - | - | Details | - | - | 2.821917 oz | - | - | - | - | 3108SB | - | - | Axial | - | - | - | - | 20 mm | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 08020KA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | - | - | DC | 120 | - | - | - | - | - | - | - | - | - | - | 3108NL-05W-B40-P00 | - | - | - | Details | - | NMB-MAT | - | - | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | 80 mm | ||
![]() AFB0924VH-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | - | 81.5 CFM (2.3 m3/min) | - | - | DC | 72 | DELTA ELECTRONICS INC | - | - | - | AFB0924VH-AR00 | - | - | - | - | - | - | Active | - | 5.7 | Details | Yes | - | 3.492122 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 6 W | - | - | 25 mm | unknown | Wire Leads | - | 24 VDC | 3800 RPM | 8.7 mmAq | - | Ball | - | - | 46 dBA | - | - | - | Locked Rotor Sensor | - | - | - | 92 mm | 92 mm | ||
![]() 109P0412A3013 Sanyo Denki | 19 |
| - | - | Plastic | - | - | - | 6.43 CFM (0.18 m3/min) | - | - | DC | 126 | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | Box | 2137301 | - | Active | - | Details | - | San Ace 40 | 1.834246 oz | - | - | - | Bulk | 9P Type | - | - | Tubeaxial | - | - | - | - | 28 mm | - | Wire Leads | - | 12 VDC | 5100 RPM | 3.5 mmAq | - | - | - | - | 24 dBA | - | - | - | Tachometer | CSA; TUV; UL | - | - | 40 mm | 40 mm | ||
![]() SFB0312H-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | 30.8 CFM (0.87 m3/min) | - | - | DC | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 5.291094 oz | - | - | - | Bulk | SFB | - | - | - | - | 7.56 W | - | - | 38 mm | - | Wire Leads | - | 12 VDC | 6400 RPM | 0.559 in H2O | - | Ball | - | - | 50 DBA | - | - | - | Locked Rotor Sensor | - | - | - | 45 mm | 180 mm | ||
![]() 09225KA-12L-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | - | - | DC | 60 | - | - | - | - | - | - | - | - | - | - | 3610KL-04W-B39-B50 | - | - | - | Details | - | NMB-MAT | - | - | - | - | - | 09225KA | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | - | - | - | 92 mm | 92 mm | ||
![]() VG40561B1-000U-A9H Sunon | In Stock | - | - | - | - | - | - | - | 19.7 CFM (0.56 m3/min) | PBT (Polybutylene Terephthalate) | DC Fan | DC | 80 | - | 6.1 to 13.2 V | - | 0.75 A | - | 19.7 (33.47 m3/hr) CFM | - | - | 62.5 dBA | - | D04117180G-00 | - | - | - | Details | - | - | 3.068835 oz | - | 12 V | - | - | VG | - | Lead Wire | Axial | - | 9 W | - | - | 40 mm | - | Wire Leads | - | 12 VDC | 20400 RPM | 4.16 in H2O | - | Ball | - | - | 62.5 dBA | - | - | 4.16 inH2O | - | - | 40 mm | Ball | 56 mm | 40 mm |