- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Height - mm | Ihs Manufacturer | Length - mm | Life | Lifetime @ Temp. | Manufacturer Part Number | Mfr | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Tradename | Unit Weight | Voltage Rated | Width - mm | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Compliance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 08020KA-12M-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | - | DC | 120 | - | - | - | - | - | - | - | - | - | 3108NL-04W-B40-P00 | - | - | - | Details | NMB-MAT | - | - | - | - | - | 08020KA | - | - | Axial | - | - | - | - | 20 mm | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 80 mm | - | 80 mm | ||
![]() 09225VA-24P-AA-00 NMB Technologies Corp. | 27 |
| - | - | - | - | Plastic | Plastic | 85.8 CFM (2.4 m3/min) | - | DC | 90 | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | 3610VL-05W-B60-B00 | - | Active | - | Details | NMB-MAT | 4.761985 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 6.7 W | - | 0.280A | - | 25 mm | - | - | - | - | 24 VDC | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | - | 92 mm | - | 92 mm | ||
![]() 109E2024H002 Sanyo Denki | In Stock | - | - | - | Aluminum | - | - | - | 290 CFM (8.2 m3/min) | - | DC | 4 | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | 1408164 | - | Active | - | Details | San Ace 200 | 4 lbs | 24VDC | - | - | Bulk | 9E Type | Round - 200mm Dia | 2 Wire Leads | Tubeaxial | - | - | 1.10A | - | 70 mm | - | Wire Leads | CSA, TUV, UR | - | 24 VDC | 2600 RPM | 19 mmAq | 2600 RPM | Ball | Tubeaxial | 289.5 CFM (8.11m³/min) | 51 dBA | 20.4 ~ 27.6VDC | 0.771 in H2O (192.0 Pa) | Locked Rotor Sensor | CSA; TUV; UL | 200 mm | - | 200 mm | ||
![]() AFB0624SH-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | - | 34.2 CFM (0.97 m3/min) | - | DC | 180 | - | - | DELTA ELECTRONICS INC | - | - | - | AFB0624SH-AR00 | - | - | - | Active | - | 5.7 | Details | - | 2.821917 oz | - | - | - | Bulk | AFB | - | - | Axial | - | 4.08 W | - | - | 25 mm | unknown | Wire Leads | - | - | 24 VDC | 6000 RPM | 10 mmAq | - | Ball | - | - | 44.5 dBA | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() MF35101V1-1000U-G99 Sunon | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 7.2 CFM (0.2 m3/min) | - | DC | 500 | - | - | - | - | - | - | - | - | - | D03034370G-01 | - | - | - | Details | MagLev | 0.370377 oz | - | - | - | - | MF | - | - | Axial | - | 720 mW | - | - | 10 mm | - | Wire Leads - 3 | - | - | 12 VDC | 10000 RPM | - | - | Vapo | - | - | 28 dBA | - | - | Auto Restart, F Type | - | 35 mm | - | 35 mm | ||
![]() 06025SA-12S-AU-D6 NMB Technologies Corp. | 291 |
| - | - | Plastic | - | Plastic | Plastic | - | - | DC | 120 | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Box | - | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 06025SA | Square - 60mm L x 60mm H | 4 Wire Leads | DC Brushless Motor | 7.2 W | 4.08 W | 0.600A | - | 25 mm | - | Wire Leads | CE, cULus, VDE | - | 12 VDC | - | inH2O | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | 42.5 dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 60 mm | ||
![]() 06056EA-12S-E6-DL NMB Technologies Corp. | 40 |
| - | - | Plastic | - | Plastic | Plastic | 72 CFM | - | DC | 40 | - | - | - | - | - | 70000 Hrs @ 40°C | - | NMB Technologies Corporation | Box | - | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 140°F (-10 ~ 60°C) | - | 106056 | Square - 60mm L x 60mm H | 4 Wire Leads | DC Brushless Motor | 50.4 W | 38.4 W | 4.20A | - | - | - | Wire Leads | CE, cULus, VDE | - | 10.8 V to 13.2 V | 15450 RPM | inH2O | 17750 RPM Front, 15450 RPM Rear | Ball | Tubeaxial (Dual) | 72.0 CFM (2.02m³/min) | 74 dB | 10.8 ~ 13.2VDC | 6.600 in H2O (1643.9 Pa) | Auto Restart, Dual Speed, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 60 mm | ||
![]() 04020VA-12R-AU-01 NMB Technologies Corp. | 187 |
| - | - | Plastic | - | Plastic | Plastic | 13.4 CFM | - | DC | 350 | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Box | - | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 04020VA | Square - 40mm L x 40mm H | 4 Wire Leads | DC Brushless Motor | 3.6 W | 2.16 W | 0.300A | - | 20 mm | - | Wire Leads | CE, cULus, VDE | - | 10.8 V to 13.2 V | 12000 RPM | inH2O | 12000 RPM | Ball | Tubeaxial | 13.4 CFM (0.375m³/min) | 46 dB | 10.8 ~ 13.2VDC | 0.660 in H2O (164.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() 08080EA-12S-E6-D2 NMB Technologies Corp. | 43 |
| - | - | Plastic | - | Plastic | Plastic | 141 CFM | - | DC | 24 | - | - | - | - | - | 70000 Hrs @ 40°C | - | NMB Technologies Corporation | Box | - | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 140°F (-10 ~ 60°C) | - | 08080EA | Square - 80mm L x 80mm H | 4 Wire Leads | DC Brushless Motor | 118 W | 96 W | 9.80A | - | - | - | Wire Leads | CE, cULus, VDE | - | 10.8 V to 13.2 V | 16300 RPM | inH2O | 15800 RPM Front, 16300 RPM Rear | Ball | Tubeaxial (Dual) | 141.0 CFM (3.95m³/min) | 79 dB | 10.8 ~ 13.2VDC | 10.000 in H2O (2490.8 Pa) | Auto Restart, Dual Speed, PWM Control, Speed Sensor (Tach) | - | 80 mm | - | 80 mm | ||
![]() CFM-4010C-150-195-20 CUI Devices | 10 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | - | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | - | - | - | 40000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-40C | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 4.5 ~ 5.5VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-8025B-225-290-20 CUI Devices | 10 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30.92 CFM (0.88 m3/min) | - | DC | 50 | - | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80B | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.92 W | - | 0.080A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 30.9 CFM (0.865m³/min) | 29.0dB(A) | 10.8 ~ 13.2VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | - | 80 mm | 25 mm | ||
![]() CBM-A232S-220-457 CUI Devices | 10 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | - | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | - | - | - | 30000 Hours | 30000 Hrs @ 25°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 2 Wire Leads | DC Blower | 4.32 W | 4.32 W | 0.180A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | 0.6 in H2O | 2000 RPM | Sleeve | Blower | 18.5 CFM (0.518m³/min) | 45.8 dBA | 10.8 ~ 13.2VDC | 0.600 in H2O (149.5 Pa) | Auto Restart,Tachometer Signal Available | - | 32 mm | 119.3 mm | 119 mm | ||
![]() CBM-979433B-235-540-20 CUI Devices | 10 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.89 CFM | - | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | - | - | - | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 3 Wire Leads | DC Blower | 12.24 W | 12.24 W | 0.510A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | 0.9 in H2O | 3500 RPM | Ball | Blower | 23.9 CFM (0.669m³/min) | 54.1 dBA | 10.8 ~ 13.2VDC | 0.900 in H2O (224.2 Pa) | Auto Restart,Tachometer Signal Available | - | 32.7 mm | 97.68 mm | 94.18 mm | ||
![]() CFM-6020B-130-257-20 CUI Devices | 286 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.43 CFM (0.32 m3/min) | - | DC | 50 | 60 mm L x 60 mm W x 20 mm H | - | - | - | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60B | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.06 in H2O | 3000 RPM | Ball | Tubeaxial | 11.4 CFM (0.319m³/min) | 25.7 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 60 mm | 60 mm | ||
![]() CFM-8025B-135-364-20 CUI Devices | 10 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.28 CFM (1.23 m3/min) | - | DC | 50 | - | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80B | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 3.96 W | - | 0.330A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 3500 RPM | Ball | Tubeaxial | 43.3 CFM (1.21m³/min) | 36.4dB(A) | 21.6 ~ 26.4VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | - | 80 mm | 25 mm | ||
![]() 04056EA-12R-EU-B2 NMB Technologies Corp. | 41 |
| - | - | Plastic | - | Plastic | Plastic | 30.3 CFM (0.86 m3/min) | 04056EA | DC | 144 | - | - | - | - | - | 70000 Hrs @ 40°C | - | NMB Technologies Corporation | Box | - | - | Active | - | Details | - | 3.174657 oz | 12VDC | - | 14 ~ 140°F (-10 ~ 60°C) | - | 04056EA | Square - 40mm L x 40mm H | 4 Wire Leads per Fan | Tubeaxial | 15.6 W | 15.6 W | 1.30A | - | 56 mm | - | Wire Leads - 4 per fan | CE, cULus, VDE | - | 12 VDC | 20000 RPM | - | 20000 Front, 18000 Rear | Ball | Tubeaxial (Dual) | 30.3 CFM (0.848m³/min) | 69 dBA | 10.8 ~ 12.6VDC | 3.100 in H2O (772.2 Pa) | Tachometer, PWM | - | 40 mm | 40 mm | 40 mm | ||
![]() PF75302B3-1B00U-A99 Sunon | 36 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 10.8 CFM (0.31 m3/min) | - | DC | 150 | - | - | - | - | - | 70000 Hrs @ 40°C | - | Sunon Fans | Bulk | D07023330G-00 | - | Active | - | Details | - | 3.104109 oz | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | PF | Rectangular/Rounded - 75.6mm L x 75.7mm H | 2 Wire Leads | Brushless Blower | 1.13 W | 1.13 W | 0.047A | - | 30 mm | - | Wire Leads | CE, CUR, TUV, UL | - | 24 VDC | 2400 RPM | 0.24 in H2O | 2400 RPM | Ball | Blower | 10.8 CFM (0.302m³/min) | 32.9 DBA | 10 ~ 27.6VDC | 0.240 in H2O (59.8 Pa) | Auto Restart | - | 75 mm | - | 75 mm | ||
![]() CFM-9238B-148-523 CUI Devices | 149 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 92.2 CFM (2.6 m3/min) | CFM-9238 | DC | 50 | 92 mm x 92 mm x 37.5 mm | 37.5 mm | - | 92 mm | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | - | Active | - | - | - | - | 12VDC | 92 mm | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-92B | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 11.4 W | 11.4 W | 0.950A | - | 37.5 mm | - | Wire Leads - 2 | CE, cURus, TUV | - | 12 VDC | 4800 RPM | - | 4800 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | 52.3 dBA | 10.8 ~ 13.2VDC | 0.630 in H2O (156.9 Pa) | Auto Restart | - | 92 mm | 92 mm | 92 mm | ||
![]() MF40101V1-1Q04A-A99 Sunon | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 8.2 CFM (0.23 m3/min) | - | DC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | MagLev | 0.557329 oz | - | - | - | - | MF | - | - | Axial | - | 940 mW | - | - | 10 mm | - | Wire Leads - 2 | - | - | 12 VDC | 7700 RPM | - | - | Vapo | - | - | 30 dBA | - | - | Auto Restart | - | 40 mm | - | 40 mm | ||
![]() EF50151B1-Q04A-A99 Sunon | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 11.9 CFM (0.34 m3/min) | - | DC | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.199315 oz | - | - | - | - | EF | - | - | Axial | - | 940 mW | - | - | 15 mm | - | Wire Leads - 2 | - | - | 12 VDC | 5500 RPM | - | - | Ball | - | - | 32.8 dBA | - | - | Auto Restart | - | 50 mm | - | 50 mm |