- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Voltage-Input | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Shipping Info | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-6020B-150-368-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 19.05 CFM (0.54 m3/min) | - | DC | 50 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 2.52 W | 2.52 W | 0.210A | - | 60 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 5000 RPM | 0.18 in H2O | 5000 RPM | - | Ball | Tubeaxial | 19.1 CFM (0.535m³/min) | 36.8 dBA | 10.8 ~ 13.2VDC | - | 0.180 in H2O (45.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 20 mm | ||
![]() OD8025-48HHBXE Orion Fans | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 104.6 CFM (3 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 3.839997 oz | 48VDC | - | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 80mm L x 80mm H | 2 Wire Leads | Brushless | 28.8 W | 28.8 W | 0.600A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 48 VDC | 9450 RPM | 1.6 inH2O | 9450 RPM | - | Ball | Tubeaxial | 104.6 CFM (2.93m³/min) | 65.2 dBA | 28 ~ 52VDC | - | 1.600 in H2O (398.6 Pa) | Auto Restart | - | 80 mm | - | 80 mm | ||
![]() OD8025-48MBXE Orion Fans | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 76.3 CFM (2.2 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 3.839997 oz | 48VDC | - | -4 ~ 149°F (-20 ~ 65°C) | XE | Square - 80mm L x 80mm H | 2 Wire Leads | Brushless | 19.2 W | 19.2 W | 0.400A | - | 25 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 48 VDC | 6975 RPM | 0.82 inH2O | 6975 RPM | - | Ball | Tubeaxial | 76.5 CFM (2.14m³/min) | 55.7 dBA | 28 ~ 52VDC | - | 0.820 in H2O (204.3 Pa) | Auto Restart | - | 80 mm | - | 80 mm | ||
![]() CFM-3010B-080-267-22 CUI Devices | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 2.52 CFM (0.07 m3/min) | - | DC | 200 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 4 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | 30 mm | Wire Leads | CE, cURus, TUV | - | 5 VDC | 8000 RPM | 0.08 in H2O | 8000 RPM | - | Ball | Tubeaxial | 2.5 CFM (0.070m³/min) | 26.8 dBA | 4.5 ~ 5.5VDC | - | 0.080 in H2O (19.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 30 mm | - | 10.5 mm | ||
![]() OD1238-12HBVXE Orion Fans | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 235.5 CFM (6.7 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 11.199991 oz | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 46.3 W | 46.3 W | 3.8A | - | 38 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 12 VDC | 4925 RPM | 1.6 inH2O | 4925 RPM | - | Ball | Tubeaxial | 235.5 CFM (6.59m³/min) | 60.6 dBA | 9 ~ 13.8VDC | - | 1.600 in H2O (398.6 Pa) | Auto Restart | - | 120 mm | - | 120 mm | ||
![]() OD9238-24MBVXE Orion Fans | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 124.8 CFM (3.5 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 7.039994 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 22.4 W | 22.4 W | 0.900A | - | 38 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 5975 RPM | 1.1 inH2O | 5975 RPM | - | Ball | Tubeaxial | 124.8 CFM (3.49m³/min) | 64.1 dBA | 15 ~ 26VDC | - | 1.100 in H2O (274.0 Pa) | Auto Restart | - | 92 mm | - | 92 mm | ||
![]() OD1238-24HHBVXE Orion Fans | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 258.8 CFM (7.3 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 11.199991 oz | 24VDC | - | -4 ~ 149°F (-20 ~ 65°C) | VXE | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 60 W | 60 W | 2.45A | - | 38 mm | Wire Leads - 2 | CE, cURus, TUV, UR | 300 mm | 24 VDC | 5475 RPM | 1.9 inH2O | 5475 RPM | - | Ball | Tubeaxial | 258.8 CFM (7.27m³/min) | 62.3 dBA | 16 ~ 26VDC | - | 1.900 in H2O (473.3 Pa) | Auto Restart | - | 120 mm | - | 120 mm | ||
![]() CFM-8020BF-145-401-22 CUI Devices | 182 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 44.14 CFM (1.25 m3/min) | - | DC | 56 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 3.6 W | 3.6 W | 0.300A | - | 80 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 4500 RPM | 0.24 in H2O | 4500 RPM | - | Ball | Tubeaxial | 44.0 CFM (1.23m³/min) | 40.2 dBA | 10.8 ~ 13.2VDC | - | 0.240 in H2O (59.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 80 mm | - | 20 mm | ||
![]() CFM-7015C-140-357-22 CUI Devices | 33 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 32.1 CFM (0.91 m3/min) | - | DC | 96 | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 4 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | 70 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 5000 RPM | 0.14 in H2O | 4000 RPM | - | omniCOOL™ Magnetic Sleeve | Tubeaxial | 25.7 CFM (0.720m³/min) | 35.7 dBA | 10.8 ~ 13.2VDC | - | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 70 mm | - | 15.5 mm | ||
![]() CFM-3510BF-190-277-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.9 CFM (0.17 m3/min) | - | DC | 200 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 4 Wire Leads | Axial | 1.32 W | 1.32 W | 0.110A | - | 35 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 9000 RPM | 0.17 in H2O | 9000 RPM | - | Ball | Tubeaxial | 5.9 CFM (0.165m³/min) | 27.7 dBA | 10.8 ~ 13.2VDC | - | 0.170 in H2O (42.3 Pa) | PWM Control, Speed Sensor (Tach) | - | 35 mm | - | 10.3 mm | ||
![]() CFM-4020BF-2110-381-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 13.76 CFM (0.39 m3/min) | - | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 2.88 W | 2.88 W | 0.120A | - | 20 mm | Wire Leads | CE, cURus, TUV | - | 24 VDC | 11000 RPM | 0.55 in H2O | 11000 RPM | - | Ball | Tubeaxial | 13.8 CFM (0.386m³/min) | 38.1 dBA | 21.6 ~ 26.4VDC | - | 0.550 in H2O (137.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() CFM-9225B-120-269-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 33.42 CFM (0.95 m3/min) | - | DC | 50 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | 92 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 2000 RPM | 0.07 in H2O | 2000 RPM | - | Ball | Tubeaxial | 33.4 CFM (0.935m³/min) | 26.9 dBA | 10.8 ~ 13.2VDC | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 92 mm | - | 25 mm | ||
![]() CFM-2510B-0130-275-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 2.51 CFM (0.07 m3/min) | - | DC | 200 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-25B | Square - 25mm L x 25mm H | 4 Wire Leads | Axial | 1.15 W | 1.15 W | 0.230A | - | 25 mm | Wire Leads | CE, cURus, TUV | - | 5 VDC | 13000 RPM | 0.22 in H2O | 13000 RPM | - | Ball | Tubeaxial | 2.5 CFM (0.070m³/min) | 27.5 dBA | 4.5 ~ 5.5VDC | - | 0.220 in H2O (54.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25 mm | - | 10 mm | ||
![]() CFM-8020BF-155-444-22 CUI Devices | 200 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | - | DC | 56 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 5.4 W | 5.4 W | 0.450A | - | 80 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 5500 RPM | 0.35 in H2O | 5500 RPM | - | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 10.8 ~ 13.2VDC | - | 0.350 in H2O (87.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 80 mm | - | 20 mm | ||
![]() CFM-4028BG-1250-617-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30.48 CFM (0.86 m3/min) | - | DC | 75 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 21.12 W | 21.12 W | 1.76A | - | 20 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 25000 RPM | 3.82 in H2O | 25000 RPM | - | Ball | Tubeaxial | 30.5 CFM (0.854m³/min) | 61.7 dBA | 10.8 ~ 13.2VDC | - | 3.820 in H2O (951.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() CFM-4020CF-095-342-22 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | - | DC | 100 | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 2.35 W | 2.35 W | 0.470A | - | 20 mm | Wire Leads | CE, cURus, TUV | - | 5 VDC | 9500 RPM | 0.41 in H2O | 9500 RPM | - | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.9 CFM (0.333m³/min) | 34.2 dBA | 4.5 ~ 5.5VDC | - | 0.410 in H2O (102.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 40 mm | - | 40 mm | ||
![]() 9RA0924S40021 Sanyo Denki | 33 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM | - | DC | 28 | 92 mm L x 92 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | - | Active | Details | - | San Ace 92 | - | 24VDC | - | - | 9RA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 2.4 W | - | - | 25 mm | Wire Leads | cURus, TUV | 300 mm | 24 VDC | 3850 RPM | 0.25 in H2O | - | - | Ball | Tubeaxial | - | 35 dB | - | - | - | Locked Rotor Burnout Protection | - | 92 mm | 92 mm | 92 mm | ||
![]() ODT903 Orion Fans | 2188 |
| - | - | - | - | - | - | OD900 | DC | 1 | - | - | - | Orion Fans | Box | OD900-24 | Active | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | 24VDC | - | ODT | 19.00 L x 19.00 W x 1.75 H (482.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 9 Fans, 990 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | ||
![]() ODT603S Orion Fans | 2970 |
| - | - | - | - | - | - | OD600 | DC | 1 | - | - | - | Orion Fans | Box | OD600S-24 | Active | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | 24VDC | - | ODT | 14.00 L x 19.00 W x 1.75 H (355.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, DC, 6 Fans, 660 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | ||
![]() OD180APL-12HBIP68 Orion Fans | 2434 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 460 CFM (13 m3/min) | - | DC | 2 | - | 60000 Hours | 60000 Hrs @ 40°C | Orion Fans | Box | - | Active | Details | - | - | 3.200 lbs | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD180APL-IP68 | Square - 180mm L x 180mm H | 2 Wire Leads | Axial | 50.4 W | 50.4 W | 4.2A | IP68 - Dust Tight, Waterproof | 65 mm | Wire Leads | CE, cURus, TUV, UR | 300 mm | 12 VDC | 3375 RPM | 1.1 inH2O | 3375 RPM | - | Ball | Tubeaxial | 460.0 CFM (12.88m³/min) | 63.2 dBA | 9 ~ 13.8VDC | - | 1.100 in H2O (274.0 Pa) | Auto Restart | IP68 | 180 mm | - | 180 mm |