- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-5020B-145-323-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 12.14 CFM (0.34 m3/min) | DC | 100 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50B | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | 50 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 4500 RPM | - | 0.13 in H2O | 4500 RPM | Ball | Tubeaxial | 12.1 CFM (0.338m³/min) | 32.3 dBA | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 50 mm | - | 20 mm | ||
![]() CFM-A238B-132-480-22 CUI Devices | 8 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | DC | 20 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 10.32 W | 10.32 W | 0.860A | - | 120 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 3200 RPM | - | 0.34 in H2O | 3200 RPM | Ball | Tubeaxial | 123.6 CFM (3.46m³/min) | 48 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 120 mm | - | 37.5 mm | ||
![]() CFM-6020B-140-320-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | DC | 50 | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | 60 mm | Wire Leads | CE, cURus, TUV | - | 12 VDC | 4000 RPM | - | 0.12 in H2O | 4000 RPM | Ball | Tubeaxial | 15.2 CFM (0.426m³/min) | 32 dBA | 10.8 ~ 13.2VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 20 mm | ||
![]() 9RA1248E1001 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | 120 CFM (3.4 m3/min) | DC | 21 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | 11.287668 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 5.8 W | 5.8 W | 0.120A | - | 38 mm | Wire Leads | cURus, TUV | - | 48 VDC | 3600 RPM | 120 mm x 120 mm x 38 mm | 0.402 inH2O | 3600 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | 43 dBA | 40.8 ~ 55.2VDC | 0.402 in H2O (100.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 120 mm | - | 120 mm | ||
![]() 09225SE-24Q-FT-DW NMB Technologies Corp. | 49 | - | - | - | - | Plastic | Plastic | 65 CFM (1.84 m3/min) | DC | 90 | 89.6 mm L x 89.6 mm W x 25 mm H | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | Details | - | - | 3.597944 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 09225SE | Square - 92mm L x 92mm H | 3 Wire Leads | - | 3.12 W | 8.16 W | 0.130A | IP55 - Dust Protected, Water Resistant | - | - | CE, cULus, VDE | - | 24 VDC | 3900 RPM | - | - | 3900 RPM | Ball | Tubeaxial | 65.0 CFM (1.82m³/min) | 40 dBA | 12 ~ 27.6VDC | 0.293 in H2O (73.0 Pa) | Auto Restart, Speed Sensor (Tach) | IP55 | 25 mm | 89.6 mm | 89.6 mm | ||
![]() 9RA0812P4H001 Sanyo Denki | 99 |
| - | Plastic | - | - | - | 49.4 CFM | DC | 40 | 80 mm L x 80 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Bulk | Active | Details | - | San Ace 80 | - | - | - | 9RA Type | - | - | Axial | - | 2.64 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 5000 RPM | - | 0.33 in H2O | - | Ball | - | - | 37 dB | - | - | Locked Rotor Burnout Protection | - | 80 mm | 80 mm | 80 mm | ||
![]() 9RA1212E40021 Sanyo Denki | 24 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 4.92 W | - | - | 25 mm | Wire Leads | - | 300 mm | 12 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() 9RA1224E40021 Sanyo Denki | 24 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm | ||
![]() DB0601512H2B-3T3 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.8 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.32 W | - | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 5500 RPM | - | 0.71 inAq | - | Ball | - | - | 37 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() 9WPA0412H6001 Sanyo Denki | 63 |
| - | Plastic | - | Plastic | Plastic | 8.5 CFM | DC | 70 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 40W | 1.657876 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 40mm L x 40mm H | 3 Wire Leads | Splash Proof Fan | 900 mW | 900 mW | 0.750A | IP68 - Dust Tight, Waterproof | 20 mm | Wire Leads | CE, cURus, TUV, UR | 320 mm | 12 VDC | 8800 RPM | - | 0.33 in H2O | 8800 RPM | Ball | Tubeaxial | 8.5 CFM (0.238m³/min) | 34 dBA | 7 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | Tachometer | IP68 | 40 mm | 40 mm | 40 mm | ||
![]() DB0601512M2B-2T2 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.1 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.08 W | - | - | - | Wire Leads-2 | - | 300 mm | 12 VDC | 4500 RPM | - | 0.44 inAq | - | Ball | - | - | 33 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() DB0601512M2B-3T1 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.1 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.08 W | - | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 4500 RPM | - | 0.44 inAq | - | Ball | - | - | 33 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() DB0601512L2B-4T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2.4 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 840 mW | - | - | - | Wire Leads-4 | - | 300 mm | 12 VDC | 3500 RPM | - | 0.28 inAq | - | Ball | - | - | 27 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() DB0601512H2B-3T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.8 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.32 W | - | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 5500 RPM | - | 0.71 inAq | - | Ball | - | - | 37 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() DB0601512H2B-3T1 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.8 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.32 W | - | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 5500 RPM | - | 0.71 inAq | - | Ball | - | - | 37 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() DB0601512L2B-2T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 2.4 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 840 mW | - | - | - | Wire Leads-2 | - | 300 mm | 12 VDC | 3500 RPM | - | 0.28 inAq | - | Ball | - | - | 27 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() 9GV0912G1D01 Sanyo Denki | 24 |
| - | Plastic | - | Plastic | Plastic | 189 CFM | DC | 28 | 92 mm L x 92 mm W x 38 mm H | 40000 Hour | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 92 | 8.818490 oz | 12VDC | - | 9GV Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | - | 49.2 W | - | - | 38 mm | Wire Leads | cURus, TUV | - | 12 VDC | 9000 RPM | - | - | - | Ball | Tubeaxial | - | 68 dB | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | 92 mm | ||
![]() DB0601512M2B-3T0 Wakefield-Vette | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 3.1 CFM | DC | 300 | - | 70000 Hours | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | 26.455 lbs | - | - | DB | - | - | DC Blower | - | 1.08 W | - | - | - | Wire Leads-3 | - | 300 mm | 12 VDC | 4500 RPM | - | 0.44 inAq | - | Ball | - | - | 33 dBA | - | - | Dual Ball Bearing, Ultra-quiet | IP-55 | 15 mm | - | 60 mm | ||
![]() 9WL1412M5002 Sanyo Denki | 2812 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 12 | 140 mm L x 140 mm W x 51 mm H | 100000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 140W | 2.050 lbs | 12VDC | - | 9WL Type | Square - 140mm L x 140mm H | 2 Wire Leads | Splash Proof Fan | - | - | - | IP68 - Dust Tight, Waterproof | 51 mm | Wire Leads | cURus, TUV | 300 mm | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | IP68 | 140 mm | 140 mm | 140 mm | ||
![]() 9RA1224E4D001 Sanyo Denki | 24 |
| - | Plastic | - | - | - | 116.5 CFM | DC | 30 | 120 mm L x 120 mm W x 25 mm H | 60000 Hours | - | Sanyo Denki America Inc. | Box | Active | Details | - | San Ace 120 | - | - | - | 9RA Type | - | - | Axial | - | 5.28 W | - | - | 25 mm | Wire Leads | - | 300 mm | 24 VDC | 4000 RPM | - | 0.386 in H2O | - | Ball | - | - | 45 dB | - | - | Locked Rotor Burnout Protection | - | 120 mm | 120 mm | 120 mm |