- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Air flow rate | Airflow | Base Product Number | Current Type | Dim | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Height - mm | Length - mm | Life | Lifespan | Lifetime @ Temp. | Max. current consumption | Max. operating voltage | Max. temperature | Maximum Current | Mfr | Min. operating voltage | Min. temperature | Noise emission (max.) | Nominal voltage | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Rotational speed | Shipping Restrictions | Tradename | Type of bearing | Unit Weight | Voltage Rated | Width - mm | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Power | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9HVB0812P1G0011 Sanyo Denki | 115 |
| - | Plastic | 0.508 lb (230.42 g) | Plastic | Plastic | - | 141 CFM (4 m3/min) | 9HVB0812 | DC | - | - | 36 | - | - | - | 40000 Hour | - | 40000 Hrs @ 60°C | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Box | - | Active | - | Details | - | - | San Ace 80 | - | 8.113011 oz | 12VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9HVB Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 57.6 W | 57.6 W | 4.80A | - | - | 38 mm | - | Wire Leads - 4 | - | 12 VDC | 18300 RPM | - | Static Pressure | 18300 RPM | Ball | Tubeaxial | 141.3 CFM (3.96m³/min) | - | 75 dBA | 10.8 ~ 12.6VDC | 6.420 in H2O (1599.2 Pa) | - | Tachometer, PWM | - | - | 80 mm | 80 mm | 80 mm | ||
![]() 9HV0912P4G001 Sanyo Denki | 32 | - | - | Plastic | - | Plastic | Plastic | - | 118 CFM (3.3 m3/min) | - | DC | - | 92 x 92 x 25mm | 28 | - | - | - | 40000 Hour | - | 40000 Hrs @ 60°C | - | - | - | 1.23A | Sanyo Denki America Inc. | - | - | - | - | Bulk | - | Active | 7350rpm | Details | - | - | San Ace 92 | - | 5.291094 oz | 12VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.76 W | 14.76 W | 1.23A | - | 12 V dc | 25 mm | 1.23A | Wire Leads - 4 | cURus, TUV | 12 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118cfm | 14.76W | 56 dBA | 10.2 ~ 13.8VDC | 1.120 in H2O (279.0 Pa) | - | Tachometer, PWM | - | - | 92 mm | 92 mm | 92 mm | ||
![]() 9HV0924P4G001 Sanyo Denki | 35 | - | - | Plastic | - | Plastic | Plastic | - | 118 CFM (3.3 m3/min) | - | DC | - | 92 x 92 x 25mm | 28 | - | - | - | 40000 Hour | - | 40000 Hrs @ 60°C | - | - | - | 610mA | Sanyo Denki America Inc. | - | - | - | - | Bulk | - | Active | 7350rpm | Details | - | - | San Ace 92 | - | 5.291094 oz | 24VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.64 W | 14.64 W | 0.610A | - | 24 V dc | 25 mm | 610mA | Wire Leads - 4 | cURus, TUV | 24 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118cfm | 14.64W | 56 dBA | 20.4 ~ 27.6VDC | 1.120 in H2O (279.0 Pa) | - | Tachometer, PWM | - | - | 92 mm | 92 mm | 92 mm | ||
![]() OD254AP-12LB01A Orion Fans | In Stock | - | - | Aluminum | - | - | - | - | 550 CFM (15.6 m3/min) | - | DC | - | - | - | - | - | - | 40000 Hour | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | OD254AP | - | - | Axial | - | 13 W | - | - | - | - | - | Wire Leads | - | 12 VDC | 1650 RPM | - | - | - | Ball | - | - | - | 39 dBA | - | - | - | Open Collector Tachometer | - | 254 mm | 89 mm | - | - | ||
![]() 9HVA0848P1G601 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | - | 132 CFM (3.7 m3/min) | - | DC | - | - | 36 | - | - | - | - | - | Varies Based on Temperature | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Box | - | Active | - | Details | - | - | San Ace 80 | - | 7.760272 oz | 48VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9HVA Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 43.2 W | 43.2 W | 0.900A | - | - | 38 mm | - | Wire Leads - 4 | cURus, TUV | 48 VDC | 16100 RPM | 80 mm x 80 mm x 38 mm | - | 16100 RPM | Ball | Tubeaxial | 132.0 CFM (3.70m³/min) | - | 73.0dB(A) | 36 ~ 57VDC | 5.020 in H2O (1250.0 Pa) | - | Tachometer, PWM Closed Loop | - | - | 80 mm | - | 80 mm | ||
![]() 9S0612P4S011 Sanyo Denki | 34 |
| - | - | - | Plastic | Plastic | - | - | - | DC | - | - | 80 | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Box | - | Active | - | Details | - | - | San Ace 60 | - | 2 oz | 12VDC | - | - | 9S Type | Square - 60mm L x 60mm H | 4 Wire Leads | Tubeaxial | - | - | - | - | - | 25 mm | - | - | cURus, TUV | - | - | 60 mm x 60 mm x 25 mm | - | - | Ball | Tubeaxial | - | - | - | - | - | - | Tachometer, PWM | - | - | 60 mm | - | 60 mm | ||
![]() CFM-3010B-1100-316 CUI Devices | 59 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 3.15 CFM (0.09 m3/min) | CFM-3010 | DC | - | - | 200 | 30 mm x 30 mm x 10.5 mm | 10.5 mm | 30 mm | - | - | 70000 Hrs @ 40°C | - | - | - | - | CUI Devices | - | - | - | - | Box | - | Active | - | - | - | - | - | - | 0.534871 oz | 12VDC | 30 mm | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 2 Wire Leads | Axial | 1.32 W | 1.32 W | 0.111A | - | - | 10.5 mm | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 10000 RPM | - | - | 10000 RPM | Ball | Tubeaxial | 3.2 CFM (0.090m³/min) | - | 31.6 dBA | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | - | Auto Restart | - | - | 30 mm | 30 mm | 30 mm | ||
![]() UB393-700B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | - | 1.17 CFM (0.03 m3/min) | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MagLev | - | 0.020812 oz | - | - | - | Mighty Mini | - | - | Brushless Blower | - | 280 mW | - | - | - | 9 mm | - | Wire Leads | - | 3 VDC | 17400 RPM | - | - | - | Vapo | - | - | - | 25 DBA | - | - | - | Auto Restart, Tachometer | IP58 | - | 9 mm | - | 3 mm | ||
![]() MF25100V3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | 2.21m³/h | 1.3 CFM (0.04 m3/min) | - | DC | (L x W x H) 25 x 25 x 10 mm | - | 500 | - | - | - | - | 60,000h | - | 48mA | 6V | - | - | - | 2.5V | -10°C | 8.8dB | 5V DC | - | D02026670G-01 | - | - | Details | 6800U/min | - | MagLev | Vapo (magnetic) | 0.243390 oz | - | - | - | MF | - | - | Axial | - | 200 mW | - | - | - | 10 mm | - | Wire Leads | - | 5 VDC | 6800 RPM | - | 0.07 in H2O | - | Vapo | - | - | - | 8.8 dBA | - | - | 0.24W | - | - | - | 25 mm | 25mm | 25 mm | ||
![]() EF50151B2-1B00U-A99 Sunon | In Stock | - | - | - | - | - | - | - | 3.5 CFM (0.1 m3/min) | - | DC | - | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D05060970G-00 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | - | 1.093493 oz | - | - | - | EF | - | - | Brushless Blower | - | 650 mW | - | - | - | 15 mm | - | Wire Leads | - | 12 VDC | 4200 RPM | - | 0.4 in H2O | - | Ball | - | - | - | 34 DBA | - | - | - | - | - | - | 50 mm | - | 50 mm | ||
![]() EF50151B1-1B00U-A99 Sunon | In Stock | - | - | - | - | - | - | - | 4.5 CFM (0.13 m3/min) | - | DC | - | - | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D05060910G-00 | - | - | Details | - | - | - | - | 1.093493 oz | - | - | - | EF | - | - | Brushless Blower | - | 1.28 W | - | - | - | 15 mm | - | Wire Leads | - | 12 VDC | 5200 RPM | - | 0.67 in H2O | - | Ball | - | - | - | 41 DBA | - | - | - | - | - | - | 50 mm | - | 50 mm | ||
![]() EF92251S3-1000U-A99 Sunon | 26 |
| - | - | - | - | - | 67.15m³/h | 39.5 CFM (1.12 m3/min) | - | DC | (L x W x H) 92 x 92 x 25 mm | 92 x 92 x 25mm | 56 | - | - | - | - | 35,000h | - | 92mA | 13.8V | +70°C | 92mA | - | 4.5V | -10°C | 28dB | 12V DC | - | D09042320G-00 | - | - | Details | 2400U/min | - | - | Plain bearing | 3.245204 oz | - | - | - | EF | - | - | Axial | - | 960 mW | - | - | 12 V dc | 25 mm | - | Wire Leads | - | 12 VDC | 2400 RPM | - | 0.1 in H2O | - | Sleeve | - | 39.5cfm | 960mW | 28 dBA | - | - | 1.11W | - | IP20 | - | 92 mm | 92mm | 92 mm | ||
![]() MF30150V3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | 2.8 CFM (0.08 m3/min) | - | DC | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D03036700G-01 | - | - | Details | - | - | MagLev | - | 0.342157 oz | - | - | - | MF | - | - | Axial | - | 230 mW | - | - | - | 15 mm | - | Wire Leads | - | 5 VDC | 5200 RPM | - | 0.05 in H2O | - | Vapo | - | - | - | 9.8 dBA | - | - | - | - | - | - | 30 mm | - | 30 mm | ||
![]() MF35100V3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | 3.7 CFM (0.1 m3/min) | - | DC | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D03036140G-01 | - | - | Details | - | - | MagLev | - | 0.370377 oz | - | - | - | MF | - | - | Axial | - | 230 mW | - | - | - | 10 mm | - | Wire Leads | - | 5 VDC | 5300 RPM | - | 0.07 in H2O | - | Vapo | - | - | - | 13.1 dBA | - | - | - | - | - | - | 35 mm | - | 35 mm | ||
![]() UB3C3-500B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | - | 2.67 CFM (0.08 m3/min) | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | MagLev | - | 0.031394 oz | - | - | - | Mighty Mini | - | - | Brushless Blower | - | 100 mW | - | - | - | 12 mm | - | Wire Leads | - | 3 VDC | 15500 RPM | - | - | - | Vapo | - | - | - | 26 DBA | - | - | - | Auto Restart, Tachometer | IP58 | - | 12 mm | - | 3 mm | ||
![]() 06025SA-12S-AT-D0 NMB Technologies Corp. | 23 |
| - | - | - | Plastic | Plastic | - | 35.7 CFM (1.01 m3/min) | - | DC | - | - | 80 | - | - | - | - | - | 35000 Hrs @ 60°C | - | - | - | - | NMB Technologies Corporation | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | 2.292808 oz | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 4.1 W | - | 0.340A | - | - | - | - | Wire Leads - 3 | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | - | 42.5dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | - | Tachometer | - | - | - | - | 25.00mm | ||
![]() 06025SA-12S-AL-D0 NMB Technologies Corp. | 14 |
| - | - | - | Plastic | Plastic | - | 35.7 CFM (1.01 m3/min) | - | DC | - | - | 80 | - | - | - | - | - | 35000 Hrs @ 60°C | - | - | - | - | NMB Technologies Corporation | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | 2.292808 oz | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 4.1 W | - | 0.340A | - | - | - | - | Wire Leads - 3 | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 35.7 CFM (1.00m³/min) | - | 42.5dB | 7 ~ 13.2VDC | 0.550 in H2O (137.0 Pa) | - | Locked Rotor Sensor | - | - | - | - | 25.00mm | ||
![]() 06025SA-12Q-AL-D0 NMB Technologies Corp. | 435 |
| - | - | - | Plastic | Plastic | - | 26.8 CFM (0.76 m3/min) | - | DC | - | - | 80 | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | - | NMB Technologies Corporation | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | 2.292808 oz | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 3.4 W | - | 0.200A | - | - | - | - | Wire Leads - 3 | - | - | - | - | - | 5300 RPM | Ball | Tubeaxial | 26.8 CFM (0.750m³/min) | - | 35.0dB | 6 ~ 13.2VDC | 0.320 in H2O (79.7 Pa) | - | Locked Rotor Sensor | - | - | - | - | 25.00mm | ||
![]() WIN-DT0-095BT2U Advantech | In Stock | - | - | - | - | - | - | - | 57.7 CFM (1.63 m3/min) | - | DC | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CPU Cooler | - | 95 W | - | - | - | 90 mm | - | Wire Leads | - | 12 V | 4500 RPM | - | - | - | Ball | - | - | - | 51.5 DBA | - | - | - | - | - | - | 63 mm | - | 90 mm | ||
![]() 9GA1224G4002 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | - | 30 | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Box | - | Active | - | Details | - | - | San Ace 120 | - | - | 24VDC | - | - | 9GA Type | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | Low Power | - | - | 120 mm | - | 120 mm |