- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GA0824G7D001 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | - | DC | 48 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 15 mm | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor, Low Power | - | 80 mm | 80 mm | ||
![]() 9GA0824H1D61 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | - | DC | 27 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80 | - | 24VDC | - | 9GA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor, Low Power | - | 80 mm | 80 mm | ||
![]() 9LG0812J4002 Sanyo Denki | 23 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80L | 4.585615 oz | 12VDC | - | 9LG Type | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Sensorless | - | 80 mm | 80 mm | ||
![]() 9LG0612H4002 Sanyo Denki | 23 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 80 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60L | 4.585615 oz | 12VDC | - | 9LG Type | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Sensorless | - | 60 mm | 60 mm | ||
![]() 9GA0624G6001 Sanyo Denki | 96 |
| - | Plastic | - | Plastic | Plastic | - | DC | 100 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60 | - | 24VDC | - | 9GA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 20 mm | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer, Low Power | - | 60 mm | 60 mm | ||
![]() AD0624HX-D70GL ADDA | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | DC | 1 | - | - | - | - | Details | - | - | - | - | AD 60x15 | - | - | Axial | - | - | - | - | 15 mm | Wire Leads | - | 24 VDC | 4500 RPM | - | - | - | Sleeve | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 9WL0624H4001 Sanyo Denki | 23 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 80 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 60W | - | 24VDC | - | 9WL Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | 25 mm | Wire Leads | cURus, TUV | 24 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 60 mm | 60 mm | ||
![]() 9WV0924H1002 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | 178 CFM (5 m3/min) | DC | 28 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92W | 9.347600 oz | 24VDC | - | 9WV Type | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | - | 38.4 W | - | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | 24 VDC | 8500 RPM | 92 mm x 92 mm x 38 mm | 385 Pa | - | Ball | Tubeaxial | - | 64 dBA | - | - | Splash Proof | IP68 | 92 mm | 92 mm | ||
![]() 9WV1212J1D001 Sanyo Denki | 23 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 21 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 120W | - | 12VDC | - | 9WV Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor, Splash Proof | IP68 | 120 mm | 120 mm | ||
![]() 9GA0512H7D001 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | - | DC | 140 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 52 | - | 12VDC | - | 9GA Type | Square - 52mm L x 52mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 15 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor, Low Power | - | 52 mm | 52 mm | ||
![]() 9BMC12G2002 Sanyo Denki | 23 |
| - | Plastic | - | Plastic | Plastic | - | DC | 30 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace B97 | - | 12VDC | - | 9BMC Type | Square/Rounded - 97mm L x 97mm H | 2 Wire Leads | - | - | - | - | - | 97 mm | Wire Leads | cURus, TUV | 12 VDC | 5750 RPM | - | - | - | Ball | Blower | - | - | - | - | Sensorless | - | 95 mm | 33 mm | ||
![]() 9WL0412G3002 Sanyo Denki | 23 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 126 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40W | - | 12VDC | - | 9WL Type | Square - 40mm L x 40mm H | 2 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | 28 mm | Wire Leads | cURus, TUV | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Splash Proof, Dust Proof | IP68 | 40 mm | 40 mm | ||
![]() 9LG1448M1D001 Sanyo Denki | 2456 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 14 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140L | - | 48VDC | - | 9LG Type | Square - 140mm L x 140mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | Wire Leads | cURus, TUV | 48 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | 140 mm | 140 mm | ||
![]() 9CRB0412P5S301 Sanyo Denki | 48 |
| - | Plastic | - | Plastic | Plastic | 31.8 CFM (0.9 m3/min) | DC | 84 | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | Active | Details | San Ace 40 | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9CRB Type | Square - 40mm L x 40mm H | 3 Wire Leads | Counter Rotating | 16.8 W | 16.8 W | 1.40A | - | 40 mm | Wire Leads | cURus, TUV | 12 VDC | 19700 RPM | - | 4.197 in H2O | 22000 Front, 19700 Rear | Ball | Tubeaxial (Dual) | 31.8 CFM (0.890m³/min) | 68 dBA | 10.8 ~ 13.2VDC | 4.197 in H2O (1045.4 Pa) | Tachometer, PWM Closed Loop | - | 56 mm | 40 mm | ||
![]() 9GA0924F4021 Sanyo Denki | 48 |
| - | Plastic | - | Plastic | Plastic | - | DC | 60 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 24VDC | - | 9GA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 24 VDC | 2800 RPM | - | - | - | Ball | Tubeaxial | - | 28 dBA | - | - | Locked Rotor Protection | - | 92 mm | 92 mm | ||
![]() 9WL0912H4001 Sanyo Denki | 48 |
| - | Aluminum | - | - | - | - | DC | 28 | - | - | - | - | Details | San Ace 92W | - | - | - | 9WL Type | - | - | Tubeaxial | - | - | - | - | 25 mm | - | - | 12 VDC | 3150 RPM | - | - | - | - | - | - | 32 dBA | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 92 mm | 92 mm | ||
![]() 9WL1412M1002 Sanyo Denki | 2420 |
| - | Aluminum | - | - | - | 130 CFM (3.7 m3/min) | DC | 14 | - | - | - | - | Details | San Ace 140W | - | - | - | 9WL Type | - | - | Tubeaxial | - | 7.2 W | - | - | 38 mm | Wire Leads | - | 12 VDC | 3300 RPM | - | - | - | Ball | - | - | 46 dBA | - | - | Splash Proof, Dust Proof | IP68 | 140 mm | 140 mm | ||
![]() 9WL1448M1D001 Sanyo Denki | 2644 |
| - | Aluminum | - | Aluminum | Plastic | 130 CFM (3.7 m3/min) | DC | 14 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 140W | - | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Tubeaxial | - | 7.2 W | - | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | 48 VDC | 3300 RPM | - | - | - | Ball | Tubeaxial | - | 46 dBA | - | - | Locked Rotor Sensor, Splash Proof | IP68 | 140 mm | 140 mm | ||
![]() 9GA0912L4D011 Sanyo Denki | 48 |
| - | Plastic | - | Plastic | Plastic | - | DC | 60 | - | Sanyo Denki America Inc. | Box | Active | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | 12 VDC | 2000 RPM | - | - | - | Ball | Tubeaxial | - | 21 dBA | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() 9LG0824F4001 Sanyo Denki | 32 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | Varies Based on Temperature | Sanyo Denki America Inc. | Box | Active | Details | San Ace 80L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | 1.08 W | - | 0.045A | - | 25 mm | - | cURus, TUV | 24 VDC | 3300 RPM | - | - | 3300 RPM | Ball | Tubeaxial | 32.5 CFM (0.910m³/min) | 29 dBA | 12 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Tachometer | - | 80 mm | 80 mm |