- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Length - in | Length - mm | Life | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Width - in | Width - mm | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 12038VA-12N-EA-00 NMB Technologies Corp. | 30 |
| - | - | - | Plastic | Plastic | 183 CFM (5.2 m3/min) | - | DC | - | 40 | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | - | Details | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | 38 mm | - | Wire Leads | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Auto Restart | - | 120 mm | - | 120 mm | ||
![]() OD8032-12HBIP69K Orion Fans | 445 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 77 CFM (2.2 m3/min) | OD8032 | DC | - | 20 | - | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | - | Box | Active | 6000rpm | Details | - | 4.159997 oz | 12VDC | - | - | -4 ~ 149°F (-20 ~ 65°C) | OD8032-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.8 W | 7.8 W | 0.650A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 32 mm | 650mA | Wire Leads - 2 | CE, cURus, TUV, UR | 12 VDC | 6000 RPM | - | - | 6000 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 50 dBA | - | 0.730 in H2O (181.8 Pa) | Auto Restart, Polarity Protection | IP69K | 80 mm | - | 80 mm | ||
![]() OD9225-48HBIP69K Orion Fans | 116 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50 CFM (1.42 m3/min) | OD9225 | DC | - | 20 | - | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | - | Box | Active | 2900rpm | Details | - | 3.359997 oz | 48VDC | - | - | -4 ~ 149°F (-20 ~ 65°C) | OD9225-IP69K | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | 4.3 W | 4.3 W | 0.090A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 90mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | 2900 RPM | - | - | 2900 RPM | Ball | Tubeaxial | 50.0 CFM (1.40m³/min) | - | 32 dBA | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | IP69K | 92 mm | - | 92 mm | ||
![]() OD1225-48HBIP69K Orion Fans | 79 |
| - | Polybutylene Terephthalate (PBT) | 0.341 lb (154.67 g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 120 CFM (3.4 m3/min) | OD1225 | DC | - | 10 | - | - | 60000 Hour | 60000 Hrs @ 35°C | - | Orion Fans | - | Box | Active | 3100rpm | Details | - | 5.439996 oz | 48VDC | - | - | -4 ~ 149°F (-20 ~ 65°C) | OD1225-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 4.5 W | 4.5 W | 0.090A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 25 mm | 90mA | Wire Leads - 2 | CE, cURus, TUV, UR | 48 VDC | 3100 RPM | - | - | 3100 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | - | 42 dBA | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | IP69K | 120 mm | - | 120 mm | ||
![]() OD8032-24HBIP69K Orion Fans | 48 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 77 CFM (2.2 m3/min) | OD8032 | DC | - | 20 | - | - | 70000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | - | Box | Active | 6000rpm | Details | - | 4.159997 oz | 24VDC | - | - | -4 ~ 149°F (-20 ~ 65°C) | OD8032-IP69K | Square - 80mm L x 80mm H | 2 Wire Leads | Tubeaxial | 7.8 W | 7.8 W | 0.330A | IP69K - Dust Tight, Water Resistant, Waterproof | - | 32 mm | 330mA | Wire Leads - 2 | CE, cURus, TUV, UR | 24 VDC | 6000 RPM | - | - | 6000 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 50 dBA | - | 0.730 in H2O (181.8 Pa) | Auto Restart, Polarity Protection | IP69K | 80 mm | - | 80 mm | ||
![]() 9WPA0612P4G001 Sanyo Denki | 51 | - | - | Plastic | - | Plastic | Plastic | 53.7 CFM (1.52 m3/min) | 9WPA0612 | DC | 60 x 60 x 25mm | 80 | - | - | 70000 Hour | 40000 Hrs @ 60°C | 930mA | Sanyo Denki America Inc. | 56dB | Box | Active | 12000rpm | Details | San Ace 60W | 3.880136 oz | 12VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 60mm L x 60mm H | 4 Wire Leads | Tubeaxial | 11.16 W | 11.16 W | 0.930A | IP68 - Dust Tight, Waterproof | 12 V dc | 25 mm | 930mA | Wire Leads - 4 | - | 12 VDC | 12000 RPM | 60 mm x 60 mm x 25 mm | 1.44 in H2O | 12000 RPM | Ball | Tubeaxial | 53.7cfm | 11.16W | 56 dBA | 10.8 ~ 13.2VDC | 1.440 in H2O (358.7 Pa) | Pulse Sensor, Splash Proof, Dust Proof | IP68 | 60 mm | - | 60 mm | ||
![]() 9HVB0812P1G001 Sanyo Denki | 95 |
| - | Plastic | 0.508 lb (230.42 g) | Plastic | Plastic | 141 CFM (4 m3/min) | 9HVB0812 | DC | 80 x 80 x 38mm | 36 | - | - | 40000 Hour | 40000 Hrs @ 60°C | 4.8A | Sanyo Denki America Inc. | - | Box | Active | 18300rpm | Details | San Ace 80 | 8.113011 oz | 12VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9HVB Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 57.6 W | 57.6 W | 4.80A | - | 12 V dc | 38 mm | 4.8A | Wire Leads - 4 | - | 12 VDC | 18300 RPM | - | Static Pressure | 18300 RPM | Ball | Tubeaxial | 141.3cfm | 57.6W | 75 dBA | 10.8 ~ 12.6VDC | 6.420 in H2O (1599.2 Pa) | Tachometer, PWM | - | 80 mm | 80 mm | 80 mm | ||
![]() 9HV0924P4G0011 Sanyo Denki | 54 |
| - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | DC | - | 28 | - | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 24VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.64 W | 14.64 W | 0.610A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | 24 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118.0 CFM (3.30m³/min) | - | 56 dBA | 20.4 ~ 27.6VDC | 1.120 in H2O (279.0 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() 9HV0912P4G0011 Sanyo Denki | 80 |
| - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | DC | - | 28 | - | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 12VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.76 W | 14.76 W | 1.23A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | 12 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118.0 CFM (3.30m³/min) | - | 56 dBA | 10.2 ~ 13.8VDC | 1.120 in H2O (279.0 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() 9HV0924P4H0011 Sanyo Denki | 60 |
| - | Plastic | - | Plastic | Plastic | 97.1 CFM (2.7 m3/min) | - | DC | - | 28 | - | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 24VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 9.12 W | 9.12 W | 0.380A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | 24 VDC | 6050 RPM | - | Static Pressure | 6050 RPM | Ball | Tubeaxial | 97.1 CFM (2.72m³/min) | - | 52 dBA | 20.4 ~ 27.6VDC | 0.760 in H2O (189.3 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() MF40201V1-1D02A-A99 Sunon | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 8.5 CFM (0.24 m3/min) | - | DC | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | MagLev | 1.022945 oz | - | - | - | - | MF | - | - | Axial | - | 700 mW | - | - | - | 20 mm | - | Wire Leads - 2 | - | 12 VDC | 7000 RPM | - | - | - | Vapo | - | - | - | 27.4 dBA | - | - | Auto Restart | - | 40 mm | - | 40 mm | ||
![]() 06025SA-12K-EL-D0 NMB Technologies Corp. | In Stock | - | - | - | - | Plastic | Plastic | 14.5 CFM (0.41 m3/min) | - | DC | - | 80 | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | - | Details | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | - | 720 mW | - | 0.060A | - | - | 25 mm | - | Wire Leads | - | 12 VDC | - | - | - | 3000 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | - | 21.0dB | 6 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 06025SA-24K-AA-D0 NMB Technologies Corp. | 189 | - | - | Plastic | - | Plastic | Plastic | 14.5 CFM (0.41 m3/min) | - | DC | - | 80 | - | - | 40000 Hour | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | - | Details | - | 2.292808 oz | 24VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 2 Wire Leads | Tubeaxial | 700 mW | 720 mW | 0.030A | - | - | 25 mm | - | Wire Leads | - | 24 VDC | 3000 RPM | 60 mm x 60 mm | - | 3000 RPM | Ball | Tubeaxial | 14.5 CFM (0.406m³/min) | - | 17 dBA | 12 ~ 27.6VDC | 0.100 in H2O (24.9 Pa) | Auto Restart | - | 60 mm | - | 60 mm | ||
![]() 9HV0924P1G001 Sanyo Denki | 104 |
| - | Plastic | - | Plastic | Plastic | 180 CFM (5.1 m3/min) | - | DC | - | 28 | - | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | - | Box | Active | - | Details | San Ace 92 | 8.818490 oz | 24VDC | - | - | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 60 W | 60 W | 2.50A | - | - | 38 mm | - | Wire Leads - 4 | cURus, TUV | 24 VDC | 14900 RPM | - | - | 14900 RPM | Ball | Tubeaxial | 180.0 CFM (5.04m³/min) | - | 72 dBA | 20.4 ~ 27.6VDC | 4.420 in H2O (1100.0 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() 06025SA-12T-AL-D0 NMB Technologies Corp. | 42 |
| - | - | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | - | DC | - | 80 | - | - | - | 90000 Hrs @ 25°C | - | NMB Technologies Corporation | - | Bulk | Active | - | Details | - | 2.292808 oz | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 5.16 W | - | 0.430A | - | - | - | - | Wire Leads - 3 | - | - | - | - | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | - | 47.0dB | 7 ~ 13.2VDC | 0.630 in H2O (156.9 Pa) | Locked Rotor Sensor | - | - | - | 25.00mm | ||
![]() 9GV0312K3D011 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | DC | - | 126 | - | - | - | - | - | - | - | - | - | - | Details | San Ace 38 | 1.763698 oz | - | - | - | - | 9GV Type | - | - | Tubeaxial | - | - | - | - | - | 28 mm | - | - | - | - | - | 38 mm x 38 mm x 28 mm | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 38 mm | - | 38 mm | ||
![]() 9WL0624S4001 Sanyo Denki | 34 |
| - | - | - | Aluminum | Plastic | - | - | DC | - | 80 | - | - | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | Details | San Ace 60W | 4.232875 oz | 24VDC | - | - | - | 9WL Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | - | 25 mm | - | - | cURus, TUV | - | - | 60 mm x 60 mm x 25 mm | - | - | Ball | Tubeaxial | - | - | - | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 60 mm | - | 60 mm | ||
![]() 9GA0624G6D001 Sanyo Denki | 34 |
| - | - | - | Plastic | Plastic | - | - | DC | - | 100 | - | - | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 24VDC | - | - | - | 9GA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | 20 mm | - | - | cURus, TUV | - | - | 60 mm x 60 mm x 20 mm | - | - | Ball | Tubeaxial | - | - | - | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() OD172SAP-48HHTB01A Orion Fans | 45 |
| - | Aluminum | - | Aluminum | Polybutylene Terephthalate (PBT) | 300 CFM (8.5 m3/min) | - | DC | - | - | 6.7 in | 172 mm | 40000 Hour | 70000 Hrs @ 40°C | - | Orion Fans | - | Bulk | Active | - | Details | - | - | 48VDC | 5.9 in | 150 mm | -13 ~ 149°F (-25 ~ 65°C) | OD172S | Rectangular/Rounded - 172mm L x 150mm H | 3 Terminals | Axial | 49.4 W | - | 1.03A | - | - | 51 mm | - | Wire Leads | CE, cURus, TUV, UR | 48 VDC | 3900 RPM | - | 0.98 in H2O | 3850 RPM | Ball | Tubeaxial | 300.0 CFM (8.40m³/min) | - | 57 dBA | 40 ~ 52VDC | 0.950 in H2O (237.0 Pa) | Open Collector Tachometer | - | 172 mm | - | 150 mm | ||
![]() 9B1W2TP24P0H001 Sanyo Denki | 577 |
| - | - | - | Aluminum | Plastic | - | - | - | - | 2 | - | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | - | Box | Active | - | Details | San Ace 221W | 4.189 lbs | 24VDC | - | - | -13 ~ 158°F (-25 ~ 70°C) | 9B1W2TP type | Square - 270mm L x 270mm H | 4 Wire Leads | Centrifugal | 80.4 W | - | 3.35A | IP56 - Dust Protected, Water Resistant | - | 99 mm | - | - | cURus, TUV | - | - | 270 mm x 270 mm x 99 mm | - | 3050 RPM | Ball | Tubeaxial | 621.0 CFM (17.39m³/min) | - | 71.5dB(A) | 16 ~ 36VDC | 2.130 in H2O (530.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 270 mm | - | 270 mm |