- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9AD1201H1J Sanyo Denki | 29 |
| - | - | - | Plastic | Plastic | - | EC | - | 21 | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120AD | - | 100 ~ 240VAC | -4 ~ 167°F (-20 ~ 75°C) | 9AD Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 4.40W | - | 0.080A | - | - | 38 mm | - | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | - | - | 42.0dB(A) | 90 ~ 264VAC | - | Locked Rotor Protection, Speed Sensor (Tach) | - | 120 mm | 120 mm | ||
![]() 9RA0912S40011 Sanyo Denki | 80 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM (1.65 m3/min) | DC | - | 28 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.200A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 3850 RPM | - | 3850 RPM | Ball | Tubeaxial | 58.1 CFM (1.63m³/min) | - | 35 dBA | 7 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 9RA1248G4001 Sanyo Denki | 56 |
| - | Plastic | - | Plastic | Plastic | 130 CFM (3.68 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 7.2 W | 7.2 W | 0.150A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 48 VDC | 4500 RPM | 12 mmAq | 4500 RPM | Ball | Tubeaxial | 130.0 CFM (3.64m³/min) | - | 47 dBA | 36 ~ 55.2VDC | 0.480 in H2O (119.6 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0948P4G001 Sanyo Denki | 53 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 92 x 92 x 25mm | 28 | 60000 Hrs @ 60°C | 70mA | Sanyo Denki America Inc. | Bulk | Active | 4200rpm | Details | San Ace 92 | 4.585615 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 3.36 W | 3.36 W | 0.070A | - | 24 V dc | 25 mm | 70mA | Wire Leads | cURus, TUV | 48 VDC | 4200 RPM | - | 4200 RPM | - | Tubeaxial | 63.5 CFM (1.78m³/min) | 3.36W | 37 dBA | 43.2 ~ 52.8VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | ||
![]() 9RA0924S4001 Sanyo Denki | 155 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM (1.65 m3/min) | DC | - | 28 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | - | 2.4 W | 2.4 W | 0.100A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3850 RPM | - | 3850 RPM | Ball | Tubeaxial | 58.2 CFM (1.63m³/min) | - | 35 dBA | 14 ~ 27.6VDC | 0.250 in H2O (62.3 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 9RA0924S40011 Sanyo Denki | 28 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM (1.65 m3/min) | DC | - | 28 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Active | - | Details | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.100A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3850 RPM | - | 3850 RPM | Ball | Tubeaxial | 58.1 CFM (1.63m³/min) | - | 35 dBA | 14 ~ 27.6VDC | 0.250 in H2O (62.3 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 9RA0812M4001 Sanyo Denki | 107 |
| - | Plastic | - | Plastic | Plastic | 26.1 CFM (0.74 m3/min) | DC | - | 40 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 80 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 2650 RPM | - | 2650 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | - | 22 dBA | 7 ~ 13.8VDC | 0.090 in H2O (22.4 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9RA0824H4001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 32.5 CFM (0.92 m3/min) | DC | - | 40 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | - | Active | - | Details | San Ace 80 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3300 RPM | - | 3300 RPM | Ball | Tubeaxial | 32.5 CFM (0.910m³/min) | - | 27 dBA | 14 ~ 27.6VDC | 0.140 in H2O (34.9 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9RA0924H4001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 51.6 CFM (1.46 m3/min) | DC | - | 28 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3400 RPM | - | 3400 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | - | 31 dBA | 14 ~ 27.6VDC | 0.190 in H2O (47.3 Pa) | Tachometer | - | 92 mm | 92 mm | ||
![]() 9W2TM48P4G001 Sanyo Denki | 2215 |
| - | Plastic | - | Aluminum | Plastic | 71.7 CFM (2.03 m3/min) | DC | - | 20 | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 100W | 6.702053 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9W2TM Type | Round - 100mm Dia | 4 Wire Leads | Centrifugal | 16.8 W | 16.8 W | 0.350A | IP68 - Dust Tight, Waterproof | 48 V dc | 25 mm | - | Wire Leads - 4 | - | 48 VDC | 7400 RPM | 708 Pa | 7400 RPM | - | Motorized Impellers | 2.03m³/min | - | 65 dBA | 36 ~ 60VDC | 2.840 in H2O (708.0 Pa) | Tachometer, PWM | IP68 | 100 mm | 100 mm | ||
![]() 9RA1212H40011 Sanyo Denki | 90 |
| - | Plastic | - | Plastic | Plastic | 92.4 CFM (2.62 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 3200 RPM | 6.22 mmAq | 3200 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | - | 39 dBA | 7 ~ 13.8VDC | 0.245 in H2O (61.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0848G4001 Sanyo Denki | 78 |
| - | Plastic | - | Plastic | Plastic | 49.4 CFM (1.4 m3/min) | DC | - | 40 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 80 | 4.585615 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 3.36 W | 3.36 W | 0.070A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 48 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 49.4 CFM (1.38m³/min) | - | 37 dBA | 36 ~ 55.2VDC | 0.330 in H2O (82.2 Pa) | Tachometer | - | 80 mm | 80 mm | ||
![]() 9RA1224A40011 Sanyo Denki | 96 |
| - | Plastic | - | Plastic | Plastic | 101.1 CFM (2.86 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.84 W | 3.84 W | 0.160A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3500 RPM | 7.4 mmAq | 3500 RPM | Ball | Tubeaxial | 101.2 CFM (2.83m³/min) | - | 42 dBA | 14 ~ 27.6VDC | 0.293 in H2O (73.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA1224H40011 Sanyo Denki | 91 |
| - | Plastic | - | Plastic | Plastic | 92.4 CFM (2.62 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.12 W | 3.12 W | 0.130A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3200 RPM | 6.22 mmAq | 3200 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | - | 39 dBA | 14 ~ 27.6VDC | 0.245 in H2O (61.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA1212H4001 Sanyo Denki | 10 | - | - | Plastic | - | Plastic | Plastic | 92.4 CFM (2.62 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 120 | 7.407532 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | - | 3.12 W | 3.12 W | 0.260A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 3200 RPM | 6.22 mmAq | 3200 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | - | 39 dBA | 7 ~ 13.8VDC | 0.245 in H2O (61.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0624G40011 Sanyo Denki | 43 |
| - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | - | 80 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 5600 RPM | - | 5600 RPM | Ball | Tubeaxial | 28.2 CFM (0.790m³/min) | - | 36 dBA | 14 ~ 27.6VDC | 0.280 in H2O (69.7 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA1224A4001 Sanyo Denki | 49 |
| - | Plastic | - | Plastic | Plastic | 101.1 CFM (2.86 m3/min) | DC | - | 30 | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 120 | 7.407532 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 3.84 W | 3.84 W | 0.160A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 3500 RPM | 7.4 mmAq | 3500 RPM | Ball | Tubeaxial | 101.2 CFM (2.83m³/min) | - | 42 dBA | 14 ~ 27.6VDC | 0.293 in H2O (73.0 Pa) | Tachometer | - | 120 mm | 120 mm | ||
![]() 9RA0912G40011 Sanyo Denki | 66 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | - | 28 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.64 W | 2.64 W | 0.220A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 12 VDC | 4200 RPM | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | - | 37 dBA | 7 ~ 13.8VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | ||
![]() 9RA0624J40011 Sanyo Denki | 72 |
| - | Plastic | - | Plastic | Plastic | 38.8 CFM (1.1 m3/min) | DC | - | 80 | 60000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 4.32 W | 4.32 W | 0.180A | - | - | 25 mm | - | Wire Leads | cURus, TUV | 24 VDC | 7700 RPM | - | 7700 RPM | Ball | Tubeaxial | 38.8 CFM (1.09m³/min) | - | 41 dBA | 14 ~ 27.6VDC | 0.520 in H2O (129.5 Pa) | Tachometer | - | 60 mm | 60 mm | ||
![]() 9RA0924P4G001 Sanyo Denki | 30 | - | - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 92 x 92 x 25mm | 28 | 60000 Hrs @ 60°C | 130mA | Sanyo Denki America Inc. | - | Active | 4200rpm | Details | San Ace 92 | 4.585615 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 4 Wire Leads | - | 3.12 W | 3.12 W | 0.130A | - | 24 V dc | 25 mm | 130mA | Wire Leads | cURus, TUV | 24 VDC | 4200 RPM | - | 4200 RPM | - | Tubeaxial | 63.5 CFM (1.78m³/min) | 3.12W | 37 dBA | 21.6 ~ 26.4VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | - | 92 mm | 92 mm |