- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-A751BF-253-623 CUI Devices | 178 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 382.7 CFM (11 m3/min) | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 2 Wire Leads | Axial | 83.5 W | 83.5 W | 3.48A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 5300 RPM | 1.48 H2O | 5300 RPM | Ball | Tubeaxial | 382.7 CFM (10.72m³/min) | 62.3 dBA | 21.6 ~ 26.4VDC | 1.480 in H2O (368.7 Pa) | Auto Restart | - | 172 mm | 51.5 mm | - | 51.50mm | ||
![]() CFM-8025BG-180-546 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 82.79 CFM (2.3 m3/min) | DC | 100 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 13.2 W | 13.2 W | 1.10A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 8000 RPM | 1.09 H2O | 8000 RPM | Ball | Tubeaxial | 82.7 CFM (2.32m³/min) | 54.7 dBA | 10.8 ~ 13.2VDC | 1.090 in H2O (271.5 Pa) | Auto Restart | - | - | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-8025BG-190-572 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 93.14 CFM (2.6 m3/min) | DC | 100 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 18.24 W | 18.24 W | 1.52A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 9000 RPM | 1.38 H2O | 9000 RPM | Ball | Tubeaxial | 93.0 CFM (2.60m³/min) | 57.3 dBA | 10.8 ~ 13.2VDC | 1.380 in H2O (343.7 Pa) | Auto Restart | - | - | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-A238BF-165-635-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 213.8 CFM (6.1 m3/min) | DC | 40 | 120 mm L x 120 mm W x 38 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 33.36 W | 33.36 W | 2.78A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 6500 RPM | 1.43 H2O | 6500 RPM | Ball | Tubeaxial | 213.8 CFM (6.98m³/min) | 63.5 dBA | 10.8 ~ 13.2VDC | 1.430 in H2O (356.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38 mm | 120 mm | 120 mm | ||
![]() CFM-A225BF-153-577-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 169.5 CFM (4.8 m3/min) | DC | 60 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 22.44 W | 22.44 W | 1.87A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 5300 RPM | 0.82 H2O | 5300 RPM | Ball | Tubeaxial | 169.5 CFM (4.75m³/min) | 57.8 dBA | 10.8 ~ 13.2VDC | 0.820 in H2O (204.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A751BF-125-460-20 CUI Devices | 7 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 180.5 CFM (5.1 m3/min) | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 3 Wire Leads | Axial | 10.08 W | 10.08 W | 0.840A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 2500 RPM | 0.33 H2O | 2500 RPM | Ball | Tubeaxial | 180.5 CFM (5.11m³/min) | 46 dBA | 10.8 ~ 13.2VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | 172 mm | 51.5 mm | - | 51.50mm | ||
![]() CFM-A751BF-135-533-20 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 252.7 CFM (7.2 m3/min) | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 3 Wire Leads | Axial | 24.84 W | 24.84 W | 2.07A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 3500 RPM | 0.65 H2O | 3500 RPM | Ball | Tubeaxial | 252.9 CFM (7.08m³/min) | 53.3 dBA | 10.8 ~ 13.2VDC | 0.650 in H2O (161.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | 172 mm | 51.5 mm | - | 51.50mm | ||
![]() CFM-A238BF-270-651 CUI Devices | 130 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 230.2 CFM (6.5 m3/min) | DC | 40 | 120 mm L x 120 mm W x 38 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 60.96 W | 60.96 W | 2.54A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 7000 RPM | 1.65 H2O | 7000 RPM | Ball | Tubeaxial | 230.3 CFM (6.45m³/min) | 65.1 dBA | 21.6 ~ 26.4VDC | 1.650 in H2O (411.0 Pa) | Auto Restart | - | - | 38 mm | 120 mm | 120 mm | ||
![]() CFM-A225BF-263-615 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 201.4 CFM (5.7 m3/min) | DC | 60 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 29.76 W | 29.76 W | 1.24A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 6300 RPM | 1.16 H2O | 6300 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 61.5 dBA | 21.6 ~ 26.4VDC | 1.160 in H2O (288.9 Pa) | Auto Restart | - | - | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225BF-163-615-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 201.4 CFM (5.7 m3/min) | DC | 60 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 37.92 W | 37.92 W | 3.16A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 6300 RPM | 1.16 H2O | 6300 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 61.5 dBA | 10.8 ~ 13.2VDC | 1.160 in H2O (288.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-8025BG-190-572-20 CUI Devices | 231 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 93.14 CFM (2.6 m3/min) | DC | 100 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 18.24 W | 18.24 W | 1.52A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 9000 RPM | 1.38 H2O | 9000 RPM | Ball | Tubeaxial | 93.0 CFM (2.60m³/min) | 57.3 dBA | 10.8 ~ 13.2VDC | 1.380 in H2O (343.7 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-A225BF-253-577 CUI Devices | 111 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 169.5 CFM (4.8 m3/min) | DC | 60 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 19.44 W | 19.44 W | 1.08A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 5300 RPM | 0.82 H2O | 5300 RPM | Ball | Tubeaxial | 169.5 CFM (4.75m³/min) | 57.8 dBA | 21.6 ~ 26.4VDC | 0.820 in H2O (204.3 Pa) | Auto Restart | - | - | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A751BF-245-588 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 324.9 CFM (9.2 m3/min) | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 2 Wire Leads | Axial | 51.84 W | 51.84 W | 2.16A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 4500 RPM | 1.07 H2O | 4500 RPM | Ball | Tubeaxial | 324.9 CFM (9.10m³/min) | 58.8 dBA | 21.6 ~ 26.4VDC | 1.070 in H2O (266.5 Pa) | Auto Restart | - | 172 mm | 51.5 mm | - | 51.50mm | ||
![]() CFM-A238BF-165-635 CUI Devices | 76 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 213.8 CFM (6.1 m3/min) | DC | 40 | 120 mm L x 120 mm W x 38 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 33.36 W | 33.36 W | 2.78A | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | 6500 RPM | 1.43 H2O | 6500 RPM | Ball | Tubeaxial | 213.8 CFM (6.98m³/min) | 63.5 dBA | 10.8 ~ 13.2VDC | 1.430 in H2O (356.2 Pa) | Auto Restart | - | - | 38 mm | 120 mm | 120 mm | ||
![]() CFM-A751BF-225-460-20 CUI Devices | 166 |
| - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 180.5 CFM (5.1 m3/min) | DC | 20 | - | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 3 Wire Leads | Axial | 12 W | 12 W | 0.500A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 2500 RPM | 0.33 H2O | 2500 RPM | Ball | Tubeaxial | 180.5 CFM (5.11m³/min) | 46 dBA | 21.6 ~ 26.4VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, Speed Sensor (Tach) | - | 172 mm | 51.5 mm | - | 51.50mm | ||
![]() CFM-8025BG-290-572 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 93.14 CFM (2.6 m3/min) | DC | 100 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hour | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 18.24 W | 18.24 W | 0.760A | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | 9000 RPM | 1.38 H2O | 9000 RPM | Ball | Tubeaxial | 93.0 CFM (2.60m³/min) | 57.3 dBA | 21.6 ~ 26.4VDC | 1.380 in H2O (343.7 Pa) | Auto Restart | - | - | 25.4 mm | 80 mm | 80 mm | ||
![]() PFB0824GHEP0 Delta Electronics | 120 |
| - | Plastic | - | - | - | - | DC | 90 | 80 mm L x 80 mm W x 38 mm H | 70000 Hour | - | - | - | - | Details | Industrial | - | - | PFB | - | - | Axial | - | - | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | IP68 | - | 38 mm | 80 mm | 80 mm | ||
![]() QFR0624EHP0 Delta Electronics | 119 |
| - | Plastic | - | - | - | - | DC | 180 | 60 mm L x 60 mm W x 25 mm H | 70000 Hour | - | - | - | - | Details | Industrial | - | - | QFR | - | - | Axial | - | - | - | - | Wire Leads - 4 | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | IP68 | - | 25 mm | 60 mm | 60 mm | ||
![]() QFR0824UHP6 Delta Electronics | 140 |
| - | Plastic | - | - | - | 62.18 CFM (1.76 m3/min) | DC | 135 | 80 mm L x 80 mm W x 25 mm H | 70000 Hour | - | - | - | - | Details | Industrial | - | - | QFR | - | - | Axial | - | 6.48 W | - | - | Wire Leads - 4 | - | 24 VDC | 5300 RPM | - | - | Ball | - | - | - | - | - | - | IP68 | - | 25 mm | 80 mm | 80 mm | ||
![]() PFB1224SE-00P0 Delta Electronics | 46 |
| - | Plastic | - | - | - | - | DC | 36 | 120 mm L x 120 mm W x 38 mm H | 70000 Hour | - | - | - | - | Details | Industrial | - | - | PFB | - | - | Axial | - | - | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | Ball | - | - | - | - | - | - | IP68 | - | 38 mm | 120 mm | 120 mm |