- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Maximum Current | Mfr | Package | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-8020CF-235-346-20 CUI Devices | 98 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | - | DC | - | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | - | 2.16 W | 2.16 W | 0.090A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | 80 mm | 0.14 in H2O | 3500 RPM | Sleeve | Tubeaxial | 34.3 CFM (0.960m³/min) | - | 34 dBA | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025CF-050-351-20 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | - | DC | - | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 2.55 W | 2.55 W | 0.510A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 5000 RPM | - | 0.22 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 24.0 CFM (0.672m³/min) | - | 35.2 dBA | 4.5 ~ 5.5VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8015BF-220-213-20 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | - | DC | - | 60 | 80 mm L x 80 mm W x 15.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | - | 0.04 in H2O | 2000 RPM | Ball | Tubeaxial | 23.2 CFM (0.650m³/min) | - | 21.3 dBA | 21.6 ~ 26.4VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-7025B-150-443 CUI Devices | 136 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | - | DC | - | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | - | 0.34 in H2O | 5000 RPM | Ball | Tubeaxial | 42.7 CFM (1.20m³/min) | - | 41.9 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Polarity Protection | - | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-8020CF-145-401 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 44.14 CFM (1.25 m3/min) | - | DC | - | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 3.6 W | 3.6 W | 0.300A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4500 RPM | - | 0.24 in H2O | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 44.0 CFM (1.23m³/min) | - | 40.2 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6025BF-275-439-20 CUI Devices | 196 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35.92 CFM (1 m3/min) | - | DC | - | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 7.2 W | 7.2 W | 0.300A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 7500 RPM | - | 0.5 in H2O | 7500 RPM | Ball | Tubeaxial | 35.9 CFM (1.01m³/min) | - | 44 dBA | 21.6 ~ 26.4VDC | 0.500 in H2O (124.5 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-4020CF-035-114-20 CUI Devices | 642 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.38 CFM (0.12 m3/min) | - | DC | - | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hours | 40000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 3 Wire Leads | - | 450 mW | 450 mW | 0.090A | - | - | 20 mm | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 3500 RPM | 40 mm | 0.06 in H2O | 3500 RPM | Sleeve | Tubeaxial | 4.4 CFM (0.123m³/min) | - | 11.4 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6025CF-265-408-20 CUI Devices | 170 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 31.13 CFM (0.88 m3/min) | - | DC | - | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 5.52 W | 5.52 W | 0.230A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.37 in H2O | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 31.1 CFM (0.871m³/min) | - | 40.9 dBA | 21.6 ~ 26.4VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-8020BF-135-346-20 CUI Devices | 15 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | - | DC | - | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | - | 1.8 W | 1.8 W | 0.150A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | 80 mm | 0.14 in H2O | 3500 RPM | Ball | Tubeaxial | 34.3 CFM (0.960m³/min) | - | 34.7 dBA | 10.8 ~ 13.2VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-3510BF-160-188-20 CUI Devices | 23 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.93 CFM (0.11 m3/min) | - | DC | - | 200 | 35 mm L x 35 mm W x 10.3 mm H | 70000 Hours | 70000 Hrs @ 40°C | - | CUI Devices | Box | Active | - | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 3 Wire Leads | - | 720 mW | 720 mW | 0.060A | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 35 mm | 0.08 in H2O | 6000 RPM | Ball | Tubeaxial | 3.9 CFM (0.109m³/min) | - | 18.8 dBA | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 10.3 mm | 35 mm | 35 mm | ||
![]() 9HV0912P4G0011 Sanyo Denki | 80 |
| - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | DC | - | 28 | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.76 W | 14.76 W | 1.23A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | - | 12 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118.0 CFM (3.30m³/min) | - | 56 dBA | 10.2 ~ 13.8VDC | 1.120 in H2O (279.0 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() 9HV0924P4H0011 Sanyo Denki | 60 |
| - | Plastic | - | Plastic | Plastic | 97.1 CFM (2.7 m3/min) | - | DC | - | 28 | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 9.12 W | 9.12 W | 0.380A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | - | 24 VDC | 6050 RPM | - | Static Pressure | 6050 RPM | Ball | Tubeaxial | 97.1 CFM (2.72m³/min) | - | 52 dBA | 20.4 ~ 27.6VDC | 0.760 in H2O (189.3 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() 9HVB0812P1G001 Sanyo Denki | 95 |
| - | Plastic | 0.508 lb (230.42 g) | Plastic | Plastic | 141 CFM (4 m3/min) | 9HVB0812 | DC | 80 x 80 x 38mm | 36 | - | 40000 Hour | 40000 Hrs @ 60°C | 4.8A | Sanyo Denki America Inc. | Box | Active | 18300rpm | Details | San Ace 80 | 8.113011 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HVB Type | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 57.6 W | 57.6 W | 4.80A | - | 12 V dc | 38 mm | 4.8A | Wire Leads - 4 | - | - | 12 VDC | 18300 RPM | - | Static Pressure | 18300 RPM | Ball | Tubeaxial | 141.3cfm | 57.6W | 75 dBA | 10.8 ~ 12.6VDC | 6.420 in H2O (1599.2 Pa) | Tachometer, PWM | - | 80 mm | 80 mm | 80 mm | ||
![]() 9HV0924P4G0011 Sanyo Denki | 54 |
| - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | - | DC | - | 28 | - | 40000 Hour | 40000 Hrs @ 60°C | - | Sanyo Denki America Inc. | Bulk | Active | - | Details | San Ace 92 | 5.291094 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 14.64 W | 14.64 W | 0.610A | - | - | 25 mm | - | Wire Leads - 4 | cURus, TUV | - | 24 VDC | 7350 RPM | - | Static Pressure | 7350 RPM | Ball | Tubeaxial | 118.0 CFM (3.30m³/min) | - | 56 dBA | 20.4 ~ 27.6VDC | 1.120 in H2O (279.0 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 92 mm | ||
![]() 9B1W2TP24P0H001 Sanyo Denki | 577 |
| - | - | - | Aluminum | Plastic | - | - | - | - | 2 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 221W | 4.189 lbs | 24VDC | -13 ~ 158°F (-25 ~ 70°C) | 9B1W2TP type | Square - 270mm L x 270mm H | 4 Wire Leads | Centrifugal | 80.4 W | - | 3.35A | IP56 - Dust Protected, Water Resistant | - | 99 mm | - | - | cURus, TUV | - | - | - | 270 mm x 270 mm x 99 mm | - | 3050 RPM | Ball | Tubeaxial | 621.0 CFM (17.39m³/min) | - | 71.5dB(A) | 16 ~ 36VDC | 2.130 in H2O (530.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 270 mm | - | 270 mm | ||
![]() 9HV0924P1G001 Sanyo Denki | 104 |
| - | Plastic | - | Plastic | Plastic | 180 CFM (5.1 m3/min) | - | DC | - | 28 | - | - | Varies Based on Temperature | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 92 | 8.818490 oz | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9HV Type | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 60 W | 60 W | 2.50A | - | - | 38 mm | - | Wire Leads - 4 | cURus, TUV | - | 24 VDC | 14900 RPM | - | - | 14900 RPM | Ball | Tubeaxial | 180.0 CFM (5.04m³/min) | - | 72 dBA | 20.4 ~ 27.6VDC | 4.420 in H2O (1100.0 Pa) | Tachometer, PWM | - | 92 mm | - | 92 mm | ||
![]() 06025SA-12T-AL-D0 NMB Technologies Corp. | 42 |
| - | - | - | Plastic | Plastic | 37.7 CFM (1.07 m3/min) | - | DC | - | 80 | - | - | 90000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | Active | - | Details | - | 2.292808 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06025SA | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | 5.16 W | - | 0.430A | - | - | - | - | Wire Leads - 3 | - | - | - | - | - | - | 7500 RPM | Ball | Tubeaxial | 37.8 CFM (1.06m³/min) | - | 47.0dB | 7 ~ 13.2VDC | 0.630 in H2O (156.9 Pa) | Locked Rotor Sensor | - | - | - | 25.00mm | ||
![]() 9GV0312K3D011 Sanyo Denki | In Stock | - | - | - | - | - | - | - | - | DC | - | 126 | - | - | - | - | - | - | - | - | Details | San Ace 38 | 1.763698 oz | - | - | 9GV Type | - | - | Tubeaxial | - | - | - | - | - | 28 mm | - | - | - | - | - | - | 38 mm x 38 mm x 28 mm | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 38 mm | - | 38 mm | ||
![]() 9WL0624S4001 Sanyo Denki | 34 |
| - | - | - | Aluminum | Plastic | - | - | DC | - | 80 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60W | 4.232875 oz | 24VDC | - | 9WL Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | - | 25 mm | - | - | cURus, TUV | - | - | - | 60 mm x 60 mm x 25 mm | - | - | Ball | Tubeaxial | - | - | - | - | - | Tachometer, Splash Proof, Dust Proof | IP68 | 60 mm | - | 60 mm | ||
![]() 9GA0624G6D001 Sanyo Denki | 34 |
| - | - | - | Plastic | Plastic | - | - | DC | - | 100 | - | - | - | - | Sanyo Denki America Inc. | Box | Active | - | Details | San Ace 60 | 2.469177 oz | 24VDC | - | 9GA Type | Square - 60mm L x 60mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | - | 20 mm | - | - | cURus, TUV | - | - | - | 60 mm x 60 mm x 20 mm | - | - | Ball | Tubeaxial | - | - | - | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm |