- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-4020BF-295-342-20 CUI Devices | 156 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 3 Wire Leads | - | 2.88 W | 2.88 W | 0.120A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 9500 RPM | 40 mm | 0.41 in H2O | 9500 RPM | Ball | Tubeaxial | 11.9 CFM (0.333m³/min) | 34.2 dBA | 21.6 ~ 26.4VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-8015CF-120-213-20 CUI Devices | 302 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.23 CFM (0.66 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | - | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | 80 mm | 0.04 in H2O | 2000 RPM | Sleeve | Tubeaxial | 23.2 CFM (0.650m³/min) | 21.3 dBA | 10.8 ~ 13.2VDC | 0.040 in H2O (10.0 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 15.4 mm | 80 mm | 80 mm | ||
![]() MF25150V3-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | 1.3 CFM (0.04 m3/min) | DC | 350 | - | - | - | - | - | D02026910G-01 | - | Details | MagLev | 0.331575 oz | - | - | MF | - | - | Axial | - | 180 mW | - | - | 15 mm | Wire Leads | - | - | 5 VDC | 5300 RPM | - | 0.04 in H2O | - | Vapo | - | - | 4.5 dBA | - | - | - | - | 25 mm | - | 25 mm | ||
![]() PF75301B2-1B00U-A99 Sunon | In Stock | - | - | - | - | - | - | 13.8 CFM (0.39 m3/min) | DC | 150 | - | - | - | - | - | D07022490G-00 | - | Details | - | 3 oz | - | - | PF | - | - | Brushless Blower | - | 1.71 W | - | - | 30 mm | Wire Leads | - | - | 12 VDC | 3000 RPM | - | 0.43 in H2O | - | Ball | - | - | 38.6 DBA | - | - | - | - | 75 mm | - | 75 mm | ||
![]() PMD2408PKB4-A.(2).GN Sunon | In Stock | - | - | - | - | - | - | - | DC | 1 | - | - | - | - | - | - | - | Details | MagLev | - | - | - | PMD | - | - | Axial | - | - | - | - | 20 mm | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 80 mm | - | 80 mm | ||
![]() UF3A3-700B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 3.43 CFM (0.1 m3/min) | DC | - | - | - | - | - | - | - | - | Details | MagLev | 0.019753 oz | - | - | Mighty Mini | - | - | Brushless | - | 290 mW | - | - | 3 mm | Wire Leads | - | - | 3 VDC | 17000 RPM | - | - | - | Vapo | - | - | 21 dBA | - | - | Auto Restart, Tachometer | IP58 | 10 mm | - | 10 mm | ||
![]() UF3H3-500B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 16.3 CFM (0.46 m3/min) | DC | - | - | - | - | - | - | - | - | Details | MagLev | 0.044798 oz | - | - | Mighty Mini | - | - | Brushless | - | 100 mW | - | - | 3 mm | Wire Leads | - | - | 3 VDC | 13000 RPM | - | - | - | Vapo | - | - | 32 dBA | - | - | Auto Restart, Tachometer | IP58 | 17 mm | - | 17 mm | ||
![]() UF3C3-700B TC Sunon | In Stock | - | - | Thermoplastic (TP) | - | - | - | 5.95 CFM (0.17 m3/min) | DC | - | - | - | - | - | - | - | - | Details | MagLev | 0.024692 oz | - | - | Mighty Mini | - | - | Brushless | - | 300 mW | - | - | 3 mm | Wire Leads | - | - | 3 VDC | 16500 RPM | - | - | - | Vapo | - | - | 28.3 dBA | - | - | Auto Restart, Tachometer | IP58 | 12 mm | - | 12 mm | ||
![]() 9LG0912F4D001 Sanyo Denki | 30 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | - | 12VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 12 VDC | 2800 RPM | - | - | - | Ball | Tubeaxial | - | 29 dBA | - | - | Locked Rotor Sensor, Long Life | - | 92 mm | - | 92 mm | ||
![]() 9WL0912M4002 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92W | - | 12VDC | - | 9WL Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | IP68 - Dust Tight, Waterproof | 25 mm | - | cURus, TUV | - | 12 VDC | 2400 RPM | - | - | - | Ball | Tubeaxial | - | 24 dBA | - | - | Splash Proof, Dust Proof | IP68 | 92 mm | - | 92 mm | ||
![]() 109P0412P9H01 Sanyo Denki | 122 |
| - | Plastic | - | Plastic | Plastic | - | DC | 216 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 40 | - | 12VDC | - | 9P Type | Square - 40mm L x 40mm H | 4 Wire Leads | Tubeaxial | - | - | - | - | 10 mm | - | CSA, TUV, UR | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Tachometer, PWM | - | 40 mm | - | 40 mm | ||
![]() 9GA0912W4D011 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | - | DC | 60 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() 9LG1224A1D001 Sanyo Denki | 37 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 21 | - | - | 180000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | - | Active | Details | San Ace 120L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 120mm L x 120mm H | 3 Wire Leads | Tubeaxial | 8.88 W | - | 0.370A | - | 38 mm | - | cURus, TUV | - | 24 VDC | 3700 RPM | - | - | 3700 RPM | Ball | Tubeaxial | 137.8 CFM (3.85m³/min) | 48 dBA | 15 ~ 30VDC | 0.470 in H2O (117.1 Pa) | Locked Rotor Sensor, Long Life | - | 120 mm | - | 120 mm | ||
![]() 9LG0912S4D001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | 5.291094 oz | 12VDC | - | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 12 VDC | 3850 RPM | - | - | - | Ball | Tubeaxial | - | 37 dBA | - | - | Locked Rotor Sensor, Long Life | - | 92 mm | - | 92 mm | ||
![]() 9GA0912M4021 Sanyo Denki | 34 |
| - | Plastic | - | Plastic | Plastic | - | DC | 60 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92 | - | 12VDC | - | 9GA Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | Wire Leads | cURus, TUV | - | 12 VDC | 2400 RPM | - | - | - | Ball | Tubeaxial | - | 24 dBA | - | - | Locked Rotor Protection | - | 92 mm | - | 92 mm | ||
![]() 9WL1448L1001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | DC | 14 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 140W | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WL Type | Square - 140mm L x 140mm H | 3 Wire Leads | Tubeaxial | 5.3 W | 5.3 W | 0.110A | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | - | 48 VDC | 2300 RPM | - | - | 2300 RPM | Ball | Tubeaxial | 91.9 CFM (2.60m³/min) | 39 dBA | 40.8 ~ 55.2VDC | 0.320 in H2O (79.7 Pa) | Tachometer, Splash Proof, Dust Proof | IP68 | 140 mm | - | 140 mm | ||
![]() 9WL1448L1002 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | 91.9 CFM (2.6 m3/min) | DC | 14 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 140W | - | 48VDC | - | 9WL Type | Square - 140mm L x 140mm H | 2 Wire Leads | Tubeaxial | - | 5.3 W | - | IP68 - Dust Tight, Waterproof | 38 mm | Wire Leads | cURus, TUV | - | 48 VDC | 2300 RPM | - | - | - | Ball | Tubeaxial | - | 39 dBA | - | - | Splash Proof, Dust Proof | IP68 | 140 mm | - | 140 mm | ||
![]() 9LG0924F4001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 28 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92L | - | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9LG Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | 1.2 W | - | 0.050A | - | 25 mm | - | cURus, TUV | - | 24 VDC | 2800 RPM | - | - | 2800 RPM | Ball | Tubeaxial | 43.1 CFM (1.21m³/min) | 29 dBA | 20.4 ~ 27.6VDC | 0.130 in H2O (32.4 Pa) | Tachometer | - | 92 mm | - | 92 mm | ||
![]() 9WL0912M4001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | 37.1 CFM (1.05 m3/min) | DC | 28 | - | - | Varies Based on Temperature | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 92W | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9WL Type | Square - 92mm L x 92mm H | 3 Wire Leads | Tubeaxial | 960 mW | - | 0.080A | IP68 - Dust Tight, Waterproof | 25 mm | - | cURus, TUV | - | 12 VDC | 2400 RPM | - | - | 2400 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | 24 dBA | 10.2 ~ 13.8VDC | 0.097 in H2O (24.0 Pa) | Tachometer, Splash Proof, Dust Proof | IP68 | 92 mm | - | 92 mm | ||
![]() 9LG0824S4D001 Sanyo Denki | 34 |
| - | Aluminum | - | Aluminum | Plastic | - | DC | 40 | - | - | - | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 80L | - | 24VDC | - | 9LG Type | Square - 80mm L x 80mm H | 3 Wire Leads | Tubeaxial | - | - | - | - | 25 mm | - | cURus, TUV | - | 24 VDC | 4200 RPM | - | - | - | Ball | Tubeaxial | - | 35 dBA | - | - | Locked Rotor Sensor, Long Life | - | 80 mm | - | 80 mm |