- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | IP Rating | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8038-24MB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2011 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.100A | 4.3W | - | - | - | 100mA | - | cURus, TUV | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | - | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | - | - | - | - | 80.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12MB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.330A | 2.5W | - | - | - | 330mA | - | cURus, TUV | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | - | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | - | - | - | - | 80.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05LB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2011 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 600mW | - | 0.120A | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | - | - | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | - | - | Auto Restart | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12LB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2011 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.140A | 1.7W | - | - | - | 140mA | - | cURus, TUV | - | - | - | - | - | 2500 RPM | Ball | Tubeaxial | - | - | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | - | - | - | - | 80.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-12HB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.330A | 3.9W | - | - | - | 330mA | - | cURus, TUV | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | - | - | 40.0 dB | - | 0.230 in H2O (57.3 Pa) | - | - | - | - | 80.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-24LB Orion Fans | 49 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.080A | 3.4W | - | - | - | 80mA | - | cURus, TUV | - | - | - | - | - | 2500 RPM | Ball | Tubeaxial | - | - | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | - | - | - | - | 80.5mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-12HHB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.16W | - | - | 0.230A | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | 3400 RPM | Ball | Tubeaxial | - | - | 40.0 dB | - | 0.190 in H2O (47.3 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12HHB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2011 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | - | - | 0.120A | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | 5100 RPM | Ball | Tubeaxial | - | - | 39.0 dB | - | 0.170 in H2O (42.3 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05MB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | PBT | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 900mW | - | 0.180A | - | - | - | - | - | - | cURus, TUV | - | 5V | - | - | - | 3900 RPM | Ball | Tubeaxial | - | - | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9238-12MB-VXC Orion Fans | 49 |
| Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2011 | OD9238 VA | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.900A | 11W | - | - | - | 900mA | - | cURus, TUV | - | - | - | - | - | 4800 RPM | Ball | Tubeaxial | - | - | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | - | - | Auto Restart | - | 92.5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD9238-24MB-VXC Orion Fans | 40 |
| Datasheet | 22 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2011 | OD9238 VA | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.5A | 11W | - | - | - | 500mA | - | cURus, TUV | - | - | - | - | - | 4800 RPM | Ball | Tubeaxial | - | - | 55.0 dB | - | 0.590 in H2O (147.0 Pa) | - | - | Auto Restart | - | 92.5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1606KL-05W-B50-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.044lb 19.96g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | - | 2004 | 1606KL | Square - 40mm Lx40mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | - | 1.488W | 24V | 0.062A | 1.49W | - | 40mm | - | 62mA | - | CE, CSA, UL, VDE | 300mm | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | 500mW | 34.0 dB | 22V~25.2VDC | 0.252 in H2O (62.8 Pa) | DC FAN | 1.48W | - | - | 40mm | - | 15mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() AFB0412VHA-AF00 Delta Electronics | 603 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.031lb 14.06g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2014 | AFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 720mW | - | 0.060A | 720mW | - | 40mm | - | 60mA | - | CE, CSA, UL, VDE | - | - | - | - | - | 8000 RPM | Ball | Tubeaxial | - | - | 35.5 dB(A) | 7V~13.8VDC | 0.242 in H2O (60.3 Pa) | - | - | Speed Sensor (Tach) | - | 40mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB1224SHE-CR00 Delta Electronics | 597 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.728lb 330.22g | Plastic | Plastic | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | 158°C | 14°C | 14.9W | 14.88W | - | 0.620A | 14.9W | - | - | - | 620mA | - | CE, CSA, UL, VDE | - | - | 70000 hours | - | - | 4100 RPM | Ball | Tubeaxial | - | - | 55.5 dB(A) | 14V~28VDC | 0.694 in H2O (173.0 Pa) | - | - | Locked Rotor Sensor | - | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD1238-24MSS Orion Fans | 47 | - | Datasheet | 19 Weeks | Flanges | Axial | Plastic | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2011 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 158°C | 14°C | 4.8W | 4.8W | - | 0.230A | 4.8W | - | 38.5mm | - | 230mA | - | cURus, TUV | - | 24V | - | - | - | 2540 RPM | Sealed Sleeve | Tubeaxial | - | 4.8W | 47.0 dB | - | 0.230 in H2O (57.3 Pa) | - | - | - | - | 120mm | 120mm | 38.50mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 06015KA-12N-AA-00 NMB Technologies Corp. | 60 |
| - | - | - | - | - | - | - | Plastic | Plastic | 18.3 CFM (0.52 m3/min) | DC | 150 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 2406KL-04W-B50-L00 | Active | Details | NMB-MAT | 1.587328 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | - | - | 06015KA | Square - 60mm L x 60mm H | - | - | - | 2 Wire Leads | Axial | - | - | 1.9 W | - | - | 0.160A | - | - | 15 mm | - | - | - | - | - | 12 VDC | - | - | - | 4600 RPM | Ball | Tubeaxial | 18.4 CFM (0.515m³/min) | - | 34.0dB | 6 ~ 13.8VDC | 0.210 in H2O (52.3 Pa) | - | - | Auto Restart | - | 60 mm | - | 60 mm | - | - | - | - | - | ||
![]() OD9225-12HB Orion Fans | 35 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | - | -4~176°F -20°C~80°C | Box | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 120mW | 12V | 0.250A | - | - | 25mm | - | 290mA | - | cURus, TUV | - | 12V | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 3W | 35.0 dB | 7V~17VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | 92.5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD7015-12MB Orion Fans | 53 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.134lb 60.78g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | OD7015 | Square - 70mm Lx70mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.180A | 2.16W | - | - | - | 180mA | - | cURus, TUV | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | - | - | 37.0 dB | 10.8V~13.2VDC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0512HD Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.084lb 38.1g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2002 | AFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 1.2W | - | 0.100A | 1.2W | - | 50mm | unknown | 100mA | - | CE, CSA, UL, VDE | - | - | 70000 hours | - | - | 5600 RPM | Ball | Tubeaxial | - | - | 33.0 dB(A) | 7V~13.8VDC | 0.182 in H2O (45.3 Pa) | - | - | - | - | 50mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 11938MA-24P-GA-00 NMB Technologies Corp. | 43 | - | - | - | - | - | - | Aluminum | - | Aluminum | Plastic | 181 CFM (5.1 m3/min) | DC | 60 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | NMB-MAT | 14.109585 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 11938MA | Square - 119mm L x 119mm H | - | - | - | 2 Wire Leads | Tubeaxial | - | - | 22.4 W | 22.4 W | - | 0.930A | - | IP69K - Dust Tight, Water Resistant, Waterproof | 38 mm | - | - | Wire Leads - 2 | - | - | 24 VDC | - | 4700 RPM | 0.86 in H2O | 4700 RPM | Ball | Tubeaxial | 181.2 CFM (5.13m³/min) | - | 59.5 dBA | 15 ~ 27.6VDC | 0.860 in H2O (214.2 Pa) | - | - | Auto Restart, Polarity Protection | IP69K | 119 mm | - | 119 mm | - | - | - | - | - |