- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Input Current | Features | Input Power | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EF45101S1-1000U-999 Sunon | In Stock | - | - | - | - | - | - | 10.8 CFM (0.31 m3/min) | DC | 384 | - | - | - | - | D04166890G-00 | - | - | Details | - | - | - | - | EF | - | - | Brushless | - | 1.02 W | - | - | 10 mm | - | - | 12 VDC | 5700 RPM | - | - | - | Sleeve | - | - | 29.8 dBA | - | - | - | - | - | 45 mm | 45 mm | ||
![]() AFA0251B1-1B00U-H99 Sunon | In Stock | - | - | - | - | - | - | 18.4 CFM | DC | 64 | - | - | - | - | D10000730B-00 | - | - | Details | - | - | - | - | AF | - | - | DC Brushless Blower | - | 7.02 W | - | - | 25 mm | - | - | 13.5 VDC | 3800 RPM | - | - | - | Ball | - | - | 52.3 dBA | - | - | - | - | - | 100 mm | 100 mm | ||
![]() PF38281BX-1000U-A9H Sunon | 11 |
| - | - | - | - | - | 23.23 CFM (0.66 m3/min) | DC | 168 | - | - | Sunon Fans | Bulk | D03050460G-00 | Active | - | Details | - | - | 12VDC | - | PF | Square - 38mm L x 38mm H | 2 Wire Leads | Brushless | 6.84 W | 6.84 W | 0.580A | - | 28 mm | - | CCC, CE, cURus, TUV | 12 VDC | 20000 RPM | - | - | 20000 RPM | Ball | Tubeaxial | 23.0 CFM (0.644m³/min) | 57 dBA | - | 2.260 in H2O (562.9 Pa) | - | Auto Restart | - | 38 mm | 38 mm | ||
![]() VF60384BX-1000U-A9H Sunon | In Stock | - | - | - | - | - | - | 67.8 CFM (1.92 m3/min) | DC | 48 | - | - | - | - | D06099070G-00 | - | - | Details | - | - | - | - | VF | - | - | Brushless | - | 22.08 W | - | - | 38 mm | - | - | 48 VDC | 22800 RPM | - | - | - | Ball | - | - | 64.1 dBA | - | - | - | - | - | 60 mm | 60 mm | ||
![]() PF40281B3-1000U-A9H Sunon | 2148 |
| - | - | - | - | - | 15.4 CFM (0.44 m3/min) | DC | 150 | - | - | Sunon Fans | Bulk | D04165340G-00 | Active | - | Details | - | - | 12VDC | - | PF | Square - 40mm L x 40mm H | 2 Wire Leads | Brushless | 1.74 W | 1.74 W | 0.145A | - | 28 mm | - | CCC, CE, cURus, TUV | 12 VDC | 11000 RPM | - | - | 11000 RPM | Ball | Tubeaxial | 15.4 CFM (0.431m³/min) | 43.9 dBA | - | 0.780 in H2O (194.3 Pa) | - | Auto Restart | - | 40 mm | 40 mm | ||
![]() VF38561BX-1000U-A9T Sunon | In Stock | - | - | - | - | - | - | 31.2 CFM (0.88 m3/min) | DC | 90 | - | - | - | - | D03047180G-00 | - | - | Details | - | - | - | - | VF | - | - | Brushless | - | 14.4 W | - | - | 56 mm | - | - | 12 VDC | 29300 RPM | - | - | - | Ball | - | - | 61.6 dBA | - | - | - | - | - | 38 mm | 38 mm | ||
![]() PF38281B3-1000U-A9H Sunon | 44 |
| - | - | - | - | - | 14.9 CFM (0.42 m3/min) | DC | 168 | - | - | Sunon Fans | Bulk | D03050100G-00 | Active | - | Details | - | - | 12VDC | - | PF | Square - 38mm L x 38mm H | 2 Wire Leads | Brushless | 2.16 W | 2.16 W | 0.180A | - | 28 mm | - | CCC, CE, cURus, TUV | 12 VDC | 13000 RPM | - | - | 13000 RPM | Ball | Tubeaxial | 14.9 CFM (0.417m³/min) | 47.3 dBA | - | 1.030 in H2O (256.6 Pa) | - | Auto Restart | - | 38 mm | 38 mm | ||
![]() AFA0251B1-1B00U-S99 Sunon | In Stock | - | - | - | - | - | - | 18.4 CFM | DC | 64 | - | - | - | - | D10000700B-00 | - | - | Details | - | - | - | - | AF | - | - | DC Brushless Blower | - | 7.02 W | - | - | 25 mm | - | - | 13.5 VDC | 3800 RPM | - | - | - | Ball | - | - | 52.3 dBA | - | - | - | - | - | 100 mm | 100 mm | ||
![]() MF60151VX-1B00U-A99 Sunon | In Stock | - | - | - | - | - | - | 6.2 CFM | DC | 200 | - | - | - | - | D06091220G-00 | - | - | Details | - | - | - | - | MF | - | - | DC Brushless Blower | - | 1.56 W | - | - | 15 mm | - | - | 12 VDC | 4500 RPM | - | - | - | Vapo | - | - | 37.7 dBA | - | - | - | - | - | 60 mm | 60 mm | ||
![]() VF60384B1-1000U-A9H Sunon | In Stock | - | - | - | - | - | - | 54.1 CFM (1.53 m3/min) | DC | 48 | - | - | - | - | D06099180G-00 | - | - | Details | - | - | - | - | VF | - | - | Brushless | - | 12.72 W | - | - | 38 mm | - | - | 48 VDC | 18300 RPM | - | - | - | Ball | - | - | 60.9 dBA | - | - | - | - | - | 60 mm | 60 mm | ||
![]() PF38281B2-1000U-A9H Sunon | 11 |
| - | - | - | - | - | 16.9 CFM (0.48 m3/min) | DC | 168 | - | - | Sunon Fans | Bulk | D03049920G-00 | Active | - | Details | - | - | 12VDC | - | PF | Square - 38mm L x 38mm H | 2 Wire Leads | Brushless | 3.18 W | 3.18 W | 0.265A | - | 28 mm | - | CCC, CE, cURus, TUV | 12 VDC | 15000 RPM | - | - | 15000 RPM | Ball | Tubeaxial | 16.9 CFM (0.473m³/min) | 51 dBA | - | 1.300 in H2O (323.6 Pa) | - | Auto Restart | - | 38 mm | 38 mm | ||
![]() PSAD2A238BLA755 Aavid | In Stock | - | - | Plastic | - | - | - | 156.9 CFM (4.4 m3/min) | DC | 2000 | - | - | - | - | 1238-31 622984 | - | - | Details | Superior | - | - | - | PS | - | - | Axial | - | 8.4 W | - | - | 38 mm | Wire Leads | - | 24 VDC | 3500 RPM | 0.61 in H2O | - | - | Ball | - | - | 51 dBA | - | - | - | - | - | 120 mm | 120 mm | ||
![]() PEAD2A238BHMF02 Aavid | In Stock | - | - | Plastic | - | - | - | 7.68 CFM (0.22 m3/min) | DC | 40 | - | - | - | - | 1238-YHHB-01 622862 | - | 6 500 | Details | Excellence | 1 lb | - | - | PE | - | - | Axial | - | 50.4 W | - | - | 38 mm | Wire Leads | - | 24 VDC | 6500 RPM | 1.89 in H2O | 2.63AMP | - | Ball | - | - | 68.5 dBA | - | - | 2.10AMP | Restart Protection, FG Signal | 50.40Watt | 120 mm | 120 mm | ||
![]() AUB0912HJ-00 Delta Electronics | 473 |
| - | Plastic | - | - | - | 69.02 CFM (1.955 m3/min) | DC | 72 | 50000 Hours | - | - | - | - | - | - | Details | Consumer | 3.492122 oz | - | - | AUB | - | - | Tubeaxial | - | 4.2 W | - | - | 25 mm | Wire Leads - 4 | - | 12 VDC | 4600 RPM | 0.407 in H2O | - | - | Sleeve | - | - | 45 dBA | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() BUB0712HD-SM Delta Electronics | 293 |
| - | Plastic | - | - | - | 10.21 CFM (0.289 m3/min) | DC | 100 | 50000 Hours | - | - | - | - | - | - | Details | Consumer | 2.116438 oz | - | - | BUB | - | - | Tubeaxial | - | 3.12 W | - | - | 20 mm | Wire Leads - 4 | - | 12 VDC | 3800 RPM | 0.831 in H2O | - | - | Sleeve | - | - | 41.5 dBA | - | - | - | Locked Rotor Sensor | - | 73 mm | 75 mm | ||
![]() EUB0912HF-03P1 Delta Electronics | 629 |
| - | Plastic | - | Plastic | Plastic | 47 CFM (1.33 m3/min) | DC | 72 | 30000 Hours | 30000 Hrs @ 40°C | Delta Electronics | Box | - | Active | - | Details | Consumer | 4.197601 oz | 12VDC | - | EFB | Square - 92mm L x 92mm H | 4 Wire Leads | Tubeaxial | 1.44 W | 1.44 W | 0.120A | IP51 - Dust Protected | 32 mm | Wire Leads - 4 | CE, cURus, TUV | 12 VDC | 3350 RPM | 0.227 in H2O | - | 3350 RPM | Superflo | Tubeaxial | 47.0 CFM (1.32m³/min) | 33.5 dBA | 10.8 ~ 13.2VDC | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() BUB0612HJ-00 Delta Electronics | 153 |
| - | Plastic | - | - | - | 11.38 CFM (0.322 m3/min) | DC | 126 | 50000 Hours | - | - | - | - | - | - | Details | Consumer | 1.516780 oz | - | - | BUB | - | - | Tubeaxial | - | 5.28 W | - | - | 23 mm | Wire Leads - 3 | - | 12 VDC | 6000 RPM | 1.464 in H2O | - | - | Sleeve | - | - | 43 dBA | - | - | - | Locked Rotor Sensor | - | 60 mm | 59.9 mm | ||
![]() AUB0712HH-C Delta Electronics | 422 |
| - | Plastic | - | - | - | 36.6 CFM (1.04 m3/min) | DC | 108 | 50000 Hours | - | - | - | - | - | - | Details | Consumer | 2.116438 oz | - | - | AUB | - | - | Tubeaxial | - | 3 W | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | 4500 RPM | 0.288 in H2O | - | - | Sleeve | - | - | 40.5 dBA | - | - | - | Locked Rotor Sensor | - | 70 mm | 70 mm | ||
![]() KSB1212ME-03P1 Delta Electronics | 454 | - | - | Plastic | - | Plastic | Plastic | 44.91 CFM (1.272 m3/min) | DC | 20 | 30000 Hours | 30000 Hrs @ 40°C | Delta Electronics | Box | - | Active | - | Details | Consumer | 6.102395 oz | 12VDC | - | KSB | - | 4 Wire Leads | Tubeaxial | 2.28 W | 2.28 W | 0.190A | IP51 - Dust Protected | 43.2 mm | Wire Leads - 4 | CE, cURus, TUV | 12 VDC | 1800 RPM | 0.3 in H2O | - | 1800 RPM | Superflo | Blower | - | 36.2 dBA | 10.8 ~ 13.2VDC | 0.300 in H2O (74.7 Pa) | - | Locked Rotor Sensor | - | - | - | ||
![]() R150H4-051-D0760 NMB Technologies Corp. | 2730 |
| - | Aluminum | - | - | - | 364 CFM (10.3 m3/min) | DC | 10 | 70000 Hour | - | NMB Technologies Corporation | Bulk | - | Active | - | Details | - | - | - | - | R150 | - | - | Tubeaxial | - | 48 W | - | - | 172 mm | Wire Leads - 4 | - | 48 VDC | 5000 RPM | 2.2 inH2O | - | - | Ball | - | - | 66 dBA | - | - | - | Locked Rotor Protection, Tachometer, PWM | - | 51 mm | 150 mm |