- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Height - mm | Length - mm | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Width - mm | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-8015BF-130-301 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | - | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 3.12 W | 3.12 W | 0.260A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | Ball | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | - | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-7025B-150-443-20 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | - | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | - | 0.34 in H2O | 5000 RPM | Ball | Tubeaxial | 43.0 CFM (1.20m³/min) | 41.9 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-7025C-140-394 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.5 CFM (0.98 m3/min) | - | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | - | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70C | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | - | 0.22 in H2O | 4000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.5 CFM (0.966m³/min) | 37.1 dBA | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | - | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-3510BF-190-277 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.9 CFM (0.17 m3/min) | - | DC | 200 | 35 mm L x 35 mm W x 10.3 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 2 Wire Leads | Axial | 1.32 W | 1.32 W | 0.110A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 9000 RPM | 35 mm | 0.17 in H2O | 9000 RPM | Ball | Tubeaxial | 5.9 CFM (0.165m³/min) | 27.7 dBA | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Tachometer Signal | - | 10.3 mm | 35 mm | 35 mm | ||
![]() CFM-5015CF-130-224-20 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 7.78 CFM (0.22 m3/min) | - | DC | 100 | 50 mm L x 50 mm W x 15.5 mm H | - | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-50CF | Square - 50mm L x 50mm H | 3 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.05 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 7.8 CFM (0.218m³/min) | 22.4 dBA | 10.8 ~ 13.2VDC | 0.050 in H2O (12.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 15.5 mm | 50 mm | 50 mm | ||
![]() CFM-4020BF-275-306 CUI Devices | 296 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | - | DC | 100 | 40 mm L x 40 mm W x 20 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | 20 mm | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 7500 RPM | - | 0.25 in H2O | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6 dBA | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Polarity Protection | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6025BF-235-274-20 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | - | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.11 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-3510CF-170-222 CUI Devices | 46 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.59 CFM (0.13 m3/min) | - | DC | 200 | 35 mm L x 35 mm W x 10.3 mm H | - | - | 40000 Hours | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-35CF | Square - 35mm L x 35mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 7000 RPM | - | 0.1 in H2O | 7000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.6 CFM (0.129m³/min) | 22.3 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Tachometer Signal | - | 10.3 mm | 35 mm | 35 mm | ||
![]() CFM-7025B-230-332-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 25.87 CFM (0.73 m3/min) | - | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 0.12 in H2O | 3000 RPM | Ball | Tubeaxial | 25.9 CFM (0.725m³/min) | 30.8 dBA | 21.6 ~ 26.4VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-8025BG-270-517-20 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 72.44 CFM (2.1 m3/min) | - | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 13.44 W | 13.44 W | 0.560A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 7000 RPM | - | 0.84 in H2O | 7000 RPM | Ball | Tubeaxial | 72.4 CFM (2.03m³/min) | 51.8 dBA | 21.6 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-6015CF-225-204 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.01 CFM (0.31 m3/min) | - | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | - | - | 70000 Hours | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | - | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.040A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | - | 0.05 in H2O | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.0 CFM (0.308m³/min) | 20.5 dBA | 21.6 ~ 26.4VDC | 0.050 in H2O (12.4 Pa) | Auto Restart, Polarity Protection | - | 15.5 mm | 60 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | Glass Filled Polyester | - | - | - | 26.2 CFM (0.74 m3/min) | - | DC | 1 | - | - | - | - | - | - | - | AG06024HB257103 | - | - | Details | - | 2.186986 oz | - | - | - | AG 60x25 | - | - | Axial | - | 2.88 W | - | - | 25 mm | - | Wire Leads - 2 | - | - | 24 VDC | 5000 RPM | - | 7.569 mm H2O | - | Ball | - | - | 38.4 dBA | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 2406VL-04W-B29-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.121 lb (54.88 g) | Plastic | Plastic | 11 CFM (0.31 m3/min) | 06015VA | DC | 150 | - | - | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 06015VA-12K-AL-00 | Last Time Buy | - | Details | NMB-MAT | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 2406VL | Square - 60mm L x 60mm H | 3 Wire Leads | - | - | - | - | - | 15 mm | - | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | 6 ~ 13.8VDC | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 12038VA-12N-EA-00 NMB Technologies Corp. | 30 |
| - | - | - | Plastic | Plastic | 183 CFM (5.2 m3/min) | - | DC | 40 | - | - | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | - | Details | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | Wire Leads | - | - | 12 VDC | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | - | 120 mm | - | 120 mm | ||
![]() PFB0412EN-E Delta Electronics | 30 |
| - | Plastic | - | Plastic | Plastic | 38 CFM (1.076 m3/min) | - | DC | 288 | 40 mm L x 28 mm W x 40 mm H | 40 mm | 40 mm | 70000 Hour | 70000 Hrs @ 40°C | Delta Electronics | Box | - | Active | - | Details | - | - | 12VDC | 28 mm | 14 ~ 176°F (-10 ~ 80°C) | E-Series, PFB | Square - 40mm L x 40mm H | 4 Wire Leads | Tubeaxial | 31.2 W | 31.2 W | 2.60A | - | 28 mm | - | Wire Leads - 4 | CE, cURus, TUV | 330 mm | 12 VDC | 32500 RPM | - | - | 32500 RPM | Ball | Tubeaxial | 38.0 CFM (1.06m³/min) | 70.5 dBA | 10.8 ~ 13.2VDC | 7.430 in H2O (1850.7 Pa) | Tachometer, PWM | - | 40 mm | 40 mm | 28 mm | ||
![]() GFB0912ES-E Delta Electronics | 45 | - | - | Plastic | - | Plastic | Plastic | 165.44 CFM (4.685 m3/min) | - | DC | 32 | 92 mm L x 56 mm W x 92 mm H | 92 mm | 92 mm | 70000 Hour | 70000 Hrs @ 40°C | Delta Electronics | Box | - | Active | - | Details | - | - | 12VDC | 56 mm | 14 ~ 158°F (-10 ~ 70°C) | E-Series, GFB | Square - 92mm L x 92mm H | 4 Wire Leads per Fan | 3-Phase Brushless | 47.4 W | 47.4 W | 3.95A | - | 92 mm | - | Wire Leads - 5 per fan | CE, cURus, TUV | 330 mm | 12 VDC | 11400 RPM | - | - | 11200 Front, 11400 Rear | Ball | Tubeaxial (Dual) | 165.3 CFM (4.63m³/min) | 78.5 dBA | 10.8 ~ 13.2VDC | 4.670 in H2O (1163.2 Pa) | Tachometer, PWM | - | 92 mm | 92 mm | 56 mm | ||
![]() GFB0412ES-E Delta Electronics | 32 | - | - | Plastic | - | Plastic | Plastic | 33.9 CFM (0.960 m3/min) | - | DC | 80 | 40 mm L x 56 mm W x 40 mm H | 40 mm | 40 mm | 30000 Hour | 30000 Hrs @ 55°C | Delta Electronics | Box | - | Active | - | Details | - | - | 12VDC | 56 mm | 14 ~ 158°F (-10 ~ 70°C) | E-Series, GFB | Square - 40mm L x 40mm H | 4 Wire Leads per Fan | 3-Phase Brushless | 39 W | 39 W | 3.25A | - | 56 mm | - | Wire Leads - 4 per fan | cURus, TUV | 330 mm | 12 VDC | 29500 RPM | - | - | 29500 Front, 26500 Rear | Ball | Tubeaxial (Dual) | 33.9 CFM (0.949m³/min) | 73 dBA | 10.8 ~ 13.2VDC | 6.440 in H2O (1604.1 Pa) | Tachometer, PWM | - | 40 mm | 40 mm | 40 mm | ||
![]() GFB0612ES-E Delta Electronics | 34 |
| - | Plastic | - | Plastic | Plastic | 76.51 CFM (2.170 m3/min) | - | DC | 60 | 60 mm L x 56 mm W x 60 mm H | 60 mm | 60 mm | 30000 Hour | 30000 Hrs @ 55°C | Delta Electronics | Box | - | Active | - | Details | - | - | 12VDC | 56 mm | 14 ~ 158°F (-10 ~ 70°C) | E-Series, GFB | Square - 60mm L x 60mm H | 4 Wire Leads per Fan | 3-Phase Brushless | 49.8 W | 49.8 W | 4.15A | - | 60 mm | - | Wire Leads - 4 per fan | CE, cURus, TUV | 330 mm | 12 VDC | 24300 RPM | - | - | 22300 Front, 24500 Rear | Ball | Tubeaxial (Dual) | 76.5 CFM (2.14m³/min) | 82 dBA | 10.8 ~ 13.2VDC | 9.730 in H2O (2423.6 Pa) | Tachometer, PWM | - | 60 mm | 60 mm | 56 mm | ||
![]() PFB0812EE-E Delta Electronics | 37 |
| - | Plastic | - | Plastic | Plastic | 129.56 CFM (3.64 m3/min) | - | DC | 90 | 80 mm L x 80 mm W x 38 mm H | 38 mm | 80 mm | 70000 Hour | 70000 Hrs @ 40°C | Delta Electronics | Box | - | Active | - | Details | - | - | 12VDC | 80 mm | 14 ~ 158°F (-10 ~ 70°C) | E-Series, PFB | Square - 80mm L x 80mm H | 4 Wire Leads | Tubeaxial | 48 W | 48 W | 4.00A | - | 38 mm | - | Wire Leads - 4 | CE, cURus, TUV | - | 12 VDC | 16800 RPM | - | 6.01 in H2O | 16800 RPM | Ball | Tubeaxial | 129.6 CFM (3.63m³/min) | 73 dBA | 10.8 ~ 13.2VDC | 6.010 in H2O (1497.0 Pa) | Tachometer, PWM | - | 80 mm | 80 mm | 80 mm | ||
![]() OD1225-12HBIP69K Orion Fans | 22 | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 120 CFM (3.4 m3/min) | OD1225 | DC | 10 | - | - | - | 60000 Hour | 60000 Hrs @ 35°C | Orion Fans | Box | - | Active | 3100rpm | Details | - | 5.439996 oz | 12VDC | - | -4 ~ 149°F (-20 ~ 65°C) | OD1225-IP69K | Square - 120mm L x 120mm H | 2 Wire Leads | Tubeaxial | 5.4 W | 5.4 W | 0.450A | IP69K - Dust Tight, Water Resistant, Waterproof | 25 mm | 450mA | Wire Leads - 2 | CE, cURus, TUV, UR | - | 12 VDC | 3100 RPM | - | - | 3100 RPM | Ball | Tubeaxial | 120.0 CFM (3.36m³/min) | 42 dBA | - | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection | IP69K | 120 mm | - | 120 mm |