- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Material - Frame | Material - Blade | Airflow | Degree of protection (IP) | Degree of protection (NEMA) | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Approval Agency | Output Voltage | Output Type | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Coating, Housing Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Input Voltage | Bearings | IP Rating | Mating Connector | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | 100000 Hrs @ 25°C | - | - | PEI-Genesis | - | Bulk | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | * | Square - 92mm L x 92mm H | - | - | 2 Wire Leads | - | - | - | - | 13.8 W | - | 1.15A | - | - | - | - | - | - | - | - | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 56.5dB | 7 ~ 13.8VDC | 0.750 in H2O (186.8 Pa) | - | - | - | Auto Restart | - | - | - | - | - | - | - | - | 38.00mm | - | ||
![]() 9BAM24GA2 Sanyo | In Stock | - | - | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | Box | Active | - | - | - | - | - | ARCOL, HS | 2.567 L x 1.870 W (65.20mm x 47.50mm) | ±5% | - | - | ±100ppm/°C | - | 3 Ohms | Wirewound | 100W | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | Aluminum | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | - | - | 0.949 (24.10mm) | - | - | - | ||
![]() PF38281B1-1000U-F9H Sunon | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | Bulk | Active | - | - | 12VDC | - | - | PF | Square - 38mm L x 38mm H | - | - | 3 Wire Leads | - | - | - | - | 3.78 W | - | 0.315A | - | - | CCC, CE, cURus, TUV | - | - | - | - | - | - | - | 16000 RPM | Ball | Tubeaxial | 18.1 CFM (0.507m³/min) | 51.8dB(A) | - | 1.540 in H2O (383.6 Pa) | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | - | - | 28.00mm | - | ||
![]() 7F.80.8.230.3100 Finder | In Stock | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | IP54 | 12 | - | - | - | - | - | - | - | - | - | - | AC | - | pushPIN™ | - | - | Active | - | - | Top Mount | - | - | - | - | - | - | 71.2 | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | -- | 209 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 109R0612P4J17 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0812H738 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9LG0912F4003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0612P1G26 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0624P1G051 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | - | - | 3 Wire Leads | - | - | - | - | 27.1 W | - | 1.13A | - | - | - | - | - | - | - | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | - | - | 38.00mm | - | ||
![]() 109X9212PT0M036 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9SG1248P1G07 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3K04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0924VHD-R00 Delta Groups | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | 66.11 CFM | - | - | - | Danaher Controls | HS351024634BF | - | Hollowshaft | - | - | Compliant | Hollow | - | - | -40 to 100 Degrees C | - | - | - | - | 13 in Cable with 10 Pin Connector | - | - | - | - | - | 3.84 W | - | - | - | - | 5~26 VDC | Differential | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | Included | - | 92 mm | - | 92 mm | 20 mm | - | ||
![]() PFB1212UHE-F00 Delta Groups | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | 252.85 CFM | - | - | - | ABB | ACH580-BCR-09A0-6+B058+K454+L512 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 48 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | - | 120 mm | 38 mm | Lead Free | ||
![]() 9G1212G101 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9CRD0412P5G05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109X6512A1D146 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB0924VH Delta Groups | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | 81.97 CFM | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | 7.44 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 mm | - | 92 mm | 25.4 mm | - | ||
![]() 9CRA0312K403 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |