- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AUC0512DB-AF00 Delta Electronics | 42 | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.044lb 19.96g | Plastic | - | - | - | - | 30000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2007 | - | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 2.16W | 0.180A | 2.16W | - | - | 180mA | - | CE, CSA, UL, VDE | - | 30000 hours | - | - | 7400 RPM | Superflo | Tubeaxial | - | - | 38.5 dB(A) | 10.8V~13.2VDC | 0.299 in H2O (74.5 Pa) | - | PWM Control, Speed Sensor (Tach) | 50mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4715KL-05W-B30-E00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.573lb 259.91g | Plastic | - | - | - | - | 50000 Hrs @ 25°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2008 | 11938KA | Square - 119mm Lx119mm H | yes | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.310A | 7.44W | - | - | 310mA | - | CE, CSA, UL, VDE | - | - | - | - | 2950 RPM | Ball | Tubeaxial | - | 7.44W | 42.5 dB | 10V~27.6VDC | 0.270 in H2O (67.3 Pa) | DC FAN | - | - | 119mm | 38.4mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 09533GA-12L-AL-00 NMB Technologies Corp. | 47 |
| - | - | - | - | - | Plastic | - | - | - | 24.7 CFM (0.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B043-00L-00 | Active | Details | NMB-MAT | 7.407532 oz | 12VDC | - | - | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | - | 3 Wire Leads | - | - | - | 7.68 W | 7.68 W | 0.640A | - | - | 95 mm | - | Wire Leads - 3 | - | 12 VDC | - | 3200 RPM | 0.9 in H2O | 3200 RPM | Ball | Blower | 24.7 CFM (0.692m³/min) | - | 51.5 DBA | 6 ~ 13.8VDC | 0.900 in H2O (224.2 Pa) | - | Locked Rotor Sensor | 95 mm | - | 33 mm | - | - | - | - | - | ||
![]() 09225VA-12N-EA-00 NMB Technologies Corp. | 133 |
| - | - | - | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-04W-B50-E00 | Active | Details | NMB-MAT | 4.761985 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 2 Wire Leads | Axial | - | - | 4.8 W | - | 0.400A | - | - | 25 mm | - | - | - | 12 VDC | - | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 45.0dB(A) | 7 ~ 13.8VDC | 0.390 in H2O (97.1 Pa) | - | Auto Restart | 92 mm | - | 92 mm | - | - | - | - | - | ||
![]() 09533GA-24L-AA-00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 24.7 CFM (0.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B053-000-00 | Active | Details | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | - | 2 Wire Leads | - | - | - | 7.92 W | 7.92 W | 0.330A | - | - | 95 mm | - | Wire Leads | - | 24 VDC | - | 3200 RPM | 0.9 in H2O | 3200 RPM | Ball | Blower | 24.7 CFM (0.692m³/min) | - | 51.5 DBA | 10 ~ 27.6VDC | 0.900 in H2O (224.2 Pa) | - | Auto Restart | 95 mm | - | 33 mm | - | - | - | - | - | ||
![]() 09533GA-12L-AA-00 NMB Technologies Corp. | 18 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 24.7 CFM (0.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B043-000-00 | Active | Details | NMB-MAT | 7.407532 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | - | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | - | 2 Wire Leads | - | - | - | 7.68 W | 7.68 W | 0.640A | - | - | 95 mm | - | Wire Leads | - | 12 VDC | - | 3200 RPM | 0.9 in H2O | 3200 RPM | Ball | Blower | 24.7 CFM (0.692m³/min) | - | 51.5 DBA | 6 ~ 13.8VDC | 0.900 in H2O (224.2 Pa) | - | Auto Restart | 95 mm | - | 33 mm | - | - | - | - | - | ||
![]() BFB04505HHA-A Delta Electronics | 25 |
| - | 19 Weeks | - | - | - | - | 0.029lb 13.15g | Plastic | - | - | - | - | 30000 Hrs @ 40°C | - | - | - | - | - | - | - | 5VDC | 14~158°F -10°C~70°C | - | - | BFB | Square - 45mm Lx45mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 800mW | 0.160A | 800mW | - | 45mm | 160mA | - | CE, CSA, UL, VDE | - | 30000 hours | - | - | 6500 RPM | Ball | Blower | - | - | 35.5 dB(A) | 4V~5.5VDC | 0.555 in H2O (138.2 Pa) | DC FAN | Locked Rotor Protection | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-12LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | 2011 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD1238-48LLBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.180A | 9W | - | - | 180mA | - | cURus, TUV | - | - | - | - | 2800 RPM | Ball | Tubeaxial | - | - | 48.0 dB | - | 0.290 in H2O (72.2 Pa) | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD8025-24LB Orion Fans | 45 | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 50mW | 0.050A | 960mW | - | 25mm | 50mA | - | cURus, TUV | 24V | - | - | - | 2100 RPM | Ball | Tubeaxial | - | 960mW | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart | 80mm | - | - | 25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD4010-12LB Orion Fans | 48 | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | Box | 2007 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 40mW | 0.060A | - | - | - | 60mA | - | cURus, TUV | - | - | - | - | 4200 RPM | Ball | Tubeaxial | - | - | 14.0 dB | 7V~14VDC | 0.060 in H2O (14.9 Pa) | - | - | 40mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD1238-12MBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 18W | - | - | 18W | - | - | 1.5A | - | cURus, TUV | - | - | - | - | 3800 RPM | Ball | Tubeaxial | - | - | 57.0 dB | - | 0.510 in H2O (127.0 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD8015-05MB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 5VDC | - | - | 2011 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 240mW | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | 80mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD1232-48MB Orion Fans | 10 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 48VDC | -4~176°F -20°C~80°C | - | 2010 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 150mW | 0.150A | - | - | - | 150mA | - | cURus, TUV | - | - | - | - | 3300 RPM | Ball | Tubeaxial | - | - | 48.0 dB | 24V~55.2VDC | 0.330 in H2O (82.2 Pa) | - | - | 120mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD8025-12HB01A Orion Fans | 86 | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.8W | - | 0.180A | 2.9W | - | 25mm | 250mA | - | cURus, TUV | 12V | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 2.9W | 35.0 dB | - | 0.150 in H2O (37.3 Pa) | - | Auto Restart, Speed Sensor (Tach) | 80mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD1225-12HB Orion Fans | 85 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | Box | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 450mW | 0.370A | 5W | - | 25mm | 370mA | - | cURus, TUV | 12V | - | - | - | 2200 RPM | Ball | Tubeaxial | - | 5W | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | - | - | 120mm | - | - | 25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD4010-12HB Orion Fans | 56 | - | Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | 19.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | Box | 2010 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 70mW | 0.090A | - | - | - | 90mA | - | cURus, TUV | - | - | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 25.0 dB | 7V~14VDC | 0.100 in H2O (24.9 Pa) | - | - | 40mm | - | - | 10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD4020-24HB01A Orion Fans | 94 | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | -4~176°F -20°C~80°C | - | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | 176°C | -4°C | - | 60mW | 0.070A | - | - | 20mm | 70mA | - | cURus, TUV | 24V | - | - | - | 7800 RPM | Ball | Tubeaxial | - | 2.16W | 32.0 dB | 10V~27VDC | 0.300 in H2O (74.7 Pa) | - | Speed Sensor (Tach) | 40mm | 40mm | 20.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OD2510-12MB Orion Fans | 317 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | -13~158°F -25°C~70°C | - | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 80mW | 0.080A | - | - | - | 80mA | - | cURus, TUV | - | - | - | - | 10000 RPM | Ball | Tubeaxial | - | - | 24.0 dB | 6V~16VDC | 0.170 in H2O (42.3 Pa) | - | - | 25.5mm | - | - | 9.91mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PF36281B1-000U-A99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 18.1 CFM (0.51 m3/min) | DC | 189 | - | - | - | D03031010G-01 | - | Details | - | 1.428595 oz | - | - | - | - | PF | - | - | - | - | - | Axial | - | - | - | 5.4 W | - | - | - | 28 mm | - | Wire Leads | - | 12 VDC | - | 18400 RPM | 1.62 in H2O | - | Ball | - | - | - | 55.7 dBA | - | - | - | - | 36 mm | - | 36 mm | - | - | - | - | - |