- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Weight | Airflow | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Reach Compliance Code | Current Rating | Termination Style | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Dielectric | Voltage - Input (Min) | Failure Rate | Lead Spacing | Current - Output (Max) | Lead Style | Throw Configuration | Voltage - Output | Topology | Product Type | Coil Type | RPM | Bearing Type | Dimming | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV0412P3K03-A05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFB1724LG Delta Groups | In Stock | - | - | - | - | Chassis Mount | - | - | - | Aluminium | 2.3 lbs (1 kg) | 210.12 CFM | - | - | - | - | - | - | - | - | Phihong USA | - | - | Bulk | - | - | Obsolete | - | Compliant | - | - | - | 24 V | -40°C ~ 85°C | - | PDA (150W) | 9.49 L x 2.32 W x 1.54 H (241.0mm x 59.0mm x 39.0mm) | - | - | Lead Wire, Wire Leads | - | Constant Current | - | - | - | - | - | 150 W | - | - | 9.36 W | - | - | - | - | - | Wire Leads | 1 | CE, cURus | 94% | 4.242 kV | 277VAC | - | 120VAC | - | - | 1.5A | - | - | 0 ~ 100V | AC DC Converter | - | - | - | Ball | Analog | OCP, OVP, SCP | - | - | 172 mm | - | 172 mm | 50.8 mm | - | - | No | - | IP66 | ||
![]() 9GV1248P1J13 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS27474T8B | - | - | - | - | - | - | Corsair | - | - | Bag | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1248SHF-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 5.11 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() 9G1224F401 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB1612M Delta Groups | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | DELTA ELECTRONICS INC | Delta Electronics Inc | BFB1612M | - | Panduit Corp | - | - | Bulk | - | Active | Obsolete | 5.26 | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFB0912DHU Delta Groups | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | Plastic | - | 160.33 CFM | - | VJ0603 | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | 25V | - | - | -25°C ~ 85°C | - | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | - | Wire Leads | Y5V (F) | - | - | - | - | - | General Purpose | - | 0.15 µF | - | 66 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | 80 mm | - | 80 mm | 76 mm | 0.034 (0.87mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | VJ1812 | - | - | - | - | - | - | Vishay Vitramon | - | - | Tape & Reel (TR) | - | - | Active | - | Compliant | - | 100V | - | - | -55°C ~ 125°C | - | VJ OMD | 0.183 L x 0.126 W (4.65mm x 3.20mm) | ±10% | - | - | X7R | - | - | - | - | - | Boardflex Sensitive | - | 0.033 µF | - | - | - | - | - | - | 370 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | - | - | ||
![]() PFB0812DHE-TYNT Delta Groups | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 16 V | 16 V | - | Tape & Reel (TR) | - | - | 80 % | - | - | - | - | - | 85 °C | -30 °C | - | - | - | 270 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002 mm | 812.8 µm | - | 889 µm | - | - | - | ||
![]() 9L0412H317 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1248SHF-R00 Delta Groups | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | RNC60 | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | - | - | Active | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | 2 | - | ±50ppm/°C | - | 280 kOhms | - | - | Metal Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1524L-A Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1224G102 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Non-Latching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1212EHE-CF00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | Plastic | - | 212.57 CFM | - | DTS26F25 | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | - | - | - | * | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 21.6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | 120 mm | - | 120 mm | 38 mm | - | - | - | - | - | ||
![]() AFB1224HF-R00 Delta Groups | In Stock | - | - | - | - | - | - | 62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9A0812H401 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 144-05 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0612HHB Delta Groups | In Stock | - | - | - | - | - | - | - | - | Plastic | 43.99846 g | 17.3 CFM | CE, CSA, UL, VDE | - | TE Connectivity / Holsworthy | 250 | - | TE Connectivity | - | + 155 C | - | - 55 C | PCB Mount | - | 2-1879657-2 | - | - | - | Compliant | 0.014110 oz | - | - | 12 V | - | Bulk | H4 | - | 0.1 % | - | 2 Wire Leads, Lead Wire | 15 PPM / C | - | 16.5 Ohms | 158 °C | 14 °C | - | - | - | - | Resistors | 500 mW (1/2 W) | 1.44 W | Metal Film | 60 mm | - | 120 mA | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | 4500 RPM | Ball | - | - | Metal Film Resistors - Through Hole | 3.7 mm | 60 mm | - | 10 mm | 15 mm | - | - | No | Lead Free | - |