- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D344P-012KM-4 Micronel | 2882 |
| - | - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | - | ||
![]() D241P-006KH-4 Micronel | 41 |
| - | - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 6VDC | - | - | - | Round - 24mm Dia | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | 4.2 CFM (0.118m³/min) | - | - | 1.132 in H2O (282.0 Pa) | PWM Control, IDE Interface | - | - | 34.00mm | - | ||
![]() U51DL-024KK-4 Micronel | 2065 |
| - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | 10000 Hrs @ 25°C | Micronel USA | Bulk | Active | - | 24VDC | - | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 4 Wire Leads | - | - | - | 43 W | - | 1.80A | - | IP40 | - | - | - | CE | - | - | - | 46000 RPM | - | Blower | 18.0 CFM (0.504m³/min) | 66.0dB(A) | 12 ~ 28VDC | 22.482 in H2O (5600.0 Pa) | Speed Sensor (Tach), Speed Control (SP) | - | - | 49.50mm | - | ||
![]() U51DL-012KK-4 Micronel | 2641 |
| - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | 15000 Hrs @ 25°C | Micronel USA | Bulk | Active | - | 12VDC | - | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 4 Wire Leads | - | - | - | - | - | 2.70A | - | - | - | - | - | CE | - | - | - | 40200 RPM | Ball | Blower | 15.5 CFM (0.434m³/min) | 61.0dB(A) | 9 ~ 15VDC | 16.861 in H2O (4200.0 Pa) | Speed Sensor (Tach), Speed Control (SP) | - | - | 48.50mm | - | ||
![]() D304P-006KH-4 Micronel | 18 |
| - | - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | - | ||
![]() FFB1224VH Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 126.85 CFM | - | - | - | - | - | Compliant | - | 24 V | - | - | - | Lead Wire, Wire Leads | - | - | - | - | 8.88 W | - | - | - | 120 mm | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | ||
![]() D244P-006KH-4 Micronel | 35 |
| - | - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | - | ||
![]() U51DX-012KK-5 Micronel | In Stock | - | - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | Bulk | Active | - | 12VDC | - | -4 ~ 104°F (-20 ~ 40°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 8 Position Rectangular Connector | - | - | - | - | - | 2.58A | - | - | - | - | - | CE | - | - | - | 40676 RPM | Ball | Blower | 15.5 CFM (0.434m³/min) | 62.0dB(A) | 8 ~ 12.5VDC | 19.696 in H2O (4906.0 Pa) | Hall Sensor, Motor Winding | - | - | - | - | ||
![]() AFB1224SHE Delta Groups | In Stock |
| - | Flanges | Plastic | 255.826097 g | - | - | 151.8 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | 24 V | - | - | - | 2 Wire Leads | - | 140 °C | 14 °C | - | 14.88 W | - | 12 W | - | - | 500 mA | - | - | - | 70000 hours | - | 3700 RPM | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | Lead Free | ||
![]() 109R0824H402 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 1.68 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9BMB24P2K01 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0948UHE-R00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 131.76 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 19.2 W | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 38 mm | - | ||
![]() CFM-A238B-238-529 CUI Devices | 19 |
| - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | 13.92 W | 13.92 W | 0.580A | - | - | - | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 3800 RPM | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53.0dB(A) | 10.8 ~ 13.2VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | 37.5 mm | - | 37.50mm | - | ||
![]() AFB1724H-A Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 202.54 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 172 mm | 172 mm | 25.4 mm | - | ||
![]() AFB1548M-AR00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 181.32 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 10.56 W | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 150 mm | 172 mm | 25.4 mm | - | ||
![]() PFR0912XHE-F00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 185.55 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 44.4 W | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 38 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1224L-F00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 62.93 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 2.16 W | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | ||
![]() SFB0212L-F00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 11.02 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | 2.64 W | - | - | - | - | - | - | - | 12 V | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |