- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G0948G101-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF40100V2-1000U-G99 Sunon | 36 |
| - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | Sunon Fans | Bulk | Active | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | MF | Square - 40mm L x 40mm H | 3 Wire Leads | - | - | 470 mW | - | 0.940A | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 5800 RPM | Vapo-Bearing™ | Tubeaxial | 7.0 CFM (0.196m³/min) | 20.6 dB(A) | 3.5 ~ 6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 10.00mm | - | - | ||
![]() 9GA0424P6G003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0648G1031 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0824S414-A01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0648G1D01-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9S0612P4F05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9CRD0412P5J03-A04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0605HHD Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 18.36 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 1.65 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 60 mm | 60 mm | 20 mm | - | - | ||
![]() 9S1212P4H111 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB0512LD Delta Groups | In Stock | - | - | Flanges | - | Plastic | 34.926612 g | - | - | 4.45 CFM | - | - | - | - | - | Compliant | - | 12 V | - | - | - | 2 Wire Leads | 158 °C | 14 °C | - | 1.44 W | - | 1.44 W | - | - | 50 mm | 120 mA | - | 12 V | 50000 hours | 3700 RPM | Ball | - | - | - | - | - | - | - | 50 mm | - | - | Lead Free | ||
![]() PFR0912UHE Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1548HH-AR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 214.85 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 14.88 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 150 mm | 172 mm | 25.4 mm | - | - | ||
![]() AFB0712VHB-R00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 45.45 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 4.44 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 70 mm | 70 mm | 15 mm | - | - | ||
![]() KFB1748SHT-AR00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | 412.78 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 69.6 W | - | - | - | - | - | - | - | 48 V | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 612 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 614 Adafruit | In Stock | - | - | Panel | Brass | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 mm | 10.7 mm | 7.92 mm | 813 µm | Lead Free | ||
![]() AFB0924HH-AR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 72.74 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 4.32 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 25.4 mm | - | - | ||
![]() 9GA0312P3G003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1212VH-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 205.023751 g | - | - | 126.8 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | - | - | - | - | 3 Wire Leads | 140 °C | 14 °C | - | 9.48 W | - | 9.48 W | - | - | - | 790 mA | - | - | 70000 hours | 3400 RPM | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | - |