- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Lifetime @ Temp. | Mfr | Package | Product Status | Rad Hardened | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0824SHB Delta Groups | In Stock | - | - | Plastic | 58.059823 g | - | - | 42.7 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | Compliant | - | 24 V | - | - | - | 2 Wire Leads, Wire Leads | 140 °C | 14 °C | 4.08 W | - | 4.08 W | - | 80 mm | 170 mA | - | - | - | 4000 RPM | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 15 mm | ||
![]() 9BFB24P2H003 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1224SHE-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3414 Samtec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFB0812GHE-R00 Delta Groups | In Stock | - | - | Plastic | 200.034235 g | - | - | 86.4 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 Wire Leads, Wire Leads | 140 °C | 14 °C | 10.2 W | - | 10.2 W | - | - | 850 mA | - | - | - | 6100 RPM | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 38 mm | ||
![]() WFB1212L Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GFM0412SS-DE1PB7Q Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1324SHE Delta Groups | In Stock | - | - | Plastic | - | - | - | 180 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 20.16 W | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 127 mm | 127 mm | 38 mm | ||
![]() FFB1224VHE-BR00 Delta Groups | In Stock | - | - | Plastic | 370.131374 g | - | - | 151.8 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 Wire Leads | 140 °C | 14 °C | 13.44 W | - | 13.4 W | - | - | 560 mA | - | - | 70000 hours | 3200 RPM | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | ||
![]() QFR1212EHE-R00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 173.83 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 12 W | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | ||
![]() FFB1248XHE-MF00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 264.62 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 79.2 W | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | ||
![]() MR8038M12B-RSR Mechatronics | 14 |
| - | - | - | Plastic | Plastic | - | - | MR8038 | - | Mechatronics Fan Group | Bulk | Active | - | - | 12VDC | - | - | MR8038 | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | 0.660A | - | - | - | - | - | - | - | 6000 RPM | Ball | Tubeaxial | 76.2 CFM (2.13m³/min) | 50.0dB(A) | - | 0.740 in H2O (184.3 Pa) | Auto Restart | - | - | 38.00mm | ||
![]() MR6025E12B-RSR Mechatronics | 14 |
| - | - | - | Plastic | Plastic | - | - | MR6025 | - | Mechatronics Fan Group | Bulk | Active | - | - | 12VDC | - | - | MR6025 | Square - 60mm L x 60mm H | 2 Wire Leads | - | - | - | 0.310A | - | - | - | - | - | - | - | 7500 RPM | Ball | Tubeaxial | 36.6 CFM (1.03m³/min) | 50.0dB(A) | - | 0.640 in H2O (159.4 Pa) | Auto Restart | - | - | 25.50mm | ||
![]() MR6025L24B-RSR Mechatronics | 43 |
| - | - | - | Plastic | Plastic | - | - | MR6025 | - | Mechatronics Fan Group | Bulk | Active | - | - | 24VDC | - | - | MR6025 | Square - 60mm L x 60mm H | 2 Wire Leads | - | - | - | 0.750A | - | - | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | 21.9 CFM (0.613m³/min) | 35.0dB(A) | - | 0.230 in H2O (57.3 Pa) | Auto Restart | - | - | 25.50mm | ||
![]() MR8038H12B-RSR Mechatronics | 37 |
| - | - | - | Plastic | Plastic | - | - | MR8038 | - | Mechatronics Fan Group | Bulk | Active | - | - | 12VDC | - | - | MR8038 | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | 1.00A | - | - | - | - | - | - | - | 7000 RPM | Ball | Tubeaxial | 88.6 CFM (2.48m³/min) | 56.0dB(A) | - | 1.000 in H2O (249.1 Pa) | Auto Restart | - | - | 38.00mm | ||
![]() 8318 Aavid | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFB0212L-R00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 11.02 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 2.64 W | - | - | - | - | - | - | 12 V | - | - | Ball | - | - | - | - | - | - | - | - | - | ||
![]() AFB1224L-R00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 62.93 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | 2.16 W | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm |