- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Orientation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9G0648G1D01-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9PH0412P6G043 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WF0624H603 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9SG1248P1G09-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GA0312P3G003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB0948SHE-F00 Delta Groups | In Stock | - | - | Flanges | - | Plastic | 197.766273 g | - | - | 100.29 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | 48 V | - | - | - | 3 Wire Leads, Wire Leads | - | - | - | 9.6 W | - | 9.6 W | - | - | 92 mm | 200 mA | - | - | - | 4400 RPM | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 38 mm | - | - | ||
![]() AFB1212VH-R00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 103.75 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 4.8 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | - | ||
![]() FFB1224SHE-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0824SHB Delta Groups | In Stock | - | - | - | - | Plastic | 58.059823 g | - | - | 42.7 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | 24 V | - | - | - | 2 Wire Leads, Wire Leads | 140 °C | 14 °C | - | 4.08 W | - | 4.08 W | - | - | 80 mm | 170 mA | - | - | - | 4000 RPM | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 15 mm | - | - | ||
![]() AFB1548HH-AR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 214.85 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 14.88 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 150 mm | 172 mm | 25.4 mm | - | - | ||
![]() BFB0512LD Delta Groups | In Stock | - | - | Flanges | - | Plastic | 34.926612 g | - | - | 4.45 CFM | - | - | - | - | - | Compliant | - | 12 V | - | - | - | 2 Wire Leads | 158 °C | 14 °C | - | 1.44 W | - | 1.44 W | - | - | 50 mm | 120 mA | - | 12 V | 50000 hours | 3700 RPM | Ball | - | - | - | - | - | - | - | 50 mm | - | - | Lead Free | ||
![]() PFR0912UHE Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 612 Adafruit | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 614 Adafruit | In Stock | - | - | Panel | Brass | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.7 mm | 10.7 mm | 7.92 mm | 813 µm | Lead Free | ||
![]() 9BFB24P2H003 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0924HH-AR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 72.74 CFM | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | 4.32 W | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 25.4 mm | - | - | ||
![]() FFB1212VH-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 205.023751 g | - | - | 126.8 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | - | - | - | - | 3 Wire Leads | 140 °C | 14 °C | - | 9.48 W | - | 9.48 W | - | - | - | 790 mA | - | - | 70000 hours | 3400 RPM | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | Plastic | Plastic | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | 27.1 W | - | 1.13A | - | - | - | - | - | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38.00mm | - | - |