- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Approvals | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer Part Number | Mfr | Noise Level | Package | Product Status | Rated Speed | RoHS | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Rotation | Thermal Support Device Type | Connection Type | Rated Power | Features | Operating Voltage | IP Rating | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1604KL-04W-B40-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.033lb 14.97g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 04010KA | Square - 40mm Lx40mm H | - | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 876mW | 12V | 0.073A | 880mW | - | 40mm | - | 73mA | CE, CSA, UL, VDE | - | - | - | 5500 RPM | Ball | Tubeaxial | - | - | 25.0 dB | 10.2V~13.8VDC | 0.136 in H2O (33.9 Pa) | - | - | - | - | - | - | - | 10mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() OD172AP-24HB Orion Fans | 121 |
| - | - | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | cUR, TUV, UR | DC | 1 | 80000 Hrs @ 35°C | OD172AP-24HB | Orion Fans | 52 dB | Box | Active | 3250rpm | Details | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | - | OD172AP | Round - 172mm Dia | - | - | - | 2 Wire Leads | Axial | - | - | - | 24 W | 24W | - | 0.970A | - | - | - | - | 0.97 A | CE, cURus, TUV, UR | - | - | - | 3250 RPM | Ball | Tubeaxial | 230 CFM | - | 52.7dB(A) | 20 ~ 26.4VDC | 0.780 in H2O (194.3 Pa) | Counter Clockwise | - | Wire Leads | - | Auto Restart | 24 VDC | - | - | - | 51.00mm | - | - | - | - | - | - | ||
![]() OD8038-24HB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.140A | 5.8W | - | - | - | 140mA | cURus, TUV | - | - | - | 3500 RPM | Ball | Tubeaxial | - | - | 40.0 dB | - | 0.230 in H2O (57.3 Pa) | - | - | - | - | - | - | - | 80.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-24HSS Orion Fans | 42 |
| Datasheet | 19 Weeks | Flanges | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2011 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 5.8W | - | 0.240A | 5.8W | - | 25mm | - | 240mA | cURus, TUV | - | 24V | - | 2200 RPM | Sealed Sleeve | Tubeaxial | - | 5.8W | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | - | - | 120mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD9220-12MB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2010 | OD9220 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 200mW | - | 0.160A | - | - | - | - | 160mA | cURus, TUV | - | - | - | 2400 RPM | Ball | Tubeaxial | - | - | 31.0 dB | 8V~16VDC | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | - | - | 92mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BFB1024H-F00 Delta Electronics | 1002 |
| Datasheet | 19 Weeks | - | - | - | - | 0.353lb 160.12g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | BFB | Rectangular/Rounded - 97.2mm Lx94.4mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 9.6W | 24V | 0.400A | 9.6W | - | 94.4mm | - | 400mA | CE, CSA, UL, VDE | - | 24V | - | 3600 RPM | Ball | Blower | - | - | 52.0 dB(A) | 7V~27.6VDC | 1.000 in H2O (249.1 Pa) | - | - | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 94.4mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() FFB1248EHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.816lb 370.13g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 24W | 48V | 0.5A | 24W | - | 120mm | - | 500mA | CE, CSA, UL, VDE | - | - | - | 4000 RPM | Ball | Tubeaxial | - | - | 59.0 dB(A) | 28V~53VDC | 0.700 in H2O (174.4 Pa) | - | DC FAN | - | - | Speed Sensor (Tach) | - | - | 120mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() OD6038-12HBXC01A Orion Fans | 10 |
| Datasheet | 22 Weeks | - | Axial | - | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2013 | OD6038 XC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 28.8W | - | - | - | 28.8W | - | - | - | 2.1A | cURus, TUV | - | - | - | 14500 RPM | Ball | Tubeaxial | - | - | 64.0 dB | 10.8V~13.2VDC | 2.400 in H2O (597.8 Pa) | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() THA0412BN Delta Electronics | 43 | - | Datasheet | 19 Weeks | - | Axial | - | Aluminium | 0.101lb 45.81g | Aluminum | Plastic | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2011 | THA | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | 158°C | 14°C | - | 10.7W | 10.68W | - | 0.890A | 10.7W | - | 40mm | - | 890mA | CE, cURus, TUV | - | - | 70000 hours | 19000 RPM | Ball | Tubeaxial | - | - | 59.0 dB(A) | 7V~13.2VDC | 2.400 in H2O (597.8 Pa) | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | 40mm | 40mm | 28.00mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD2510-05MB Orion Fans | 841 |
| Datasheet | 19 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 45°C | - | - | - | - | - | - | - | 5VDC | -13~158°F -25°C~70°C | 2001 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | 0.120A | - | - | - | - | 120mA | cURus, TUV | - | - | 60000 hours | 10000 RPM | Ball | Tubeaxial | - | - | 24.0 dB | 3.5V~6VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | 25.5mm | - | - | 9.91mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9GA1212P4S001 Sanyo Denki America Inc. | 33 | - | Datasheet | 16 Weeks | - | - | - | - | 0.617lb 280.00g | Plastic | Plastic | - | - | - | Varies Based on Temperature | - | - | - | - | - | - | - | 12VDC | -4~158°F -20°C~70°C | 2017 | San Ace 120 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 7.32W | 7.32W | - | 0.610A | - | - | - | - | 610mA | cURus, TUV | - | - | - | 5400 RPM | Ball | Tubeaxial | - | - | 54.0 dB(A) | 10.2V~13.8VDC | 1.044 in H2O (260.0 Pa) | - | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | 25.40mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODB600PT-12MB Orion Fans | 45 | - | Datasheet | 16 Weeks | Wire | 120 | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | 2006 | ODB600PT | Square/Rounded - 120.5mm Lx120.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | 176°C | -4°C | - | - | - | - | 0.470A | - | - | - | - | 470mA | cURus | - | 12V | - | 2500 RPM | Ball | Blower | - | - | 42.0 dB | 8V~14VDC | 0.470 in H2O (117.1 Pa) | - | - | - | - | - | - | - | 120.5mm | 120.5mm | 32.00mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD1238-24HB Orion Fans | 59 | - | Datasheet | 19 Weeks | Flanges | Axial | Plastic | Polybutylene | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | 2012 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 7W | - | 0.320A | 7W | - | 38.5mm | - | 320mA | cURus, TUV | - | 24V | - | 2800 RPM | Ball | Tubeaxial | - | 7W | 43.0 dB | - | 0.240 in H2O (59.8 Pa) | - | - | - | - | - | - | - | 120mm | - | - | 38.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1608KL-05W-B10-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.055lb 24.95g | Plastic | - | - | - | - | 50000 Hrs @ 25°C | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 1608KL | Square - 40mm Lx40mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | - | - | 960mW | 24V | 0.040A | 960mW | - | 40mm | - | 40mA | CE, CSA, UL, VDE | - | - | 50000 hours | 4500 RPM | Ball | Tubeaxial | - | - | 20.0 dB | 20V~25.2VDC | 0.080 in H2O (19.9 Pa) | - | DC FAN | - | 960W | - | - | - | 20mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() OD9225-24HHB Orion Fans | 40 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | 92.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2406KL-04W-B10-L00 NMB Technologies Corporation | 26 |
| Datasheet | 18 Weeks | - | Axial | Plastic | - | 0.099lb 44.91g | - | - | - | - | - | 70000 Hrs @ 25°C | - | - | - | - | - | - | - | - | 14~140°F -10°C~60°C | 2000 | 06015KA | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | Black | - | 480mW | 12V | 0.040A | 480mW | - | 60mm | - | 40mA | CE, CSA, UL, VDE | 200mm | - | 70000 hours | 1800 RPM | Ball | Tubeaxial | - | 480mW | 19.0 dB | 7V~13.8VDC | 0.034 in H2O (8.5 Pa) | - | DC FAN | - | 480W | - | - | - | 15mm | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() OD8015-12HB02A Orion Fans | 145 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() EFB0412MD Delta Electronics | 239 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.073lb 33.11g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | 2003 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 720mW | - | 0.060A | 720mW | - | 40mm | unknown | 60mA | CE, CSA, UL, VDE | - | - | 70000 hours | 6300 RPM | Ball | Tubeaxial | - | - | 24.0 dB(A) | 7V~13.8VDC | 0.218 in H2O (54.3 Pa) | - | - | - | - | - | - | - | 40mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0612HH-A Delta Electronics | 122 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.176lb 79.83g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 2.04W | 12V | 0.170A | 2.04W | - | 60mm | - | 170mA | CE, CSA, UL, VDE | - | - | - | 5000 RPM | Ball | Tubeaxial | - | - | 40.0 dB(A) | 4V~13.8VDC | 0.294 in H2O (73.2 Pa) | - | - | - | - | - | - | - | 60mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() OD9225-12HB01A Orion Fans | 68 | - | Datasheet | 19 Weeks | - | Axial | - | Plastic | 98.999993g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 60000 Hrs @ 40°C | - | - | - | - | - | - | - | 12VDC | -4~176°F -20°C~80°C | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | 0.250A | - | - | 25mm | - | 250mA | cURus, TUV | - | 12V | - | 2900 RPM | Ball | Tubeaxial | - | 3W | 35.0 dB | 7V~17VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | Speed Sensor (Tach) | - | - | 92.5mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |