- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Material - Frame | Material - Blade | Adjustment range undelayed short-circuit release | Airflow | Approvals | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | RoHS | Rohs Code | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Note | Voltage | Life (Hours) | ESR | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-7015V-133-315 CUI Inc | In Stock | - | - | - | - | - | 0.091 lb (41.28g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, cURus, TUV | - | - | - | - | CUI DEVICES | 70000 Hrs @ 40°C | MOXIE INDUCTOR CORPORATION | CFM-7015V-133-315 | - | - | - | - | - | Active | - | - | 2.23 | Y | Yes | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | Epoxy Coated Cores | CFM-70V | 40.64mm x 27.94mm | - | Active | 2 Wire Leads | - | - | - | - | 1.56W | Inductance - 1.8uH | - | - | - | -- | - | compliant | 0.130A | - | - | Rated Current: 27.5A | - | DCR - 0.002-Ohm | 3300 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 27.0 CFM (0.756m³/min) | 31.5 dB(A) | 4.5 ~ 13.8VDC | 0.110 in H2O (27.4 Pa) | Auto Restart | - | - | 15.00mm | - | - | ||
![]() CFM-8025V-232-330 CUI Inc | In Stock | - | - | Term: ¼in Solder Lug Quick-Connect, Ground Lug | - | - | 0.167 lb (75.75g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, cURus, TUV | - | - | - | - | CUI DEVICES | 70000 Hrs @ 40°C | BARKER MICROFARADS INC | CFM-8025V-232-330 | - | - | - | - | - | Active | - | - | 2.14 | Y | Yes | - | - | 24VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | 2.156in x 1.312in Oval Case | CFM-80V | Square - 80mm L x 80mm H | ±10% | Active | 2 Wire Leads | - | - | - | - | 1.80W | 206uF | - | - | - | -- | - | compliant | 0.075A | - | - | 370VAC | - | - | 3200 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 41.0 CFM (1.15m³/min) | 33.0 dB(A) | 8 ~ 27.6VDC | 0.180 in H2O (44.8 Pa) | Auto Restart | - | - | 25.00mm | - | - | ||
![]() CFM-A238V-131-480 CUI Inc | In Stock | - | - | - | - | - | 0.481 lb (218.18g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, cURus, TUV | - | - | - | - | CUI DEVICES | 70000 Hrs @ 40°C | MOXIE INDUCTOR CORPORATION | CFM-A238V-131-480 | - | - | - | - | - | Active | - | - | 2.18 | Y | Yes | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | Epoxy Coated Cores | CFM-120V | 40.64mm x 36.83mm | - | Active | 2 Wire Leads | - | - | - | - | 11.50W | Inductance - 330uH | - | - | - | -- | - | compliant | 0.958A | - | - | Rated Current: 13.5A | - | DCR - 0.049-Ohm | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 138.0 CFM (3.86m³/min) | 48.0 dB(A) | 6 ~ 13.8VDC | 0.360 in H2O (89.6 Pa) | Auto Restart | - | - | 38.00mm | - | - | ||
![]() CFM-4010V-185-314 CUI Inc | In Stock | - | - | - | - | - | 0.034 lb (15.42g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, cURus, TUV | - | - | - | - | CUI DEVICES | 70000 Hrs @ 40°C | MOXIE INDUCTOR CORPORATION | CFM-4010V-185-314 | - | - | - | - | - | Active | - | - | 2.17 | Y | Yes | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | Epoxy Coated Cores | CFM-40V | 50.80mm x 38.10mm | - | Active | 2 Wire Leads | - | - | - | - | 1.22W | Inductance - 470uH | - | - | - | -- | - | compliant | 0.101A | - | - | Rated Current: 13.5A | - | DCR - 0.061-Ohm | 8500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 9.9 CFM (0.277m³/min) | 31.4 dB(A) | 4.5 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | - | 10.00mm | - | - | ||
![]() CFM-A225V-131-445 CUI Inc | In Stock | - | - | - | - | - | 0.359 lb (162.84g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | CE, cURus, TUV | - | - | - | - | - | 70000 Hrs @ 40°C | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | 12VDC | - | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-120V | Square - 120mm L x 120mm H | - | Active | 2 Wire Leads | - | - | - | - | 4.84W | - | - | - | - | -- | - | - | 0.403A | - | - | - | - | - | 3100 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 108.2 CFM (3.03m³/min) | 44.5 dB(A) | 4.5 ~ 13.2VDC | 0.280 in H2O (69.7 Pa) | Auto Restart | - | - | 25.00mm | - | - | ||
![]() AFB0612DH-AF00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFB0412MD-R00 Delta Groups | In Stock | - | - | - | - | Plastic | 33.112243 g | - | - | - | 7.2 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | - | - | 720 mW | - | 720 mW | - | - | - | 60 mA | - | - | - | 70000 hours | - | 6300 RPM | Ball | - | - | - | - | - | - | 40 mm | 40 mm | 20 mm | - | Lead Free | ||
![]() AFB0924H Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0812SH-R00 Delta Groups | In Stock | - | - | Brass Contact Pin | - | Plastic | - | - | - | - | 54.57 CFM | - | - | - | - | - | - | - | PINREX | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm at DC 500V | - | - | Contact Resistance - 15mOhm at 100mA | - | Wire Leads | - | - | - | - | - | - | 3.96 W | - | - | - | - | - | - | - | - | 1 Amp | - | - | - | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 25.4 mm | - | - | ||
![]() PFB1248XHE-R00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | 306.92 CFM | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | UL/CCC/TUV/BIS/SAA/CE/RoHS | - | - | - | - | - | - | - | Metal | - | - | - | - | Wire Leads | - | - | - | - | - | - | 76.8 W | - | - | - | - | - | - | - | - | 347-480VDC/VAC | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | - | - | ||
![]() EFB0412HD-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 33.112243 g | - | - | - | 8.5 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 12 V | - | - | - | - | - | - | - | 3 Wire Leads, Lead Wire | - | 158 °C | 14 °C | - | - | - | 960 mW | - | 960 mW | - | 40 mm | - | 80 mA | - | - | - | 70000 hours | - | 7600 RPM | Ball | - | - | - | - | - | - | 40 mm | 40 mm | 20 mm | No | - | ||
![]() QFR0812HH-R00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | 41.5 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 1.92 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 25.4 mm | - | - | ||
![]() AFB1212EHF Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PFB1212GHE-R00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | 217.8 CFM | - | Side | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | Compliant | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 32.4 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | - | - | ||
![]() 9G1224H401 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | 2002 | - | - | - | - | Jumper | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1212EHE-CR00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | 212.57 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 21.6 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | 70000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | - | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | 12VDC | - | - | 14 ~ 140°F (-10 ~ 60°C) | - | 06015KA | Square - 60mm L x 60mm H | - | - | 3 Wire Leads | - | - | - | - | 1.9 W | - | - | 0.160A | - | - | - | - | - | - | - | - | - | - | 4600 RPM | Ball | Tubeaxial | 18.4 CFM (0.515m³/min) | 34.0dB | 6 ~ 13.8VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | 15.00mm | - | - | ||
![]() AFB0912LB Delta Groups | In Stock | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0812HH-F00 Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | - | 41.5 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 1.92 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 25.4 mm | - | - | ||
![]() AFB0924MD Delta Groups | In Stock | - | - | - | - | Plastic | - | - | - | 6 - 10 | 47.14 CFM | - | - | IP20 | - | Built-in device plug-in technique | - | - | - | - | - | 0 | 0 | 125 - 160 | - | - | - | 160 | - | Compliant | - | Rocker lever | Screw connection | - | - | No | - | - | - | - | - | - | Wire Leads | - | - | - | - | - | - | 1.92 W | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 92 mm | 92 mm | 20 mm | - | - |