- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Brand | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Style | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | Product Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Indicator | Shaft Size | Features | Operating Voltage | Product Category | Dimensions (mm) | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 74 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 17.04 W | - | - | 0.710A | - | - | - | - | - | - | - | - | - | - | - | - | 6200 RPM | Ball | Tubeaxial | 141.2 CFM (3.95m³/min) | 59.0dB | 14 ~ 27.6VDC | 1.020 in H2O (255.0 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | 38.00mm | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | - | 960 mW | - | - | 0.040A | - | - | - | - | - | - | - | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | 22.0dB | 12 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | - | - | Auto Restart | - | - | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | - | Active | - | - | - | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 70000 Hrs @ 25°C | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 3 Wire Leads | - | - | - | - | 2.16 W | - | - | 0.180A | - | - | - | - | - | - | - | - | - | - | - | - | 2550 RPM | Ball | Blower | 8.8 CFM (0.246m³/min) | 34.5dB | 6 ~ 13.8VDC | 0.300 in H2O (74.7 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | 30.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | - | Active | - | - | - | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB03512HHA-AF00 Delta Groups | 177 | - | - | Flanges, Wire | - | Plastic | 10.886217 g | - | - | 2.1 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 12 V | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | - | - | 960 mW | - | 960 mW | - | - | - | 80 mA | - | - | 12 V | 30000 hours | - | - | - | 8500 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 109R0624D4E01 Sanyo | 20 |
| - | - | - | Plastic | - | - | - | 25.4 CFM (0.72 m3/min) | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 2.88 W | - | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | 5150 RPM | - | - | - | Ball | - | - | 37 dBA | - | - | - | - | Reverse Locked Rotor Sensor | - | - | - | - | 60 mm | - | 60 mm | - | ||
![]() 9GA0812G1D61 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1224SHF-F00 Delta Groups | In Stock | - | - | - | - | Plastic | 274.876976 g | - | - | 174.5 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 3 Wire Leads | - | - | - | - | - | - | 6.72 W | - | 16.8 W | - | - | - | 700 mA | - | - | - | - | - | - | - | 4300 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | ||
![]() PMD2408PMB3-A(2).GN Sunon | 368 |
| - | - | - | - | - | - | - | 59.5 CFM (1.68 m3/min) | - | Sunon | DC | 50 | - | Sunon | - | - | D08021400G-00 | - | Details | 6.172943 oz | - | - | - | PMD | - | - | Axial | - | - | - | - | Fans, Blowers & Accessories | 4.8 W | - | - | - | 38 mm | - | - | Wire Leads | - | 24 VDC | - | 4200 RPM | 0.43 in H2O | DC Fans | - | Ball | 2BALL | - | 47.3 dBA | - | - | - | - | Auto Restart | 24 | DC Fans | 80X80X38 mm | - | 80 mm | - | 80 mm | - | ||
Tiny WHSL | 30 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | - | - | - | - | 600 mW | - | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | - | 1300 RPM | Ball | Tubeaxial | 46.9 CFM (1.31m³/min) | 20.5dB | 7 ~ 13.8VDC | 0.060 in H2O (14.9 Pa) | - | - | Auto Restart | - | - | - | - | - | - | 25.00mm | - | ||
![]() CFM-7025B-250-443 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | - | - | - | 5.52 W | - | 5.52 W | 0.230A | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 5000 RPM | - | - | 5000 RPM | Ball | Tubeaxial | 43.0 CFM (1.20m³/min) | 41.9dB(A) | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | - | - | Auto Restart | - | - | - | - | 25.2 mm | - | 25.20mm | - | ||
Tiny WHSL | 110 |
| - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | - | 1.68 W | - | - | 0.140A | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | 30.0dB | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | 25.00mm | - | ||
![]() 4212 Davies Molding | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | Davies Molding, LLC | Bulk | - | Active | - | - | - | - | - | - | - | - | 8 Lobe | - | - | Black | - | - | - | - | - | - | - | Clamping | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Indicator | 1/4-20 | - | - | - | - | 1.750 (44.45mm) | 1.220 (30.99mm) | - | - | - | ||
![]() EFB0912SH-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Delta Electronics | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-8025BG-180-546-20 CUI Devices | 149 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 82.79 CFM (2.3 m3/min) | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | - | 13.2 W | - | 13.2 W | 1.10A | - | - | - | - | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | - | 8000 RPM | - | - | 8000 RPM | Ball | Tubeaxial | 82.7 CFM (2.32m³/min) | 54.7dB(A) | 10.8 ~ 13.2VDC | 1.090 in H2O (271.5 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.4 mm | - | 25.40mm | - | ||
![]() CFM-8038BF-1110-595-20 CUI Devices | 16 |
| - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | - | 19.68 W | - | - | 1.64A | - | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | 11000 RPM | Ball | Tubeaxial | 83.6 CFM (2.34m³/min) | 59.5dB(A) | 10.8 ~ 13.2VDC | 1.960 in H2O (488.2 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | 38.00mm | - | ||
![]() CFM-8025BG-280-546-20 CUI Devices | 303 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 82.79 CFM (2.3 m3/min) | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | Active | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | - | - | - | 13.2 W | - | 13.2 W | 0.550A | - | - | - | - | - | Wire Leads - 2 | CE, cURus, TUV | 24 VDC | - | 8000 RPM | - | - | 8000 RPM | Ball | Tubeaxial | 82.7 CFM (2.32m³/min) | 54.7dB(A) | 21.6 ~ 26.4VDC | 1.090 in H2O (271.5 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.4 mm | - | 25.40mm | - | ||
![]() CFM-A225BF-163-615 CUI Devices | 192 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 201.4 CFM (5.7 m3/min) | - | - | - | - | 70000 Hrs @ 40°C | - | CUI Devices | Box | - | Active | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-120 BF | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | - | - | - | 37.92 W | - | 37.92 W | 3.16A | - | - | - | - | - | Wire Leads - 2 | CE, cURus, TUV | 12 VDC | - | 6300 RPM | - | - | 6300 RPM | Ball | Tubeaxial | 201.0 CFM (5.63m³/min) | 61.5dB(A) | 10.8 ~ 13.2VDC | 1.160 in H2O (288.9 Pa) | - | - | Auto Restart | - | - | - | - | 25.4 mm | - | 25.40mm | - |