- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-A238S-132-480-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120S | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 10.32 W | 10.32 W | 0.860A | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3200 RPM | - | 3200 RPM | Sleeve | Tubeaxial | 123.6 CFM (3.46m³/min) | 48.0dB(A) | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 37.50mm | ||
![]() CFM-6020B-040-320-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 2.05 W | 2.05 W | 0.410A | - | 60 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 4000 RPM | - | 4000 RPM | Ball | Tubeaxial | 15.2 CFM (0.426m³/min) | 32.0dB(A) | 4.5 ~ 5.5VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 20.00mm | ||
![]() CBM-979433S-130-507-22 CUI Devices | 48 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 20.48 CFM | DC | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 4 Wire Leads | Blowers | 5.64 W | 5.64 W | 0.470A | - | 94 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3000 RPM | 0.4 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5dB(A) | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | 33.00mm | ||
![]() CFM-8038BF-1130-631-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 98.42 CFM (2.8 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 30.24 W | 30.24 W | 2.52A | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 13000 RPM | - | 13000 RPM | Ball | Tubeaxial | 98.4 CFM (2.75m³/min) | 63.2dB(A) | 10.8 ~ 13.2VDC | 2.700 in H2O (672.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 38.00mm | ||
![]() CFM-A238B-238-529-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 13.92 W | 13.92 W | 0.580A | - | 120 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3800 RPM | - | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53.0dB(A) | 21.6 ~ 26.4VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 38 mm | 37.50mm | ||
![]() CFM-5015BF-130-224-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 7.78 CFM (0.22 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50BF | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | 50 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3000 RPM | - | 3000 RPM | Ball | Tubeaxial | 7.8 CFM (0.218m³/min) | 22.4dB(A) | 10.8 ~ 13.2VDC | 0.050 in H2O (12.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 50 mm | 15.50mm | ||
![]() CBM-4010C-150-227-22 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40C | Square/Rounded - 39.5mm L x 39.5mm H | 4 Wire Leads | - | 1.08 W | - | 0.090A | - | - | - | CE, cURus, TUV | - | - | - | 5000 RPM | omniCOOL™ Magnetic Sleeve | Blower | 1.5 CFM (0.042m³/min) | 22.8dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | PWM Control, Speed Sensor (Tach) | - | 10.00mm | ||
![]() CFM-6020S-030-257-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.43 CFM (0.32 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60S | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 700 mW | 700 mW | 0.140A | - | 60 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 3000 RPM | - | 3000 RPM | Sleeve | Tubeaxial | 11.4 CFM (0.319m³/min) | 25.7dB(A) | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 20.00mm | ||
![]() CFM-8020BF-125-273-22 CUI Devices | 253 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.52 CFM (0.7 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 24.5 CFM (0.685m³/min) | 27.4dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 20.00mm | ||
![]() CBM-979433B-235-540-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.89 CFM | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 4 Wire Leads | Blowers | 12.24 W | 12.24 W | 0.510A | - | 94 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3500 RPM | 0.9 in H2O | 3500 RPM | Ball | Blower | 23.9 CFM (0.669m³/min) | 54.1dB(A) | 21.6 ~ 26.4VDC | 0.900 in H2O (224.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | 32.70mm | ||
![]() CFM-8025BG-150-444-22 CUI Devices | 190 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 51.74 CFM (1.47 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 4.2 W | 4.2 W | 0.350A | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 51.7 CFM (1.45m³/min) | 44.5dB(A) | 10.8 ~ 13.2VDC | 0.430 in H2O (107.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 25.40mm | ||
![]() CFM-8020CF-235-346-22 CUI Devices | 19 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 2.16 W | 2.16 W | 0.090A | - | 80 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3500 RPM | - | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.3 CFM (0.960m³/min) | 34.0dB(A) | 21.6 ~ 26.4VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 20.00mm | ||
![]() CFM-A238B-138-529-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 13.2 W | 13.2 W | 1.10A | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3800 RPM | - | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53.0dB(A) | 10.8 ~ 13.2VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 37.50mm | ||
![]() CFM-5015CF-145-312-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.67 CFM (0.33 m3/min) | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50CF | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | 50 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 4500 RPM | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.7 CFM (0.328m³/min) | 31.3dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | PWM Control, Speed Sensor (Tach) | 50 mm | 15.50mm | ||
![]() CFM-8025B-130-330-22 CUI Devices | 44 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 4 Wire Leads | - | 2.52 W | - | 0.210A | - | - | - | CE, cURus, TUV | - | - | - | 3000 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | 33.0dB(A) | 10.8 ~ 13.2VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.00mm | ||
![]() CBM-A232B-220-457-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 4 Wire Leads | Blowers | 4.32 W | 4.32 W | 0.180A | - | 120 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 2000 RPM | - | 2000 RPM | Ball | Blower | 18.5 CFM (0.518m³/min) | 45.8dB(A) | 21.6 ~ 26.4VDC | 0.600 in H2O (149.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 32.00mm | ||
![]() CFM-4020BF-275-306-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | 20 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 7500 RPM | - | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6dB(A) | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | ||
![]() CBM-4010B-140-178-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.17 CFM | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 4 Wire Leads | Blowers | 960 mW | 960 mW | 0.080A | - | 40 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 4000 RPM | - | 4000 RPM | Ball | Blower | 1.2 CFM (0.034m³/min) | 17.8dB(A) | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.00mm | ||
![]() CFM-3510CF-160-188-22 CUI Devices | 8 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.93 CFM (0.11 m3/min) | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-35CF | Square - 35mm L x 35mm H | 4 Wire Leads | Axial | 720 mW | 720 mW | 0.060A | - | 35 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 6000 RPM | - | 6000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 3.9 CFM (0.109m³/min) | 18.8dB(A) | 10.8 ~ 13.2VDC | 0.080 in H2O (19.9 Pa) | PWM Control, Speed Sensor (Tach) | 35 mm | 10.30mm | ||
![]() CFM-A238B-126-435-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | 5.76 W | 5.76 W | 0.480A | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 2600 RPM | - | 2600 RPM | Ball | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5dB(A) | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 37.50mm |