- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Type | Power Rating | Termination Style | Operating Supply Voltage | Speed | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0602012U2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.6 CFM (0.56 m3/min) | Brushless | 2.04 W | Wire Leads - 3 | 12 VDC | 4800 RPM | Ball | 33 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 16.4 CFM (0.46 m3/min) | Brushless | 1.32 W | Wire Leads - 4 | 12 VDC | 4000 RPM | Ball | 29 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012J2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 13.5 CFM (0.38 m3/min) | Brushless | 840 mW | Wire Leads - 2 | 12 VDC | 3200 RPM | Ball | 24 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012L2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 14.8 CFM (0.42 m3/min) | Brushless | 1.08 W | Wire Leads - 2 | 12 VDC | 3600 RPM | Ball | 26 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602012L2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 14.8 CFM (0.42 m3/min) | Brushless | 1.08 W | Wire Leads - 3 | 12 VDC | 3600 RPM | Ball | 26 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0602512J2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.1 CFM (0.48 m3/min) | Brushless | 960 mW | Wire Leads - 3 | 12 VDC | 3100 RPM | Ball | 26 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 24 CFM (0.68 m3/min) | Brushless | 1.8 W | Wire Leads - 4 | 12 VDC | 4250 RPM | Ball | 34 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602512V2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 47.9 CFM (1.36 m3/min) | Brushless | 5.76 W | Wire Leads - 2 | 12 VDC | 7500 RPM | Ball | 63 dBA | Locked Rotor Sensor | 25 mm | 60 mm | ||
![]() DC0602012H2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 18.1 CFM (0.51 m3/min) | Brushless | 1.56 W | Wire Leads - 2 | 12 VDC | 4400 RPM | Ball | 31 dBA | Locked Rotor Sensor | 20 mm | 60 mm | ||
![]() DC0601512L2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19 CFM (0.54 m3/min) | Brushless | 960 mW | Wire Leads - 3 | 12 VDC | 3500 RPM | Ball | 29 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512H2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 23.1 CFM (0.65 m3/min) | Brushless | 1.44 W | Wire Leads - 4 | 12 VDC | 4500 RPM | Ball | 35 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512J2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 15 CFM (0.42 m3/min) | Brushless | 720 mW | Wire Leads - 3 | 12 VDC | 3000 RPM | Ball | 24 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512M2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 21.7 CFM (0.61 m3/min) | Brushless | 1.2 W | Wire Leads - 3 | 12 VDC | 4000 RPM | Ball | 32 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512L2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19 CFM (0.54 m3/min) | Brushless | 960 mW | Wire Leads - 4 | 12 VDC | 3500 RPM | Ball | 29 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 21.7 CFM (0.61 m3/min) | Brushless | 1.2 W | Wire Leads - 4 | 12 VDC | 4000 RPM | Ball | 32 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601512J2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 15 CFM (0.42 m3/min) | Brushless | 720 mW | Wire Leads - 2 | 12 VDC | 3000 RPM | Ball | 24 dBA | Locked Rotor Sensor | 15 mm | 60 mm | ||
![]() DC0601012M2B-BT4 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.1 CFM (0.48 m3/min) | Brushless | 2.04 W | Wire Leads - 4 | 12 VDC | 4200 RPM | Ball | 33 dBA | Locked Rotor Sensor | 10 mm | 60 mm | ||
![]() DC0601012U2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 19.9 CFM (0.56 m3/min) | Brushless | 2.4 W | Wire Leads - 3 | 12 VDC | 4900 RPM | Ball | 37 dBA | Locked Rotor Sensor | 10 mm | 60 mm | ||
![]() DC0601012M2B-2T2 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.1 CFM (0.48 m3/min) | Brushless | 2.04 W | Wire Leads - 2 | 12 VDC | 4200 RPM | Ball | 33 dBA | Locked Rotor Sensor | 10 mm | 60 mm | ||
![]() DC0502012M2B-3T3 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | 17.6 CFM (0.5 m3/min) | Brushless | 2.52 W | Wire Leads - 3 | 12 VDC | 6400 RPM | Ball | 36 dBA | Locked Rotor Sensor | 20 mm | 50 mm |