- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Supply Voltage | Depth | Style | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Indicator | Shaft Size | Features | Diameter | Height | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109X9812H0046 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109X9512T5S016 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109X9712A5016 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109X6505A1146 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P4405H8016 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P4405H9426 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P4405H8026 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0912P2E012 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4212 Davies Molding | In Stock | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | Davies Molding, LLC | - | Bulk | Active | - | - | - | - | - | - | - | 8 Lobe | - | - | Black | - | - | - | - | - | - | - | Clamping | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Indicator | 1/4-20 | - | 1.750 (44.45mm) | 1.220 (30.99mm) | - | - | ||
![]() EFB0912SH-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Delta Electronics | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WP0924H4D05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1212P4H08 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0624D4E01 Sanyo | 20 |
| - | - | - | Plastic | - | - | - | 25.4 CFM (0.72 m3/min) | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | - | - | - | - | - | - | Axial | - | - | - | - | 2.88 W | - | - | - | - | 25 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | 5150 RPM | - | Ball | - | - | - | 37 dBA | - | - | - | - | Reverse Locked Rotor Sensor | - | 60 mm | 60 mm | - | ||
![]() F25LM-005XK-9 Micronel | 20 |
| - | - | - | - | - | - | - | - | 25 x 25 x 10mm | - | 100mA | - | 15dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V dc | 10mm | - | - | - | - | - | - | - | - | Ball, Sleeve | - | 3.12m³/h | 300mW | - | - | - | - | - | - | - | 25mm | 25mm | - | ||
![]() D464M-006GA-2 Micronel | 2569 |
| - | - | - | - | - | - | - | - | 48 x 36mm | - | 40mA | - | 28dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V dc | 36mm | - | - | - | - | - | - | - | - | Sleeve | - | 21.4m³/h | 240mW | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-6025CF-135-274 CUI Devices | 297 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | - | - | - | 1.8 W | 1.8 W | 0.150A | - | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 3500 RPM | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | - | 27.5dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | - | - | Auto Restart | - | 25.4 mm | 25.40mm | - | ||
Tiny WHSL | 45 |
| - | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | - | 1.2 W | - | 0.100A | - | - | - | - | - | - | - | - | - | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | - | 25.0dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | - | - | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | - | ||
Tiny WHSL | 483 |
| - | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | 960 mW | - | 0.040A | - | - | - | - | - | - | - | - | - | - | - | 2050 RPM | Ball | Tubeaxial | 33.5 CFM (0.938m³/min) | - | - | 12 ~ 27.6VDC | 0.086 in H2O (21.5 Pa) | - | - | Auto Restart | - | - | 25.00mm | - | ||
![]() BFB0405HHA-AF00 Delta Groups | 5131 | - | - | - | - | Plastic | 11.793402 g | - | - | 3 CFM | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 3 Wire Leads | - | - | - | - | - | 800 mW | - | 800 mW | - | - | - | - | 160 mA | - | - | 5 V | 30000 hours | - | 8500 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB03512HHA-AF00 Delta Groups | 177 | - | - | Flanges, Wire | - | Plastic | 10.886217 g | - | - | 2.1 CFM | - | - | - | - | - | - | - | Compliant | - | 12 V | - | - | - | 3 Wire Leads | - | 158 °C | 14 °C | - | - | 960 mW | - | 960 mW | - | - | - | - | 80 mA | - | - | 12 V | 30000 hours | - | 8500 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free |