- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Airflow | Approvals | Mfr | Package | Product Status | RoHS | Voltage, Rating | Series | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Depth | Current Rating | Life (Hours) | RPM | Bearing Type | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43182 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0624LB Delta Groups | In Stock | - | - | - | Plastic | 43.99846 g | 11.55 CFM | CE, CSA, UL, VDE | - | - | - | Compliant | - | - | 2 Wire Leads, Wire Leads | - | - | 960 mW | 960 mW | - | 40 mA | - | 3000 RPM | Ball | 60 mm | 60 mm | 15 mm | - | - | - | ||
![]() 9BFB12P2H003 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAD1-00420CSAW11 Qualtek | In Stock | - | - | - | - | - | - | - | Qualtek | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FAD1-00420CSHW11 Qualtek | In Stock | - | - | - | - | - | - | - | Qualtek | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QFR0948EHE-R00 Delta Groups | In Stock | - | - | - | Plastic | - | 88.53 CFM | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 7.2 W | - | - | - | - | - | Ball | 92 mm | 92 mm | 38 mm | - | - | - | ||
![]() FFB0912SH-F00 Delta Groups | In Stock | - | - | - | Plastic | 127.913048 g | 90 CFM | CE, CSA, UL, VDE | - | - | - | Compliant | 12 V | - | 3 Wire Leads | 140 °C | 14 °C | 8.28 W | 8.28 W | - | 690 mA | 70000 hours | 4100 RPM | Ball | 92 mm | 92 mm | 25.4 mm | - | Lead Free | - | ||
![]() QFR0948EHE-F00 Delta Groups | In Stock | - | - | - | Plastic | - | 88.53 CFM | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 7.2 W | - | - | - | - | - | Ball | 92 mm | 92 mm | 38 mm | - | - | - | ||
![]() AFB0912H-A Delta Groups | In Stock | - | - | - | Plastic | - | 59.89 CFM | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 2.52 W | - | - | - | - | - | Ball | 92 mm | 92 mm | 25.4 mm | - | - | - | ||
![]() AFB1212MF-R00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1212L Delta Groups | In Stock | - | - | - | Plastic | 197.766273 g | 62.9 CFM | CE, CSA, UL, VDE | - | - | - | Compliant | 12 V | - | 2 Wire Leads, Lead Wire | 140 °C | 14 °C | 1.68 W | 1.68 W | 120 mm | 140 mA | 70000 hours | 1900 RPM | Ball | 120 mm | 120 mm | 25.4 mm | No | Lead Free | - | ||
![]() AFB1212MF-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB1424HHG Delta Groups | In Stock | - | - | - | Plastic | - | 219.73 CFM | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 17.04 W | - | - | - | - | - | Ball | 140 mm | 140 mm | 50.8 mm | - | - | - | ||
![]() AFB1248SHE-TC50 Delta Groups | In Stock | - | - | - | Plastic | 330.215245 g | 190.5 CFM | CE, CSA, UL, VDE | - | - | - | Compliant | - | - | 2 Wire Leads | 158 °C | 14 °C | 14.88 W | 14.9 W | - | 310 mA | 70000 hours | 4100 RPM | Ball | 120 mm | 120 mm | 38 mm | - | - | IP55, Water Resistant | ||
![]() AFB1224HE-R00 Delta Groups | In Stock | - | - | Flanges | Plastic | 255.826097 g | 105.9 CFM | CE, CSA, UL, VDE | - | - | - | Compliant | 24 V | - | 3 Wire Leads | 140 °C | 14 °C | 4.8 W | 5.76 W | 120 mm | 240 mA | 70000 hours | 2600 RPM | Ball | 120 mm | 120 mm | 38 mm | - | Lead Free | - | ||
![]() 109R0824H401 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1.68 W | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB1548H-AR00 Delta Groups | In Stock | - | - | - | Plastic | - | 202.54 CFM | - | - | - | - | Compliant | - | - | Wire Leads | - | - | 12.96 W | - | - | - | - | - | Ball | 150 mm | 172 mm | 25.4 mm | - | - | - |