- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB0812GHE-F00 Delta Groups | In Stock | - | - | Plastic | 200.034235 g | - | - | 86.4 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | - | - | - | 3 Wire Leads | 140 °C | 14 °C | - | 10.2 W | - | 10.2 W | - | 850 mA | - | 50000 hours | 6100 RPM | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 38 mm | ||
![]() FFB0824EHE-R00 Delta Groups | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109E2024S002 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0724HHB-R00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 37.54 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 3.6 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 70 mm | 70 mm | 15 mm | ||
![]() AFB0812GHE Delta Groups | In Stock | - | - | Plastic | - | - | - | 99.01 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 16.8 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 80 mm | 80 mm | 38 mm | ||
![]() GFB0412GHS-CR00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 34.89 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 21.36 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 40 mm | 40 mm | 56 mm | ||
![]() AFB1224EHE-CR00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 212.57 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 20.4 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | ||
![]() D341P-012KM-4 Micronel | 2735 |
| - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 12VDC | - | - | Round - 36mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 2.686 in H2O (669.0 Pa) | PWM Control, IDE Interface | - | - | - | ||
![]() D301P-006KH-4 Micronel | 2396 |
| - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 6VDC | - | - | Round - 30mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | 1.365 in H2O (340.0 Pa) | PWM Control, IDE Interface | - | - | - | ||
![]() U51D2-024KX-6 Micronel | 887 |
| - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | 10000 Hrs @ 25°C | Micronel USA | Bulk | Active | - | 24VDC | -4 ~ 140°F (-20 ~ 60°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 8 Position Rectangular Connector | - | - | 80 W | - | 3.10A | - | IP40 | - | CE | - | 47400 RPM | - | Blower | 20.1 CFM (0.563m³/min) | 70.0dB(A) | 12 ~ 26VDC | 32.117 in H2O (8000.0 Pa) | Hall Sensor, Motor Winding | - | - | 105.00mm | ||
![]() D603P-024KM-4 Micronel | 2095 |
| - | - | - | - | - | - | - | - | Micronel USA | Bulk | Active | - | 24VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubeaxial | - | - | - | - | - | - | - | - | ||
![]() U65H2-024KX-6 Micronel | In Stock | - | - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | Bulk | Active | - | 18VDC | -4 ~ 131°F (-20 ~ 55°C) | - | Rectangular/Rounded - 64.6mm L x 60.3mm H | 8 Position Rectangular Connector | - | - | - | - | 2.27A | - | - | - | CE | - | 33650 RPM | Ball | Blower | 11.7 CFM (0.328m³/min) | 74.0dB(A) | 12 ~ 22VDC | 29.307 in H2O (7300.0 Pa) | Speed Sensor (Tach), Hall Sensor, Motor Winding | - | - | 97.80mm | ||
![]() U51DL-012KK-5 Micronel | 2834 |
| - | - | - | Polycarbonate (PC) | Polyamide (PA6), Nylon 6 | - | - | - | Micronel USA | Bulk | Active | - | 12VDC | -4 ~ 104°F (-20 ~ 40°C) | - | Rectangular/Rounded - 65mm L x 50mm H | 3 Position Rectangular Connector | - | - | - | - | 2.80A | - | - | - | CE | - | 38500 RPM | Ball | Blower | 14.5 CFM (0.406m³/min) | 58.0dB(A) | 8 ~ 12VDC | 20.876 in H2O (5200.0 Pa) | Motor Winding | - | - | 34.50mm | ||
![]() QFR1212GHE-F00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 210.8 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 21.6 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 120 mm | 120 mm | 38 mm | ||
![]() EUB0424MD Delta Groups | In Stock | - | - | - | 33.112243 g | - | - | 7.2 CFM | CE, CSA, UL, VDE | - | - | - | - | Compliant | - | - | - | - | 2 Wire Leads | - | - | - | - | - | 1.2 W | - | 50 mA | - | - | 6300 RPM | Ball | - | - | - | - | - | - | - | - | 20 mm | ||
![]() GFM0812DS-SMB7R Delta Groups | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFB0724MB-R00 Delta Groups | In Stock | - | - | Plastic | - | - | - | 28.18 CFM | - | - | - | - | - | Compliant | - | - | - | - | Wire Leads | - | - | - | 1.68 W | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | 70 mm | 70 mm | 15 mm | ||
![]() 109E1712K501 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |