- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Brand | Current Type | Dimensions | Lifetime @ Temp. | Manufacturer | Maximum Current | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Product Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Product Category | IP Rating | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0424SHB Delta Groups | 2000 | - | - | - | Plastic | 24.94758 g | - | - | 14.8 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | 24 V | - | - | - | Lead Wire, Wire Leads | - | 158 °C | 14 °C | - | - | 2.88 W | - | 2.88 W | - | - | 40 mm | 120 mA | - | - | - | - | - | - | 11000 RPM | Ball | - | - | - | - | - | - | - | - | - | 40 mm | 40 mm | 15 mm | No | ||
![]() VF80381BX-Q142-S9H Sunon | In Stock | - | - | - | - | - | - | - | - | - | Sunon | DC | - | - | Sunon | - | - | - | - | - | - | - | - | VF | - | - | - | - | - | - | Fans, Blowers & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | DC Fans | - | - | - | - | - | - | - | - | - | DC Fans | - | - | - | - | - | ||
![]() FFB0948SHE-F00 Delta Groups | In Stock | - | - | Flanges | Plastic | 197.766273 g | - | - | 100.29 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | 48 V | - | - | - | 3 Wire Leads, Wire Leads | - | - | - | - | - | 9.6 W | - | 9.6 W | - | - | 92 mm | 200 mA | - | - | - | - | - | - | 4400 RPM | Ball | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | 38 mm | - | ||
![]() AFB1212VH-R00 Delta Groups | In Stock | - | - | - | Plastic | - | - | - | 103.75 CFM | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Wire Leads | - | - | - | - | - | 4.8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 120 mm | 120 mm | 25.4 mm | - | ||
![]() MF3010V2-1000U-A99 Sunon | 107 |
| - | - | - | - | - | - | - | - | - | - | 30 x 30 x 10mm | - | - | 92mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V dc | 10mm | - | - | - | - | - | - | - | - | - | - | 4.6cfm | 390mW | - | - | - | - | - | IP20 | 30mm | - | 30mm | - | ||
Tiny WHSL | 30 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | - | - | - | 600 mW | - | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | 1300 RPM | Ball | Tubeaxial | 46.9 CFM (1.31m³/min) | - | 20.5dB | 7 ~ 13.8VDC | 0.060 in H2O (14.9 Pa) | Auto Restart | - | - | - | - | 25.00mm | - | ||
![]() CFM-7025B-250-443 CUI Devices | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 42.94 CFM (1.22 m3/min) | - | - | - | - | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | - | - | 5.52 W | - | 5.52 W | 0.230A | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 43.0 CFM (1.20m³/min) | - | 41.9dB(A) | 21.6 ~ 26.4VDC | 0.340 in H2O (84.7 Pa) | Auto Restart | - | - | 25.2 mm | - | 25.20mm | - | ||
Tiny WHSL | 110 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 1.68 W | - | - | 0.140A | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | - | 30.0dB | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | - | ||
![]() AFB1724HH-A Delta Groups | In Stock | - | - | - | Aluminium | 430.005567 g | - | - | 214.8 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | Compliant | - | 24 V | - | - | - | 2 Wire Leads | - | 158 °C | 14 °C | - | - | 14.88 W | - | 14.9 W | - | - | - | 620 mA | - | - | - | 80000 hours | - | - | 3200 RPM | Ball | - | - | - | - | - | - | - | - | - | 172 mm | 172 mm | 25.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 1.68 W | - | - | 0.140A | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | - | 30.0dB | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | 39 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 960 mW | - | - | 0.040A | - | - | - | - | - | - | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | - | 22.0dB | 12 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 960 mW | - | - | 0.040A | - | - | - | - | - | - | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | - | 22.0dB | 12 ~ 27.6VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | - | - | 600 mW | - | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | 2000 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | - | 19.0dB | 6 ~ 13.8VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | - | - | - | 2.64 W | - | - | 0.110A | - | - | - | - | - | - | - | - | - | - | - | 2500 RPM | Ball | Tubeaxial | 91.0 CFM (2.55m³/min) | - | 37.0dB | 12 ~ 27.6VDC | 0.190 in H2O (47.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Active | - | - | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | - | - | - | 1.92 W | - | - | 0.160A | - | - | - | - | - | - | - | - | - | - | - | 2200 RPM | Ball | Tubeaxial | 79.4 CFM (2.22m³/min) | - | 33.5dB | 7 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | - | - | - | 1.2 W | - | - | 0.100A | - | - | - | - | - | - | - | - | - | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | - | 25.0dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | 39 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | - | - | - | 7.44 W | - | - | 0.620A | - | - | - | - | - | - | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | 128.2 CFM (3.59m³/min) | - | 47.0dB | 7 ~ 13.2VDC | 0.360 in H2O (89.6 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | 39 |
| - | - | - | - | Plastic | Plastic | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | - | 600 mW | - | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | 2000 RPM | Ball | Tubeaxial | 26.1 CFM (0.731m³/min) | - | 19.0dB | 6 ~ 13.8VDC | 0.070 in H2O (17.4 Pa) | Auto Restart | - | - | - | - | 25.00mm | - | ||
Tiny WHSL | 44 | - | - | - | - | - | Aluminum | Plastic | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | Bulk | Active | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | 17250VA | Round - 172.7mm Dia | 2 Wire Leads | - | - | - | 26.4 W | - | - | 1.10A | - | - | - | - | - | - | - | - | - | - | - | 3750 RPM | Ball | Tubeaxial | 282.0 CFM (7.90m³/min) | - | 56.0dB | 18 ~ 26.4VDC | 0.930 in H2O (231.7 Pa) | Auto Restart | - | - | - | - | 50.80mm | - |