- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Current Type | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB0601512M2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 60mm L x 60mm H | 4 Wire Leads | - | - | - | 1.08 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | - | 4500 RPM | Ball | Blower | 3.1 CFM (0.087m³/min) | 33.0dB(A) | - | 0.440 in H2O (109.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 15.50mm | ||
![]() DB0551212M2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Rectangular/Rounded - 62.7mm L x 55mm H | 4 Wire Leads | - | - | - | 2.76 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | - | 4000 RPM | Ball | Blower | 4.2 CFM (0.118m³/min) | 30.0dB(A) | - | 0.410 in H2O (102.1 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 13.90mm | ||
![]() DB0511512V2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 51.2mm L x 51.2mm H | 4 Wire Leads | - | - | - | 1.8 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | - | 7500 RPM | Ball | Blower | 5.3 CFM (0.148m³/min) | 48.5dB(A) | - | 1.150 in H2O (286.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 15.00mm | ||
![]() DB0753012M2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Rectangular/Rounded - 76mm L x 75mm H | 4 Wire Leads | - | - | - | 4.56 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | - | 3600 RPM | Ball | Blower | 17.0 CFM (0.476m³/min) | 48.0dB(A) | - | 0.480 in H2O (119.6 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 30.00mm | ||
![]() DB0601512U2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 60mm L x 60mm H | 4 Wire Leads | - | - | - | 1.56 W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | - | 6500 RPM | Ball | Blower | 4.6 CFM (0.129m³/min) | 45.0dB(A) | - | 0.890 in H2O (221.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 15.50mm | ||
![]() TA006-15001N Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | Sunon Fans | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCB1012UHF-F00 Delta Groups | In Stock | - | - | Plastic | 216.36356 g | - | - | 45 CFM | CE, CSA, UL, VDE | - | - | - | - | - | Compliant | - | - | - | - | 3 Wire Leads | - | 140 °C | 14 °C | - | 43.8 W | - | 43.8 W | - | - | 3.65 A | - | - | 12 V | 50000 hours | - | - | 9300 RPM | Ball | - | - | - | - | - | - | 94.4 mm | 97.2 mm | 32.1 mm | ||
![]() CFM-A225B-018-327-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 56.85 CFM (1.61 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 4 Wire Leads | Axial | - | - | 2.25 W | 2.25 W | 0.450A | - | - | 120 mm | - | Wire Leads | CE, cURus, TUV | 5 VDC | - | 1800 RPM | - | 1800 RPM | Ball | Tubeaxial | 62.9 CFM (1.76m³/min) | 28.8dB(A) | 4.5 ~ 5.5VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | - | 25.40mm | ||
![]() CFM-9238B-148-523-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 92.24 CFM (2.6 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | - | - | 11.4 W | 11.4 W | 0.950A | - | - | 92 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4800 RPM | - | 4800 RPM | Ball | Tubeaxial | 92.0 CFM (2.58m³/min) | 52.3dB(A) | 10.8 ~ 13.2VDC | 0.630 in H2O (156.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92 mm | - | 37.50mm | ||
![]() CFM-A225C-018-327-22 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 4 Wire Leads | - | - | - | 2.25 W | - | 0.450A | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | 1800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 62.9 CFM (1.76m³/min) | 28.8dB(A) | 4.5 ~ 5.5VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | 25.40mm | ||
![]() CFM-4010B-250-195-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | - | - | 1.2 W | 1.2 W | 0.050A | - | - | 10.5 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5dB(A) | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | - | 10.50mm | ||
![]() CBM-979433B-225-467-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 17.06 CFM | - | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 4 Wire Leads | Blowers | - | - | 4.8 W | 4.8 W | 0.200A | - | - | 94 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 2500 RPM | - | 2500 RPM | Ball | Blower | 17.1 CFM (0.479m³/min) | 46.8dB(A) | 21.6 ~ 26.4VDC | 0.460 in H2O (114.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | - | 32.70mm | ||
![]() CBM-979433S-230-507-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 20.48 CFM | - | DC | 30000 Hrs @ 25°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 4 Wire Leads | Blowers | - | - | 5.76 W | 5.76 W | 0.240A | - | - | 94 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 3000 RPM | 0.4 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5dB(A) | 21.6 ~ 26.4VDC | 0.400 in H2O (99.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | - | 33.00mm | ||
![]() CFM-6025BF-165-408-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 31.13 CFM (0.88 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 5.04 W | 5.04 W | 0.420A | - | - | 60 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 6500 RPM | - | 6500 RPM | Ball | Tubeaxial | 31.1 CFM (0.871m³/min) | 40.9dB(A) | 10.8 ~ 13.2VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | - | 25.40mm | ||
![]() CFM-6025BF-290-479-22 CUI Devices | 180 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.1 CFM (1.22 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 10.08 W | 10.08 W | 0.420A | - | - | 60 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 9000 RPM | - | 9000 RPM | Ball | Tubeaxial | 43.1 CFM (1.21m³/min) | 47.9dB(A) | 21.6 ~ 26.4VDC | 0.720 in H2O (179.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | - | 25.40mm | ||
![]() CFM-6025BF-050-351-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.95 CFM (0.68 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 2.8 W | 2.8 W | 0.560A | - | - | 60 mm | - | Wire Leads | CE, cURus, TUV | 5 VDC | - | 5000 RPM | - | 5000 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 35.2dB(A) | 4.5 ~ 5.5VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | - | 25.40mm | ||
![]() CFM-8020CF-145-401-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 44.14 CFM (1.25 m3/min) | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | - | - | 3.6 W | 3.6 W | 0.300A | - | - | 80 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4500 RPM | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 44.0 CFM (1.23m³/min) | 40.2dB(A) | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | - | 20.00mm | ||
![]() CFM-6015BF-235-278-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.41 CFM (0.44 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | - | - | 1.44 W | 1.44 W | 0.060A | - | - | 60 mm | - | Wire Leads | CE, cURus, TUV | 24 VDC | - | 3500 RPM | - | 3500 RPM | Ball | Tubeaxial | 15.4 CFM (0.431m³/min) | 27.8dB(A) | 21.6 ~ 26.4VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | - | 15.50mm | ||
![]() CFM-9225C-230-356-22 CUI Devices | 44 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 4 Wire Leads | - | - | - | 3.6 W | - | 0.150A | - | - | - | - | - | CE, cURus, TUV | - | - | - | - | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 50.0 CFM (1.40m³/min) | 35.6dB(A) | 21.6 ~ 26.4VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | 25.00mm | ||
![]() CFM-9225B-125-317-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.77 CFM (1.18 m3/min) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | - | - | 1.8 W | 1.8 W | 0.150A | - | - | 92 mm | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 2500 RPM | - | 2500 RPM | Ball | Tubeaxial | 41.7 CFM (1.17m³/min) | 31.7dB(A) | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92 mm | - | 25.00mm |