- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9GV0948P1F051-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD1238-24HTBIP55 Orion Fans | 111 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 65000 Hrs @ 45°C | Orion Fans | Bulk | Active | 24VDC | -4 ~ 149°F (-20 ~ 65°C) | OD1238 | Square - 120mm L x 120mm H | 2 Terminals | - | 12 W | - | 0.500A | IP55 - Dust Protected, Water Resistant | - | - | CE, cURus, TUV, UR | - | - | - | 2895 RPM | Ball | Tubeaxial | 124.1 CFM (3.47m³/min) | 44.1dB(A) | 16 ~ 26VDC | 0.469 in H2O (116.8 Pa) | Auto Restart | - | 38.00mm | ||
![]() OD6025-24HBXC Orion Fans | 57 |
| - | - | - | - | - | - | - | - | Orion Fans | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 43 |
| - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08020SA | Square - 80mm L x 80mm H | 3 Wire Leads | - | 1.4 W | - | 0.060A | - | - | - | - | - | - | - | 2900 RPM | Ball | Tubeaxial | 31.1 CFM (0.871m³/min) | 31.0dB | 9 ~ 27.6VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | 20.00mm | ||
![]() 9G0948G1D01-A Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0612P4J12 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3K17 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0624H717 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Obsolete | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | 14 ~ 27.6VDC | - | Auto Restart | - | 25.00mm | ||
![]() OD8038-48HBVXE Orion Fans | 134 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-6025BF-035-274-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 1.5 W | 1.5 W | 0.300A | - | 60 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 3500 RPM | - | 3500 RPM | Ball | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5dB(A) | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 25.40mm | ||
![]() CBM-979433B-125-467-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 17.06 CFM | DC | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 4 Wire Leads | Blowers | 4.68 W | 4.68 W | 0.390A | - | 94 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 2500 RPM | - | 2500 RPM | Ball | Blower | 17.1 CFM (0.479m³/min) | 46.8dB(A) | 10.8 ~ 13.2VDC | 0.460 in H2O (114.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 97 mm | 32.70mm | ||
![]() CFM-9238S-240-473-22 CUI Devices | 44 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92mm L x 92mm H | 4 Wire Leads | - | 9.6 W | - | 0.400A | - | - | - | CE, cURus, TUV | - | - | - | 4000 RPM | Sleeve | Tubeaxial | 76.9 CFM (2.15m³/min) | 47.3dB(A) | 21.6 ~ 26.4VDC | 0.440 in H2O (109.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 37.50mm | ||
![]() CFM-6025CF-235-274-22 CUI Devices | 35 |
| - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 4 Wire Leads | - | 1.92 W | - | 0.080A | - | - | - | CE, cURus, TUV | - | - | - | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5dB(A) | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.40mm | ||
![]() CBM-A232S-125-482-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 23.07 CFM | DC | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120S | Square/Rounded - 119.3mm L x 119mm H | 4 Wire Leads | Blowers | 6.84 W | 4.32 W | 0.580A | - | 120 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 2500 RPM | 0.94 H2O | 2500 RPM | Sleeve | Blower | 23.1 CFM (0.647m³/min) | 48.2dB(A) | 10.8 ~ 13.2VDC | 0.940 in H2O (234.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 120 mm | 32.00mm | ||
![]() CFM-3010B-0100-316-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.15 CFM (0.09 m3/min) | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | 4 Wire Leads | Axial | 1.2 W | 1.6 W | 0.240A | - | 30 mm | Wire Leads | CE, cURus, TUV | 5 VDC | 10000 RPM | - | 10000 RPM | Ball | Tubeaxial | 3.2 CFM (0.090m³/min) | 31.6dB(A) | 4.5 ~ 5.5VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 30 mm | 10.50mm | ||
![]() CFM-5020S-160-385-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.18 CFM (0.46 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | 50 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 6000 RPM | - | 6000 RPM | Sleeve | Tubeaxial | 16.2 CFM (0.454m³/min) | 38.5dB(A) | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 50 mm | 20.00mm | ||
![]() CFM-9238S-230-410-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 57.65 CFM (1.63 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92S | Square - 92mm L x 92mm H | 4 Wire Leads | Axial | 4.08 W | 4.08 W | 0.170A | - | 92 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 3000 RPM | - | 3000 RPM | Sleeve | Tubeaxial | 57.9 CFM (1.62m³/min) | 41.1dB(A) | 21.6 ~ 26.4VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92 mm | 37.50mm | ||
![]() CFM-5020S-130-235-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | - | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50S | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 960 mW | 960 mW | 0.080A | - | 50 mm | Wire Leads | CE, cURus, TUV | 12 VDC | 3000 RPM | - | 3000 RPM | Sleeve | Tubeaxial | 8.1 CFM (0.227m³/min) | 23.5dB(A) | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 50 mm | 20.00mm | ||
![]() CFM-4020BF-255-212-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.88 CFM | - | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | - | 1.2 W | 0.050A | - | 20 mm | Wire Leads | CE, cURus, TUV | 24 VDC | 5500 RPM | - | 5500 RPM | Ball | Tubeaxial | 6.9 CFM (0.193m³/min) | 21.2dB(A) | - | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm |