- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Termination Type | Speed | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT2B3 19028254A Comair Rotron | In Stock | - | - | - | - | - | - | - | 171.4 x 50mm | - | 260mA | - | 54dB | - | - | - | - | - | - | - | - | - | - | - | - | 115 V ac | 50mm | - | - | - | - | - | - | Ball | - | 400m³/h | 31W | - | - | - | - | - | - | ||
![]() MR2B3 19028245A Comair Rotron | In Stock | - | - | - | - | - | - | - | 171.4 x 150.4 x 51mm | - | 260mA | - | 56.6dB | - | - | - | - | - | - | - | - | - | - | - | - | 115 V ac | 50.8mm | - | - | - | - | - | - | Ball | - | 400m³/h | 31W | - | - | - | - | 171.4mm | 150.4mm | ||
![]() TNE3A 19020172A Comair Rotron | In Stock | - | - | - | - | - | - | - | 176 x 176 x 112mm | - | 250mA | - | 65.4dB | - | - | - | - | - | - | - | - | - | - | - | - | 230 V ac | 111.8mm | - | - | - | - | - | - | Ball | - | 578m³/h | 59W | - | - | - | - | 175.51mm | 175.51mm | ||
![]() U64HM-006GK-2 Micronel | In Stock | - | - | - | - | - | - | - | 64 x 64 x 56.5mm | - | 420mA | - | 55dB(A) | - | - | - | - | U64HM | - | - | - | - | - | - | - | 6 V dc | 56.5mm | - | - | - | Lead Wire | - | - | Sleeve | - | 4.9L/s | - | - | - | 415Pa | - | 64mm | 64mm | ||
![]() EE60201B3-000U-F99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9RA1448M1D0011 Sanyo | 49 |
| - | - | - | - | - | 113 CFM (3.2 m3/min) | - | - | - | Sanyo Denki America Inc. | - | Box | Active | - | - | - | - | - | Axial | - | 2.9 W | - | - | - | - | Wire Leads | - | 48 VDC | - | 2250 RPM | - | Ball | - | - | - | 35 dBA | - | - | Low Noise | 38 mm | 140 mm | ||
![]() CFM-8038B-130-387-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 37.06 CFM (1.05 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 2.52 W | 2.52 W | 0.210A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 3000 RPM | 3000 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | - | 38.7dB(A) | 10.8 ~ 13.2VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 37.60mm | ||
![]() CFM-4010B-065-251-22 CUI Devices | 135 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 5 VDC | - | 6500 RPM | 6500 RPM | Ball | Tubeaxial | 5.5 CFM (0.154m³/min) | - | 25.1dB(A) | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | PWM Control, Speed Sensor (Tach) | 40 mm | 10.50mm | ||
![]() CFM-4020BF-075-306-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 1.8 W | 1.8 W | 0.360A | - | - | 20 mm | Wire Leads | CE, cURus, TUV | 5 VDC | - | 7500 RPM | 7500 RPM | Ball | Tubeaxial | 9.4 CFM (0.263m³/min) | - | 30.6dB(A) | 4.5 ~ 5.5VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | ||
![]() CFM-A751BF-125-460-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Aluminum | Polybutylene Terephthalate (PBT) | 180.5 CFM (5.1 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-A7BF | Rectangular/Rounded - 172mm L x 151.5mm H | 4 Wire Leads | Axial | 10.08 W | 10.08 W | 0.840A | - | - | - | Wire Leads | CE, cURus, TUV | 12 VDC | - | 2500 RPM | 2500 RPM | Ball | Tubeaxial | 180.5 CFM (5.11m³/min) | - | 46.0dB(A) | 10.8 ~ 13.2VDC | 0.330 in H2O (82.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 151.5 mm | 51.50mm | ||
![]() CFM-5020B-130-235-22 CUI Devices | 44 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50B | Square - 50mm L x 50mm H | 4 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | 50 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 3000 RPM | 3000 RPM | Ball | Tubeaxial | 8.1 CFM (0.227m³/min) | - | 23.5dB(A) | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 50 mm | 20.00mm | ||
![]() CFM-6025BF-175-439-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 35.92 CFM (1.02 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 4 Wire Leads | Axial | 6.48 W | 6.48 W | 0.540A | - | - | 60 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 7500 RPM | 7500 RPM | Ball | Tubeaxial | 35.9 CFM (1.01m³/min) | - | 44.0dB(A) | 10.8 ~ 13.2VDC | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 25.40mm | ||
![]() CFM-4020BF-095-342-22 CUI Devices | 35 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 2.25 W | 2.25 W | 0.450A | - | - | 20 mm | Wire Leads | CE, cURus, TUV | 5 VDC | - | 9500 RPM | 9500 RPM | Ball | Tubeaxial | 11.9 CFM (0.333m³/min) | - | 34.2dB(A) | 4.5 ~ 5.5VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm | ||
![]() CFM-8025BG-140-396-22 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 41.4 CFM (1.17 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4000 RPM | 4000 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | - | 39.6dB(A) | 10.8 ~ 13.2VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 25.40mm | ||
![]() CFM-2510B-0100-218-22 CUI Devices | 18 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.93 CFM (0.05 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-25B | Square - 25mm L x 25mm H | 4 Wire Leads | Axial | 1.05 W | 1.05 W | 0.210A | - | - | 25 mm | Wire Leads | CE, cURus, TUV | 5 VDC | - | 10000 RPM | 10000 RPM | Ball | Tubeaxial | 1.9 CFM (0.053m³/min) | - | 21.8dB(A) | 4.5 ~ 5.5VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 25 mm | 10.00mm | ||
![]() CFM-8038B-140-449-22 CUI Devices | 27 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.42 CFM (1.4 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 4.56 W | 4.56 W | 0.380A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 4000 RPM | 4000 RPM | Ball | Tubeaxial | 49.4 CFM (1.38m³/min) | - | 45.0dB(A) | 10.8 ~ 13.2VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 37.60mm | ||
![]() CFM-8020BF-135-346-22 CUI Devices | 27 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 4 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | 80 mm | Wire Leads | CE, cURus, TUV | 12 VDC | - | 3500 RPM | 3500 RPM | Ball | Tubeaxial | 34.3 CFM (0.960m³/min) | - | 34.7dB(A) | 10.8 ~ 13.2VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 80 mm | 20.00mm | ||
![]() CFM-8025B-135-364-22 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | 4 Wire Leads | - | 3.96 W | - | 0.330A | - | - | - | - | CE, cURus, TUV | - | - | - | 3500 RPM | Ball | Tubeaxial | 43.3 CFM (1.21m³/min) | - | 36.4dB(A) | 10.8 ~ 13.2VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.00mm | ||
![]() CFM-8015CF-230-301-22 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 40000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 4 Wire Leads | - | 5.04 W | - | 0.210A | - | - | - | - | CE, cURus, TUV | - | - | - | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.9 CFM (0.977m³/min) | - | 30.1dB(A) | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 15.40mm | ||
![]() CFM-4020CF-055-212-22 CUI Devices | 27 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.88 CFM | - | 40000 Hrs @ 40°C | - | CUI Devices | - | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 4 Wire Leads | Axial | 850 mW | 850 mW | 0.170A | - | - | 20 mm | Wire Leads | CE, cURus, TUV | 5 VDC | - | 5500 RPM | 5500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 6.9 CFM (0.193m³/min) | - | 21.2dB(A) | 4.5 ~ 5.5VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 40 mm | 20.00mm |