- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Speed | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-6025CF-165-408-22 CUI Devices | 27 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 31.13 CFM (0.88 m3/min) | - | - | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | - | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | - | 4 Wire Leads | Axial | 6 W | 6 W | 0.500A | - | 60 mm | - | - | Wire Leads | CE, cURus, TUV | 12 VDC | 6500 RPM | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 31.1 CFM (0.871m³/min) | 40.9dB(A) | 10.8 ~ 13.2VDC | 0.370 in H2O (92.2 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 60 mm | 25.40mm | ||
![]() 9G0812P1H08 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1248P1G06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | Plastic | - | - | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | Bulk | - | Active | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11938MA | Square - 119mm L x 119mm H | - | 2 Wire Leads | - | 23 W | - | 1.92A | IP69K - Dust Tight, Water Resistant, Waterproof | - | - | - | - | - | - | - | 4700 RPM | Ball | Tubeaxial | 181.2 CFM (5.13m³/min) | 59.5dB | 8 ~ 12.9VDC | 0.860 in H2O (214.2 Pa) | Auto Restart | - | 38.40mm | ||
![]() 109R0824F408 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0812P1G121 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9RA1448S10011 Sanyo | 18 |
| - | - | - | Plastic | Plastic | 187 CFM | - | - | Varies Based on Temperature | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | - | 3 Wire Leads | Axial | 10.1 W | 10.1 W | 0.210A | - | - | - | - | Wire Leads | cURus, TUV | 48 VDC | 3750 RPM | 3750 RPM | Ball | Tubeaxial | 189.0 CFM (5.29m³/min) | 49.0dB(A) | 40.8 ~ 55.2VDC | 0.520 in H2O (129.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 38 mm | 38.00mm | ||
![]() 9RA1412M10011 Sanyo | 41 |
| - | - | - | Plastic | Plastic | 113 CFM (3.2 m3/min) | - | - | Varies Based on Temperature | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | San Ace 140 | Square - 140mm L x 140mm H | - | 3 Wire Leads | Axial | 2.3 W | 2.3 W | 0.190A | - | - | - | - | Wire Leads | cURus, TUV | 12 VDC | 2250 RPM | 2250 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 35.0dB(A) | 7 ~ 13.8VDC | 0.220 in H2O (54.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 38 mm | 38.00mm | ||
![]() OD172AP-48M*B Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD280AN-48HTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD280AN-24LTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-9225V-239-420 CUI Inc | In Stock | - | - | - | 0.227 lb (102.97g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92V | Square - 92mm L x 92mm H | Active | 2 Wire Leads | - | 4.28W | - | - | -- | - | - | 0.178A | - | - | - | - | 3900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 65.0 CFM (1.82m³/min) | 42.0 dB(A) | 10 ~ 27.6VDC | 0.250 in H2O (62.3 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-8020V-139-430-20 CUI Inc | In Stock | - | - | - | 0.187 lb (84.82g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | - | 2.70W | - | - | -- | - | - | 0.225A | - | - | - | - | 3900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 45.0 CFM (1.26m³/min) | 43.0 dB(A) | 6 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | 20.00mm | ||
![]() CFM-7020V-143-400-20 CUI Inc | In Stock | - | - | - | 0.176 lb (79.83g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70V | Square - 70mm L x 70mm H | Active | 3 Wire Leads | - | 3.18W | - | - | -- | - | - | 0.265A | - | - | - | - | 4300 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 40.0 CFM (1.12m³/min) | 40.0 dB(A) | 6 ~ 13.8VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | 20.00mm | ||
![]() CFM-6020V-150-335-11 CUI Inc | In Stock | - | - | - | 0.112 lb (50.8g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-6020V-150-335-11 | - | - | Active | - | 5.58 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | - | 1.38W | - | - | -- | - | compliant | 0.115A | - | - | - | - | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 23.0 CFM (0.644m³/min) | 33.5 dB(A) | 4.5 ~ 13.8VDC | 0.210 in H2O (52.3 Pa) | Auto Restart, Locked Rotor Sensor | - | 20.00mm | ||
![]() CFM-6025V-138-220-11 CUI Inc | In Stock | - | - | - | 0.099 lb (44.91g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 3 Wire Leads | - | 1.00W | - | - | -- | - | - | 0.083A | - | - | - | - | 3800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 19.3 CFM (0.540m³/min) | 22.0 dB(A) | 4.5 ~ 13.8VDC | 0.150 in H2O (37.4 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-8025V-229-300-11 CUI Inc | In Stock | - | - | - | 0.165 lb (74.84g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 3 Wire Leads | - | 1.40W | - | - | -- | - | - | 0.058A | - | - | - | - | 2900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 37.1 CFM (1.04m³/min) | 30.0 dB(A) | 8 ~ 27.6VDC | 0.150 in H2O (37.4 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-7015V-128-265-11 CUI Inc | In Stock | - | - | - | 0.091 lb (41.28g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70V | Square - 70mm L x 70mm H | Active | 3 Wire Leads | - | 1.04W | - | - | -- | - | - | 0.086A | - | - | - | - | 2800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 23.0 CFM (0.644m³/min) | 26.5 dB(A) | 4.5 ~ 13.8VDC | 0.090 in H2O (22.4 Pa) | Auto Restart | - | 15.00mm | ||
![]() CFM-8025V-226-280 CUI Inc | In Stock | - | - | - | 0.165 lb (74.84g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80V | Square - 80mm L x 80mm H | Active | 2 Wire Leads | - | 1.16W | - | - | -- | - | - | 0.048A | - | - | - | - | 2600 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.1 CFM (0.927m³/min) | 28.0 dB(A) | 8 ~ 27.6VDC | 0.110 in H2O (27.4 Pa) | Auto Restart | - | 25.00mm | ||
![]() CFM-4020V-145-123-11 CUI Inc | In Stock | - | - | - | 0.064 lb (29.03g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | CUI DEVICES | 70000 Hrs @ 40°C | CUI Devices | CFM-4020V-145-123-11 | - | - | Active | - | 5.61 | Yes | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40V | Square - 40mm L x 40mm H | Active | 3 Wire Leads | - | 460mW | - | - | -- | - | compliant | 0.038A | - | - | - | - | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 5.5 CFM (0.154m³/min) | 12.3 dB(A) | 4.5 ~ 13.8VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - | 20.00mm |