- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Dimensions | Lifetime @ Temp. | Maximum Current | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Termination Type | Speed | RPM | Sensor Type | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | 6.24 W | - | 0.520A | - | - | - | - | - | - | - | - | 5000 RPM | - | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | - | 48.0dB | 7 ~ 13.8VDC | 0.480 in H2O (119.6 Pa) | Auto Restart | - | - | 25.00mm | ||
![]() OD280-48LBTB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD8038-48HHBVXE10A Orion Fans | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD1225-12HBVXE Orion Fans | 158 |
| - | Polybutylene Terephthalate (PBT) | - | - | - | 158.7 CFM (4.5 m3/min) | - | - | - | - | - | - | - | - | - | VXE | - | - | Vaneaxial | - | 16.8 W | - | - | - | 25 mm | Wire Leads | - | 12 VDC | - | 4000 RPM | - | - | Ball | - | - | - | 57.3 dBA | - | - | Auto Restart | - | 120 mm | 120 mm | ||
![]() OD8038-12HBVXE Orion Fans | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VXE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD24B5-E2 19039030A Comair Rotron | In Stock | - | - | - | - | - | - | - | 120 x 120 x 38mm | - | 250mA | - | 50dB | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 39.12mm | - | - | - | - | - | - | Voltage Output | Ball | - | 187m³/h | 6W | - | - | - | - | - | 119.13mm | 119.13mm | ||
![]() 9GA0312K3D003 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1224P1G10 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3J42 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412J301-A08 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9BAM24GA2-A01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HA60150V3-E00U-A99 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | Sunon Fans | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 40°C | - | NMB Technologies Corporation | - | Bulk | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 04015SS | Square - 40mm L x 40mm H | 3 Wire Leads | - | 550 mW | - | 0.110A | - | - | - | - | - | - | - | - | 6300 RPM | - | Sleeve | Tubeaxial | 5.7 CFM (0.157m³/min) | - | 26.0dB | 4.5 ~ 5.5VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 15.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 2 Wire Leads | - | 2.88 W | - | 0.240A | - | - | - | - | - | - | - | - | 3600 RPM | - | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | - | 38.5dB | 7 ~ 13.8VDC | 0.260 in H2O (64.8 Pa) | Auto Restart | - | - | 25.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | - | NMB Technologies Corporation | - | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 12038VA | Square - 120mm L x 120mm H | 2 Wire Leads | - | 17.76 W | - | 0.740A | - | - | - | - | - | - | - | - | 5000 RPM | - | Ball | Tubeaxial | 188.9 CFM (5.35m³/min) | - | 60.0dB | 18 ~ 27.6VDC | 0.940 in H2O (234.1 Pa) | Auto Restart | - | - | 38.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 100000 Hrs @ 25°C | - | NMB Technologies Corporation | - | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 09238RA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 13.4 W | - | 0.280A | - | - | - | - | - | - | - | - | 5700 RPM | - | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | - | 56.5dB | 36 ~ 55.2VDC | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38.00mm | ||
![]() R89F-DS1238L-S1 Omron | 34 |
| - | - | - | - | - | - | 120 x 120 x 38mm | - | 110mA | - | 32dB | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 120mm | - | - | - | Lead Wire | - | - | - | Ball | - | 2.1m³/min | 2.64W | - | - | - | - | - | 38mm | 120mm | ||
Tiny WHSL | 24 |
| - | - | - | Plastic | Plastic | - | - | 30000 Hrs @ 40°C | - | NMB Technologies Corporation | - | Bulk | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | 03510SS | Square - 30mm L x 30mm H | 3 Wire Leads | - | 400 mW | - | 0.080A | - | - | - | - | - | - | - | - | 7000 RPM | - | Sleeve | Tubeaxial | 3.9 CFM (0.109m³/min) | - | 19.0dB | 4.5 ~ 5.5VDC | 0.124 in H2O (30.9 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 10.00mm | ||
![]() 9GA0312J3002 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |