- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Rated Speed | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Input Current | Features | Input Power | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSAD4A238BL PF00 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 3 500 | - | - | - | - | - | - | - | - | - | 0.23AMP | - | Ball | - | - | - | - | - | 0.18AMP | - | 8.64Watt | - | ||
![]() PSAD07010BL PF00 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 3 200 | - | - | - | - | - | - | - | - | - | 0.23AMP | - | Ball | - | - | - | - | - | 0.18AMP | - | 0.90Watt | - | ||
![]() PSAD07010SL PF00 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 3 100 | - | - | - | - | - | - | - | - | - | 0.23AMP | - | FLB | - | - | - | - | - | 0.18AMP | - | 0.90Watt | - | ||
![]() PSAD06010SL MR00 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 3 800 | - | - | - | - | - | - | - | - | - | 0.23AMP | - | FLB | - | - | - | - | - | 0.18AMP | - | 0.90Watt | - | ||
![]() PAAD08010SH F000 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 2 700 | - | - | - | - | - | - | - | - | - | 0.50AMP | - | FLB | - | - | - | - | - | 0.40AMP | - | 2.00Watt | - | ||
![]() PAAD08010SM P000 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 2 300 | - | - | - | - | - | - | - | - | - | 0.28AMP | - | FLB | - | - | - | - | - | 0.22AMP | - | 1.10Watt | - | ||
![]() PSAD06010BL M000 Aavid | In Stock | - | - | - | - | - | - | - | - | - | 4 000 | - | - | - | - | - | - | - | - | - | 0.23AMP | - | Ball | - | - | - | - | - | 0.18AMP | - | 0.90Watt | - | ||
![]() DB0511512H2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 51.2mm L x 51.2mm H | 4 Wire Leads | 1.08 W | - | IP55 - Dust Protected, Water Resistant | CE | - | 5500 RPM | Ball | Blower | 3.6 CFM (0.101m³/min) | 37.0dB(A) | - | 0.550 in H2O (137.0 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 15.00mm | ||
![]() DB0402012U2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | 2.16 W | - | IP55 - Dust Protected, Water Resistant | CE | - | 6500 RPM | Ball | Blower | 3.0 CFM (0.084m³/min) | 45.0dB(A) | - | 0.560 in H2O (139.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 19.50mm | ||
![]() DB0402012L2B Wakefield | In Stock | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | Wakefield-Vette | Box | Active | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | 960 mW | - | IP55 - Dust Protected, Water Resistant | CE | - | 3500 RPM | Ball | Blower | 1.6 CFM (0.045m³/min) | 27.0dB(A) | - | 0.130 in H2O (32.4 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 19.50mm | ||
![]() OD4020-24MSS10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | OD4020-SS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD3010-12HB10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | OD3010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD2510-12HB02A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | OD2510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848L2B-3T3 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0923848V2B-2T2 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1202548V2B-3T0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC1203848H2B-BT4 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0923848L2B-3T1 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0923848H2B-3T3 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0923824V2B-2T0 Wakefield | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |