- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Dimensions | Lifetime @ Temp. | Mfr | Noise Level | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Termination Type | Speed | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD2510-12HB02A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD2510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD4020-24MSS10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD4020-SS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD3010-12HB10A Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OD3010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109R0624H4081 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0824M7D03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 115 | - | - | - | - | Plastic | Plastic | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | - | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 04020VA | Square - 40mm L x 40mm H | 2 Wire Leads | - | 2.5 W | - | 0.210A | - | - | - | - | - | - | - | - | 11000 RPM | Ball | Tubeaxial | 12.4 CFM (0.347m³/min) | - | 42.0dB | 10.8 ~ 13.2VDC | 0.570 in H2O (142.0 Pa) | Auto Restart | - | 20.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | Plastic | Plastic | - | - | 40000 Hrs @ 60°C | NMB Technologies Corporation | - | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225VA | Square - 92mm L x 92mm H | 3 Wire Leads | - | 6.72 W | - | 0.280A | - | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 85.8 CFM (2.40m³/min) | - | 48.0dB | 14 ~ 27.6VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | ||
![]() 9CRA0412P5J04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0511512H2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 51.2mm L x 51.2mm H | 4 Wire Leads | - | 1.08 W | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 5500 RPM | Ball | Blower | 3.6 CFM (0.101m³/min) | - | 37.0dB(A) | - | 0.550 in H2O (137.0 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 15.00mm | ||
![]() DB0402012U2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | - | 2.16 W | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 6500 RPM | Ball | Blower | 3.0 CFM (0.084m³/min) | - | 45.0dB(A) | - | 0.560 in H2O (139.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 19.50mm | ||
![]() DB0402012L2B Wakefield | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 70000 Hrs @ 40°C | Wakefield-Vette | - | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | DB | Square/Rounded - 40.5mm L x 40.5mm H | 4 Wire Leads | - | 960 mW | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE | - | - | - | 3500 RPM | Ball | Blower | 1.6 CFM (0.045m³/min) | - | 27.0dB(A) | - | 0.130 in H2O (32.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 19.50mm | ||
![]() R89F-DS1238H-S1 Omron | 2237 |
| - | - | - | - | - | - | 120 x 120 x 38mm | - | - | 49dB | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 120mm | - | - | - | Lead Wire | - | - | Ball | - | 3.88m³/min | 12W | - | - | - | - | 38mm | 120mm | ||
![]() R89F-DS1225H-S2 Omron | 48 |
| - | - | - | - | - | - | 120 x 120 x 25mm | - | - | 51dB | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 120mm | - | - | - | Lead Wire | - | - | Ball | - | 3.68m³/min | 11.28W | - | - | - | - | 25mm | 120mm | ||
![]() R89F-DS0925L-S1 Omron | 47 |
| - | - | - | - | - | - | 92 x 92 x 25mm | - | - | 30dB | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 92mm | - | - | - | Lead Wire | - | - | Ball | - | 1.24m³/min | 1.92W | - | - | - | - | 25mm | 92mm | ||
![]() OD280-24LBWB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GV0412P3J10 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WP0924H4D04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9SG1224P1G06 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC0382012M2B-3T1 Wakefield | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 7.4 CFM (0.21 m3/min) | - | - | - | - | - | - | - | - | DC | - | - | Brushless | - | 1.44 W | - | - | - | - | Wire Leads - 3 | - | 12 VDC | - | 8000 RPM | - | Ball | - | - | - | 40 dBA | - | - | Locked Rotor Sensor | 20 mm | 38 mm |