- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Shell Material | Supplier Device Package | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Brand | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insert Arrangement | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mating Style | Mfr | MIL Type | Mounting | Mounting Styles | Operating Temp Range | Package | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Switching Speed | Tradename | Unit Weight | Usage Level | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Pin Count | Termination Style | Approval Agency | Contact Gender | Failure Rate | Voltage | Life (Hours) | Product Type | ESR | RPM | Bearing Type | Fan Type | Air Flow | Noise | Max Frequency | Voltage Range | Static Pressure | Screening Level | Shell Plating | Return Loss | Product | Mounting Angle | Features | Nominal Input Voltage (AC) | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THA0412AD-TZW3 Delta Groups | In Stock | - | - | - | Flanges | - | - | - | Plastic | 24.94758 g | - | - | 20.56 CFM | - | - | - | - | 66 x 65.15 x 61.37mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 20000000ns | - | - | - | - | 12 V | - | - | - | - | - | - | - | Wire Leads | - | SMA Female | - | - | 70 °C | -20 °C | - | - | - | - | 5.16 W | - | 5.16 W | - | - | - | 430 mA | - | - | - | - | - | - | - | - | - | 15600 RPM | Ball | - | - | - | - | - | - | - | - | 12dB | - | - | - | - | - | - | 40 mm | - | 40 mm | 20 mm | - | Lead Free | IP55, Water Resistant | ||
![]() CFM-8020V-146-480 CUI Inc | In Stock | - | - | - | - | - | - | - | - | 0.188 lb (85.28g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-80V | 119x60x36mm | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 3.94W | - | - | - | - | - | -- | - | - | 0.328A | - | - | - | - | - | - | - | - | - | 4600 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 53.0 CFM (1.48m³/min) | 48.0 dB(A) | - | 6 ~ 12.6VDC | 0.360 in H2O (89.6 Pa) | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | 20.00mm | - | - | - | ||
![]() CFM-4010V-185-314 CUI Inc | In Stock | - | - | - | - | - | - | - | - | 0.034 lb (15.42g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | CUI DEVICES | - | 70000 Hrs @ 40°C | MOXIE INDUCTOR CORPORATION | CFM-4010V-185-314 | - | - | - | - | - | - | - | - | Active | - | - | 2.17 | Y | Yes | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | Epoxy Coated Cores | CFM-40V | 50.80mm x 38.10mm | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.22W | Inductance - 470uH | - | - | - | - | -- | - | compliant | 0.101A | - | - | - | - | - | Rated Current: 13.5A | - | - | DCR - 0.061-Ohm | 8500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 9.9 CFM (0.277m³/min) | 31.4 dB(A) | - | 4.5 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | 10.00mm | - | - | - | ||
![]() CFM-5010V-155-310 CUI Inc | In Stock | - | - | - | - | - | - | - | - | 0.046 lb (20.87g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | CUI DEVICES | - | 70000 Hrs @ 40°C | AUTEC POWER SYSTEMS | CFM-5010V-155-310 | - | - | - | - | - | - | - | - | Active | - | - | 2.23 | - | Yes | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-50V | 119x60x36mm | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.53W | - | - | - | - | - | -- | - | compliant | 0.127A | - | - | - | - | - | - | - | - | - | 5500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 13.8 CFM (0.386m³/min) | 30.7 dB(A) | - | 4.5 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | 10.00mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Ft | - | - | - | - | ||
![]() 109P0812H7D13 Sanyo | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | - | ±50ppm/°C | - | 82.5 kOhms | - | - | - | Metal Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | - | -- | - | - | - | - | - | ||
![]() CFM-6015V-254-362 CUI Inc | In Stock | - | - | - | - | - | - | - | - | 0.078 lb (35.38g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | CUI DEVICES | - | 70000 Hrs @ 40°C | CUI Devices | CFM-6015V-254-362 | - | - | - | - | - | - | - | - | Active | - | - | 5.3 | No | Yes | - | - | - | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-60V | Square - 60mm L x 60mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 2.36W | - | - | - | - | - | -- | - | compliant | 0.098A | - | - | - | - | - | - | - | - | - | 5400 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 30.4 CFM (0.851m³/min) | 36.2 dB(A) | - | 8 ~ 27.6VDC | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | Auto Restart | - | - | - | - | - | - | 15.00mm | - | - | - | ||
Tiny WHSL | 46 |
| - | Gold | - | - | Aluminum Alloy | - | - | 0.098 lb (44.45 g) | Steel, Polybutylene Terephthalate (PBT) | Liquid Crystal Polymer (LCP) | - | - | 4551HQ | TE Connectivity / DEUTSCH | - | - | 1 | - | - | 35000 Hrs @ 40°C | TE Connectivity | - | Threaded | Sunon Fans | MIL-DTL-26482 | - | - | - | Box | - | - | - | Active | - | N | - | 12 | - | - | - | - | - | 5VDC | 1.5 kV, 2.3 kV | 14 ~ 158°F (-10 ~ 70°C) | - | AFD | Rectangular/Rounded - 84mm L x 80.9mm H | - | - | - | 4 Position Rectangular Connector | - | - | - | 10 Position | - | - | - | 1.35 W | - | Circular Connectors | - | 0.270A | - | - | - | - | 7.5 A | - | Crimp | CE, CUR, TUV, UL | Pin (Male) | - | - | - | Circular MIL Spec Connector | - | 4000 RPM | Sleeve | Blower | 4.4 CFM (0.123m³/min) | 35.9dB(A) | - | 2.5 ~ 5VDC | 0.510 in H2O (127.0 Pa) | - | Nickel | - | Receptacles | Straight | Auto Restart, PWM Control, Speed Sensor (Tach) | - | Circular MIL Spec Connector | - | - | - | - | 7.50mm | - | - | - | ||
Tiny WHSL | 355 |
| - | Gold | - | - | Aluminum | - | - | 0.128 lb (58.06 g) | Polybutylene Terephthalate (PBT) | Liquid Crystal Polymer (LCP) | - | - | 4555HQ | TE Connectivity / DEUTSCH | Copper Alloy | - | 1 | - | 25-04 | 60000 Hrs @ 40°C | TE Connectivity | - | Threaded | Sunon Fans | MIL-DTL-38999 III | - | Panel | - | Box | YDTS24W25-04HNV001 | - | - | Active | - | N | - | 25 | Jam Nut | - | D38999 | 0.035274 oz | - | 5VDC | 600 VAC, 850 VDC | 14 ~ 158°F (-10 ~ 70°C) | - | D38999 Series III | Square/Rounded - 80mm L x 80mm H | - | - | - | 4 Position Rectangular Connector | - | - | - | 56 Position | - | - | - | 2 W | - | Circular Connectors | - | 0.400A | - | - | - | - | 7.5 A, 13 A | - | Crimp | CE, CUR, TUV, UL | Pin (Male) | - | - | - | Circular MIL Spec Connector | - | 3400 RPM | Vapo-Bearing™ | Blower | 9.9 CFM (0.277m³/min) | 41.7dB(A) | - | 2.5 ~ 5VDC | 0.670 in H2O (166.9 Pa) | - | Olive Drab Cadmium | - | Receptacles | Straight | Auto Restart, PWM Control, Speed Sensor (Tach) | - | Circular MIL Spec Connector | - | - | - | - | 11.00mm | - | - | - | ||
![]() 109P0524H702-A01 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | Johnson Controls | VS017111B-SM100 | - | NMB Technologies Corporation | - | Panel | - | - | JHSN_DRIV_VSD-II | - | - | - | Active | - | - | - | - | - | - | - | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | 3.36 W | - | - | - | 0.140A | - | - | 15.3125 | - | - | - | - | - | - | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | 61.1 CFM (1.71m³/min) | 38.5dB | 320 Hz | 14 ~ 27.6VDC | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | 208 VAC | - | - | - | - | - | 9.40625 | - | - | - | ||
![]() AFB0948HH-R00 Delta Groups | In Stock | - | - | - | - | - | - | - | Plastic | - | - | - | 57.92 CFM | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | - | 3.84 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 mm | - | 92 mm | 25.4 mm | - | - | - | ||
Tiny WHSL | 10 |
| - | - | - | - | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | * | Square - 92mm L x 92mm H | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | 13.8 W | - | - | - | 1.15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5700 RPM | Ball | Tubeaxial | 118.6 CFM (3.32m³/min) | 56.5dB | - | 7 ~ 13.8VDC | 0.750 in H2O (186.8 Pa) | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | - | 38.00mm | - | - | - | ||
![]() 9GV0412P3J38 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G1212P4H05 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | TBF22 | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFM-4010-03-10 CUI Inc | In Stock | - | - | - | - | - | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, CUR, TUV, UL | - | - | - | - | - | CUI DEVICES | - | - | CUI Devices | CFM-4010-03-10 | - | - | - | - | - | - | - | - | Active | - | - | 2.19 | - | Yes | - | - | - | - | - | - | 5VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-40 | Square - 40mm L x 40mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 1.20W | - | - | - | - | - | -- | - | compliant | 0.160A | - | - | - | - | - | - | - | - | - | 8300 RPM | Ball | Tubeaxial | 10.0 CFM (0.280m³/min) | 37.0 dB(A) | - | 4 ~ 5.5VDC | 0.285 in H2O (71.0 Pa) | - | - | - | - | - | -- | - | - | - | - | - | - | 10.60mm | - | - | - | ||
![]() EFB1524SHG-F00 Delta Groups | In Stock | - | - | - | - | - | - | - | Aluminium | 861.825503 g | - | - | 325 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 Wire Leads | - | - | - | - | 158 °C | 14 °C | - | - | - | - | 28.08 W | - | 28.1 W | - | - | - | 1.17 A | - | - | - | - | - | - | 80000 hours | - | - | 4300 RPM | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 mm | - | 172 mm | 50.8 mm | - | - | - | ||
![]() CFM-7010-13-10 CUI Inc | In Stock | - | - | - | - | - | - | - | - | -- | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, CUR, TUV, UL | - | - | - | - | - | CUI DEVICES | - | - | CUI Devices | CFM-7010-13-10 | - | - | - | - | - | - | - | - | Active | - | - | 2.2 | - | Yes | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | CFM-70 | Square - 70mm L x 70mm H | - | Active | - | 2 Wire Leads | - | - | - | - | - | - | - | 3.24W | - | - | - | - | - | -- | - | compliant | 0.220A | - | - | - | - | - | - | - | - | - | 4400 RPM | Ball | Tubeaxial | 31.1 CFM (0.871m³/min) | 40.6 dB(A) | - | 6 ~ 13.8VDC | 0.164 in H2O (40.9 Pa) | - | - | - | - | - | -- | - | - | - | - | - | - | 10.60mm | - | - | - | ||
![]() 9CRA0812P8G035 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | - | QFN | - | - | - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | NMB Technologies Corporation | - | - | Surface Mount | -20C to 70C | Bulk | - | - | 5(mm) | Active | - | - | - | - | - | - | - | - | Commercial grade | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | Bulk | 09238RA | Square - 92mm L x 92mm H | - | - | - | 2 Wire Leads | - | - | - | - | - | - | - | 27.1 W | - | - | - | 1.13A | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 7200 RPM | Ball | Tubeaxial | 152.5 CFM (4.27m³/min) | 62.5dB | - | 14 ~ 26.4VDC | 1.200 in H2O (298.9 Pa) | Commercial | - | - | - | - | Auto Restart | - | - | 7(mm) | - | - | - | 38.00mm | 0.9(mm) | - | - |