- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Agency Approvals | Air Flow (CFM) | Base Product Number | Bearing | Motor Drive Type | Noise (dBA) | Voltage, Rating | Packaging | Part Status | Termination | Additional Feature | Power Rating | Depth | Current Rating | Speed | Maximum Pressure | Fan Accessory Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KYI-BUB-209G(B) Kang Yang International | 905 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | - | - | ||
![]() KYI-BUB-25G Kang Yang International | 923 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 0.933" (23.70mm) | - | ||
![]() KYI-BUB-172G(B) Kang Yang International | 923 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 0.866" (22.00mm) | - | ||
![]() KYI-BUB-83G Kang Yang International | 446 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 2.72" (69.2mm) | - | ||
![]() KYI-BUB-85G Kang Yang International | 905 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 2.76" (70.0mm) | - | ||
![]() KYI-BUB-73G Kang Yang International | 113 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 2.87" (72.9mm) | - | ||
![]() KYI-BUB-96G Kang Yang International | 1175 |
| - | - | - | KYI-B | - | - | - | - | Bag | Active | - | - | - | - | - | - | - | Rivet | - | 1.00" (25.4mm) | - | ||
![]() OD4020-05MB10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 7.5 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 30.3 | 5 VDC | - | - | 12" Wires (4) | Open Collector Tach Output, PWM | 1 W | 20 mm | 200 mA | 6475 rpm | 0.17 in. | - | 40 mm | - | 40 mm | ||
![]() OD4020-12LB10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 24.1 | 12 VDC | - | - | 12" Wires (4) | Open Collector Tach Output, PWM | 0.72 W | 20 mm | 60 mA | 5150 rpm | 0.14 in. | - | 40 mm | - | 40 mm | ||
![]() OD4020-12LSS10A Orion Fans | In Stock | - | - | UL, CUL, TUV, CE, UKCA | 6.5 | - | Sealed Sleeve | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 24.1 | 12 VDC | - | - | 12" Wires (4) | Open Collector Tach Output, PWM | 0.98 W | 20 mm | 60 mA | 5150 rpm | 0.14 in. | - | 40 mm | - | 40 mm | ||
![]() OD6038-24HHBXC01A Orion Fans | 23 |
| - | UL, CUL, TUV, CE, UKCA | 86 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Electronically Protected, Polarity Protected | 66 | 24 VDC | - | - | 12" Wires (3) | Open Collector Tach Output | 30 W | 38 mm | 1250 mA | 16000 rpm | 2.95 in. | - | 60 mm | - | 61 mm | ||
![]() OD8015-24HHB Orion Fans | 23 |
| - | UL, CUL, TUV, CE | 38 | - | Ball | Brushless DC, Auto Restart, Impedance Protected, Polarity Protected | 38.1 | 24 VDC | - | - | 12" Wires | - | 2.88 W | 15 mm | 120 mA | 3550 rpm | 0.15 in. | - | 80 mm | - | 80 mm | ||
![]() OD8025-48HHB Orion Fans | 23 |
| - | UL, CUL, TUV, CE | 47 | - | Ball | Brushless DC, Auto Restart, Polarity Protected | 35 | 48 VDC | - | - | 12" Wires | - | 3.84 W | 25 mm | 80 mA | 3800 rpm | 0.26 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-24HHBVXE Orion Fans | 37 |
| - | UL, CUL, TUV, CE, UKCA | 130 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 24 VDC | - | - | 12" Wires | - | 45.6 W | 38 mm | 1900 mA | 8925 rpm | 2 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-12HHBVXE Orion Fans | 91 |
| - | UL, CUL, TUV, CE, UKCA | 130 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 12 VDC | - | - | 12" Wires | - | 42 W | 38 mm | 3500 mA | 8925 rpm | 2 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-24MBVXE Orion Fans | 28 |
| - | UL, CUL, TUV, CE, UKCA | 90 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 59.1 | 24 VDC | - | - | 12" Wires | - | 14.4 W | 38 mm | 600 mA | 6525 rpm | 1 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-48HHBVXE Orion Fans | 260 |
| - | UL, CUL, TUV, CE, UKCA | 130 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 48 VDC | - | - | 12" Wires | - | 43.2 W | 38 mm | 900 mA | 8925 rpm | 2 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-24HBVXE Orion Fans | 32 |
| - | UL, CUL, TUV, CE, UKCA | 105 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 62.3 | 24 VDC | - | - | 12" Wires | - | 21.6 W | 38 mm | 900 mA | 7400 rpm | 1.3 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-24HHBVXE10A Orion Fans | 57 | - | - | UL, CUL, TUV, CE, UKCA | 130 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 66.5 | 24 VDC | - | - | 12" Wires (4) | Open Collector Tach Output, PWM | 45.6 W | 38 mm | 1900 mA | 8925 rpm | 2 in. | - | 80 mm | - | 80 mm | ||
![]() OD8038-24MBVXE10A Orion Fans | 32 |
| - | UL, CUL, TUV, CE, UKCA | 90 | - | Ball | Brushless DC, Auto Cutoff, Auto Restart, Polarity Protected, Electronically Protected | 59.1 | 24 VDC | - | - | 12" Wires (4) | Open Collector Tach Output, PWM | 14.4 W | 38 mm | 600 mA | 6525 rpm | 1 in. | - | 80 mm | - | 80 mm |