- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional functions | Certificates | Current and power consumption tolerance | Enclosure material | Fan dimensions | Fan efficiency | Impeller material | Kind of Bearing | Kind of fan | Leads | Min. insulation resistance | Rotational rate/speed | Signal output | Signal output1 | Type of fan |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF50151VX-B00U-G99 SUNON | In Stock | - | - | autorestart | RoHS compliant | ±15% | thermoplastic | 51.7x51.6x15mm | 9.18m<sup>3</sup>/h | thermoplastic | Vapo | blower | lead x3 | 10MΩ | 6000rpm | F type | - | DC | ||
![]() EE92251S3-1000U-C99 SUNON | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 92x92x25mm | 66.76m<sup>3</sup>/h | thermoplastic | ball | axial | lead x3 | 10MΩ | 2400 (±10%)rpm | - | - | DC | ||
![]() PFE0381B1-000U-S99 SUNON | In Stock | - | - | autorestart | RoHS compliant | ±15% | thermoplastic | 140x140x38mm | 405.2m<sup>3</sup>/h | thermoplastic | ball | axial | lead x4 | 10MΩ | 5500 (±10%)rpm | F type | PWM | DC | ||
![]() EEC0382B2-000U-F99 SUNON | In Stock | - | - | autorestart | - | ±15% | thermoplastic | 120x120x38mm | 197m<sup>3</sup>/h | thermoplastic | ball | axial | lead x3 | 10MΩ | 2600rpm | R type | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 53.52m<sup>3</sup>/h | thermoplastic | Vapo | axial | lead x2 | 10MΩ | 6100 (±10%)rpm | - | - | DC | ||
![]() PF80381B1-1000U-A9H SUNON | 174 |
| - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 193.52m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 11200 (±10%)rpm | - | - | DC | ||
![]() PF92381BX-1000U-A9H SUNON | 195 |
| - | autorestart | RoHS compliant | - | thermoplastic | 92x92x38mm | 309.9m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 12000 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 53.52m<sup>3</sup>/h | thermoplastic | Vapo | axial | lead x2 | 10MΩ | 6100 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x25mm | 203.88m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 3600 (±15%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x25mm | 225.97m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 4000 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 120x120x32mm | 53.35m<sup>3</sup>/h | thermoplastic | ball | blower | lead x2 | 10MΩ | 2100 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 92x92x38mm | 127.6m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 3200 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 83.76m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 3400 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 80x80x38mm | 126.58m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 4900 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x38mm | 58.79m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 5000 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 60x60x25mm | 49.27m<sup>3</sup>/h | thermoplastic | Vapo | axial | lead x2 | 10MΩ | 5600 (±15%)rpm | - | - | DC | ||
![]() GF40282B1-1000U-AEP SUNON | 22 |
| - | autorestart | RoHS compliant | - | thermoplastic | 40x40x28mm | 26.84m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 14600 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 70x70x25mm | 76.46m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 4700 (±10%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 70x70x25mm | 67.96m<sup>3</sup>/h | thermoplastic | ball | axial | lead x2 | 10MΩ | 4200 (±15%)rpm | - | - | DC | ||
Tiny WHSL | In Stock | - | - | autorestart | RoHS compliant | - | thermoplastic | 97.2x94.4x33mm | 38.06m<sup>3</sup>/h | thermoplastic | ball | blower | lead x2 | 10MΩ | 2700 (±10%)rpm | - | - | DC |