- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11932KA-24J-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 56.1 CFM (1.59 m3/min) | DC | 10 | - | 4712KL-05W-B19-P50 | Details | NMB-MAT | - | - | - | - | - | 11932KA | - | - | - | - | - | - | - | - | - | - | - | - | 32 mm | - | - | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | Tachometer | 119 mm | 119 mm | - | - | - | - | ||
![]() QFR0948UHE Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 132 CFM (3.7 m3/min) | DC | 48 | - | - | Details | - | 6.878423 oz | - | - | Bulk | - | QFR | - | - | - | - | - | Axial | - | - | 19.2 W | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 8300 RPM | 37 mmAq | - | Ball | - | 62 dBA | - | - | - | - | 92 mm | 92 mm | - | - | - | - | ||
![]() FFB1212VH-F00 Delta Electronics | 101 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.452lb 205.02g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | - | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | APPROVALS: UL; VDE | 9.48W | - | 0.790A | 9.48W | - | unknown | 790mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3400 RPM | Ball | Tubeaxial | 51.9 dB(A) | 7V~13.2VDC | 0.326 in H2O (81.2 Pa) | DC FAN | Speed Sensor (Tach) | 120mm | 25.4mm | - | ROHS3 Compliant | - | - | ||
![]() OD1238-24LBXC Orion Fans | 105 | - | Datasheet | 20 Weeks | - | Axial | Plastic | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 65000 Hrs @ 45°C | - | - | - | - | 24VDC | 14~158°F -10°C~70°C | - | 2010 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.420A | 9W | - | - | 420mA | - | cURus, TUV | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD1238-12MBXJ10A Orion Fans | 553 |
| Datasheet | 22 Weeks | - | Axial | - | - | 0.827lb 375.12g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | 27.6W | - | - | - | - | 27.6W | - | - | 2.3A | - | cURus, TUV | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 63.0 dB | 7V~13.2VDC | 1.044 in H2O (260.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() ASB03512HA-AF00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.022lb 9.98g | Plastic | - | - | - | - | 20000 Hrs @ 40°C | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | ASB | Square - 35mm Lx35mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 720mW | - | 0.060A | 720mW | - | - | 60mA | - | CE, cURus, VDE | - | - | - | - | 7000 RPM | Sleeve | Tubeaxial | 22.0 dB(A) | 7V~13.8VDC | 0.108 in H2O (27.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD6025-12HHSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | 12VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | - | ||
![]() OD6025-05MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | 5VDC | 14~122°F -10°C~50°C | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6025-05LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | 5VDC | -4~167°F -20°C~75°C | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() FFB0912EHE-F00 Delta Electronics | 39 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.436lb 197.77g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2005 | FFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 12W | - | - | 12W | 92mm | - | 1A | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 4800 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.8VDC | 0.665 in H2O (165.6 Pa) | - | Speed Sensor (Tach) | 92mm | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0712VH-A Delta Electronics | 412 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.198lb 89.81g | Plastic | - | - | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | - | - | AFB | Square - 70mm Lx70mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.28W | 12V | 0.440A | 5.28W | 70mm | unknown | 440mA | - | CE, CSA, UL, VDE | - | - | - | - | 5500 RPM | Ball | Tubeaxial | 47.5 dB(A) | 5V~12.6VDC | 0.433 in H2O (107.9 Pa) | - | - | 70mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() OD6025-24MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | - | - | - | - | - | 24VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() EFC0812DB-F00 Delta Electronics | 25 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.148lb 67.13g | Aluminum | Plastic | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | 12VDC | 14~140°F -10°C~60°C | - | 2010 | EFC | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 6W | - | 0.330A | 3.96W | 80mm | unknown | 330mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3800 RPM | Ball | Tubeaxial | 41.0 dB(A) | 7V~12.6VDC | 0.171 in H2O (42.6 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() GFB0812DHW-F00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 160 CFM (4.5 m3/min) | DC | 36 | - | - | Details | - | 13.615749 oz | - | - | Bulk | - | GFB | - | - | - | - | - | - | - | - | 66 W | - | - | - | 76 mm | - | - | Wire Leads | - | 12 VDC | - | 9200 RPM | 66 mmAq | - | Ball | - | 75.2 dBA | - | - | - | Tachometer | 80 mm | 80 mm | - | - | - | - | ||
![]() FFB0424MN-R00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 8.05 CFM (0.23 m3/min) | DC | 288 | - | - | Details | - | 1.128767 oz | - | - | Bulk | - | FFB | - | - | - | - | - | Axial | - | - | 960 mW | - | - | - | 28 mm | - | - | Wire Leads | - | 24 VDC | - | 5000 RPM | 3.7 mmAq | - | Ball | - | 23.9 dBA | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | - | - | - | - | ||
![]() EFB1748HHG-F00 Delta Electronics | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | 280 CFM (7.9 m3/min) | DC | 8 | - | - | Details | - | 1.852 lbs | - | - | Bulk | - | EFB | - | - | - | - | - | - | - | - | 18.24 W | - | - | - | 51 mm | - | - | Wire Leads | - | 48 VDC | - | 3700 RPM | 20 mmAq | - | Ball | - | 55 dBA | - | - | - | Tachometer | 172 mm | 172 mm | - | - | - | - | ||
![]() AFB0624L-AF00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 16.8 CFM (0.48 m3/min) | DC | 180 | - | - | Details | - | 2.821917 oz | - | - | Bulk | - | AFB | - | - | - | - | - | - | - | - | 1.44 W | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 3100 RPM | 2.8 mmAq | - | Ball | - | 26.5 dBA | - | - | - | Tachometer | 60 mm | 60 mm | - | - | - | - | ||
![]() GFB0412GHS-CR00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 34.9 CFM (0.99 m3/min) | DC | 128 | - | - | Details | - | 3 oz | - | - | Bulk | - | GFB | - | - | - | - | - | Axial | - | - | 21.36 W | - | - | - | 56 mm | - | - | Wire Leads | - | 12 VDC | - | 16100 RPM | 60 mmAq | - | Ball | - | 66.5 dBA | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | - | - | - | - | ||
![]() QFR0948GHE-F00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 109 CFM (3.1 m3/min) | DC | 48 | - | - | Details | - | 6.878423 oz | - | - | Bulk | - | QFR | - | - | - | - | - | - | - | - | 12 W | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 7000 RPM | 26 mmAq | - | Ball | - | 57 dBA | - | - | - | Tachometer | 92 mm | 92 mm | - | - | - | - | ||
![]() GFB0412SHS-CR00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 27.9 CFM (0.79 m3/min) | DC | 128 | - | - | Details | - | 3 oz | - | - | Bulk | - | GFB | - | - | - | - | - | Axial | - | - | 12 W | - | - | - | 56 mm | - | - | Wire Leads | - | 12 VDC | - | 13900 RPM | 41 mmAq | - | Ball | - | 62.5 dBA | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | - | - | - | - |