- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-A225C-020-350 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 2.85 W | 2.85 W | 0.580A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 2000 RPM | 0.1 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225B-018-327-20 CUI Devices | 180 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 56.85 CFM (1.61 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 2.25 W | 2.25 W | 0.450A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 1800 RPM | 0.09 in H2O | 1800 RPM | Ball | Tubeaxial | 62.9 CFM (1.76m³/min) | 28.8 dBA | 4.5 ~ 5.5VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225B-125-398-20 CUI Devices | 126 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 78.95 CFM (2.2 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 4.92 W | 4.92 W | 0.410A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2500 RPM | 0.13 in H2O | 2500 RPM | Ball | Tubeaxial | 87.4 CFM (2.45m³/min) | 42.7 dBA | 21.6 ~ 26.4VDC | 0.130 in H2O (32.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-A225B-020-350 CUI Devices | 91 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 2.85 W | 2.85 W | 0.580A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 2000 RPM | 0.1 in H2O | 2000 RPM | Ball | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 4.5 ~ 5.5VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection | 25.4 mm | 120 mm | 120 mm | ||
![]() CBM-4010C-160-267 CUI Devices | 270 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.75 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40C | Square/Rounded - 39.5mm L x 39.5mm H | 2 Wire Leads | DC Blower | 1.32 W | 1.32 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 0.16 in H2O | 6000 RPM | omniCOOL™ Magnetic Sleeve | Blower | 1.8 CFM (0.050m³/min) | 26.7 dBA | 10.8 ~ 13.2VDC | 0.160 in H2O (39.8 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm | ||
![]() CFM-A238S-226-435 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 100.71 CFM (2.9 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120S | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2600 RPM | 0.24 in H2O | 2600 RPM | Sleeve | Tubeaxial | 100.7 CFM (2.82m³/min) | 43.5 dBA | 4.5 ~ 5.5VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CBM-979433B-230-507-20 CUI Devices | 166 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 20.48 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 3 Wire Leads | DC Blower | 8.4 W | 8.4 W | 0.350A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Ball | Blower | 20.5 CFM (0.574m³/min) | 50.7 dBA | 21.6 ~ 26.4VDC | 0.660 in H2O (164.4 Pa) | Auto Restart,Tachometer Signal Available | 32.7 mm | 97.68 mm | 94.18 mm | ||
![]() CFM-A238B-138-529 CUI Devices | 29 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 146.9 CFM (4.2 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 13.2 W | 13.2 W | 1.10A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3800 RPM | 0.48 in H2O | 3800 RPM | Ball | Tubeaxial | 146.9 CFM (4.11m³/min) | 53 dBA | 10.8 ~ 13.2VDC | 0.480 in H2O (119.6 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-A238B-232-480-20 CUI Devices | 32 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 12.72 W | 12.72 W | 0.530A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3200 RPM | - | 3200 RPM | Ball | Tubeaxial | 123.6 CFM (3.46m³/min) | 48 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-6020S-040-320 CUI Devices | 237 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60S | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 2.05 W | 2.05 W | 0.410A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 4000 RPM | 0.12 in H2O | 4000 RPM | Sleeve | Tubeaxial | 15.2 CFM (0.426m³/min) | 32 dBA | 4.5 ~ 5.5VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection | 20 mm | 60 mm | 60 mm | ||
![]() CBM-4010C-150-227-20 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.46 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40C | Square/Rounded - 39.5mm L x 39.5mm H | 3 Wire Leads | DC Blower | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.11 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Blower | 1.5 CFM (0.042m³/min) | 22.8 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm | ||
![]() CFM-9225C-230-356 CUI Devices | 190 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50.13 CFM (1.42 m3/min) | DC | 50 | 92 mm L x 92 mm W x 25 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 2 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.15 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 50.0 CFM (1.40m³/min) | 35.6 dBA | 21.6 ~ 26.4VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Tachometer | 25 mm | 92 mm | 92 mm | ||
![]() CBM-979433S-230-507 CUI Devices | 32 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.12 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97S | Rectangular/Rounded - 97mm L x 94.8mm H | 2 Wire Leads | DC Blower | 8.4 W | 8.4 W | 0.240A | - | 97 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Sleeve | Blower | 18.1 CFM (0.507m³/min) | 43.5 dBA | 10.8 ~ 13.2VDC | 0.400 in H2O (99.6 Pa) | Auto Restart,Tachometer Signal Available | 33 mm | 97.68 mm | 94.8 mm | ||
![]() CFM-4010B-150-195 CUI Devices | 172 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5000 RPM | 0.07 in H2O | 5000 RPM | Ball | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 10.8 ~ 13.2VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CBM-979433B-130-507-20 CUI Devices | 169 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 20.48 CFM | DC | 35 | 97.68 mm L x 94.18 mm W x 32.7 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-97B-2 | Rectangular/Rounded - 97.68mm L x 94.18mm H | 3 Wire Leads | DC Blower | 6.48 W | 6.48 W | 0.540A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | 0.66 in H2O | 3000 RPM | Ball | Blower | 20.5 CFM (0.574m³/min) | 50.7dB(A) | 10.8 ~ 13.2VDC | 0.660 in H2O (164.4 Pa) | Auto Restart,Tachometer Signal Available | 32.7 mm | 97.68 mm | 94.18 mm | ||
![]() CBM-A232B-120-457-20 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 18.45 CFM | DC | 20 | 119.3 mm L x 119 mm W x 32 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-120B-2 | Square/Rounded - 119.3mm L x 119mm H | 3 Wire Leads | DC Blower | 4.56 W | 4.56 W | 0.380A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | 0.6 in H2O | 2000 RPM | Ball | Blower | 18.5 CFM (0.518m³/min) | 45.8 dBA | 10.8 ~ 13.2VDC | 0.600 in H2O (149.5 Pa) | Auto Restart,Tachometer Signal Available | 32 mm | 119.3 mm | 119 mm | ||
![]() CBM-4010B-150-227 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 1.75 CFM | DC | 200 | 39.5 mm L x 39.5 mm W x 10 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CBM-40B | Square/Rounded - 39.5mm L x 39.5mm H | 2 Wire Leads | DC Blower | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | 0.11 in H2O | 5000 RPM | Ball | Blower | 1.5 CFM (0.042m³/min) | 22.8 dBA | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart,Tachometer Signal Available | 10 mm | 39.5 mm | 39.5 mm | ||
![]() CFM-9225C-230-356-20 CUI Devices | 16 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50.13 CFM (1.42 m3/min) | DC | 50 | 92 mm L x 92 mm W x 25 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | 0.15 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 50.2 CFM (1.41m³/min) | 35.6 dBA | 21.6 ~ 26.4VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25 mm | 92 mm | 92 mm | ||
![]() CFM-A225C-015-287-20 CUI Devices | 49 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 49.29 CFM (1.4 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 30000 Hrs @ 25°C | CUI Devices | Box | Active | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 1500 RPM | 0.06 in H2O | 1500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 52.2 CFM (1.46m³/min) | 24.8 dBA | 4.5 ~ 5.5VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-2510B-1130-275-20 CUI Devices | 32 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 2.51 CFM (0.07 m3/min) | DC | - | 25 mm L x 25 mm W x 10 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-25B | Square - 25mm L x 25mm H | 2 Wire Leads | - | 1.32 W | 1.32 W | 0.110A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 13000 RPM | - | 13000 RPM | Ball | Tubeaxial | 2.5 CFM (0.070m³/min) | 27.5 dBA | 10.8 ~ 13.2VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Tachometer Signal | 10 mm | 25 mm | 25 mm |