- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Material - Frame | Core Material | Surface Mount Land Size | Material - Blade | Airflow | Approvals | Base Product Number | Cable features | Compatible with (details) | Content | Core layout | Cross section (each core) | Current Type | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Mfr | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Mounting Styles | No. of leads | Nominal voltage | Nominal voltage U0 | Outside Ø | Package | Product Status | RoHS | Sold per metre | Tradename | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Base Part Number | Approval Agency | Efficiency | Output Type | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Circuits | Termination Type | Polarization | Current - Output (Max) | Speed | Ripple Current @ Low Frequency | Input Type | Current - Supply | Voltage - Output | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Shielded | RPM | Bearing Type | Fan Type | Voltage - Input Offset | Air Flow | Noise | Form | Voltage Range | Static Pressure | Output Connector | Features | Height | Height Seated (Max) | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9PH0412P6F03 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded,Cold-resistant | - | Sold per metre | 28 x 0.10mm | 0.22mm² | - | - | Black | - | No | - | - | - | 540202209-1 | - | 100m | +70°C | +70°C | Sanyo Denki America Inc. | -30°C | -15°C | - | 2x | 500V | 500V | 5.50mm | No | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 540202209 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9G0948P1G03 Sanyo | In Stock | - | - | - | - | - | - | Steel (glavanized) | - | - | - | - | - | - | - | - | - | - | Housing type: VXWidth = 600 mmDepth: = 600 mm | 1pc(s) | - | - | - | (L x W) 775 mm x 500 mm | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VX 8617.550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 775mm | 500mm | - | ||
![]() BFB1224GH-A Delta Groups | In Stock | - | - | Wire | - | - | - | - | Plastic | 294.83504 g | - | - | - | - | 60.39 CFM | CE, CSA, UL, VDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | Case | Active | Compliant | - | - | - | - | - | DT090A (90W) | - | - | - | - | - | 2 Wire Leads, Wire Leads | - | - | - | 140 °C | 14 °C | - | ITE (Commercial) | 90 W | - | 28.4 W | - | 38.4 W | - | - | 1.601 kA | - | - | Level VI | - | 24 V | - | - | - | - | - | - | 1.6A | - | - | IEC 320-C8 | - | 56V | - | - | - | - | - | - | 4400 RPM | Ball | - | - | - | - | Desktop | - | - | USB | - | - | - | - | 32 mm | - | ||
![]() 9LG0812L4D001 Sanyo Denki | 28 |
| - | - | - | - | - | - | Aluminum | - | Aluminum | - | - | Plastic | - | - | - | - | - | - | - | - | DC | - | - | 40 | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Box | Active | Details | - | San Ace 80L | 12VDC | - | - | 9LG Type | Square - 80mm L x 80mm H | - | - | - | - | 3 Wire Leads | - | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | - | cURus, TUV | - | - | 12 VDC | - | - | - | - | - | - | - | 2300 RPM | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | 22 dBA | - | - | - | - | Locked Rotor Sensor, Long Life | 80 mm | - | - | 80 mm | - | ||
![]() 9SG5748P5H04 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | 45 |
| - | - | - | - | - | - | - | - | Plastic | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 04020VA | Square - 40mm L x 40mm H | - | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | 768 mW | - | - | 0.320A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5500 RPM | Ball | Tubeaxial | - | 5.8 CFM (0.163m³/min) | 23.0dB | - | 14 ~ 26.4VDC | 0.147 in H2O (36.6 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | 20.00mm | - | ||
![]() 9S0812F4D04 Sanyo | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | C-Load™ | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LT1464 | - | - | -- | - | - | - | - | 2 | - | - | - | - | - | - | 145µA | - | 0.9 V/µs | J-FET | 0.5pA | ±5 V ~ 15 V | 1MHz | - | - | - | - | 600µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0412H938 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | - | NTE7053 | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09238RA | Square - 92mm L x 92mm H | - | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | 17.3 W | - | - | 0.360A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6200 RPM | Ball | Tubeaxial | - | 129.9 CFM (3.64m³/min) | 59.0dB | - | 36 ~ 55.2VDC | 0.890 in H2O (221.7 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | 38.00mm | - | ||
![]() 9CRA0612P6J004 Sanyo | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | 3.65 MOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() 9GA0924P4J11 Sanyo | In Stock | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/3, RN70 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±0.1% | Active | - | 2 | - | ±50ppm/°C | - | 720 Ohms | - | - | Metal Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | - | - | - | ||
![]() 9GA0412P3K18 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WP0812P4G011 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109P0812H704 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9WP0812P4G09 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CA310 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9GH1212C4D01 Sanyo | In Stock | - | - | - | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | 10V | -40°C ~ 105°C | Bulk | EYH | 0.984 Dia (25.00mm) | ±20% | Last Time Buy | -- | - | - | - | - | - | - | - | - | General Purpose | - | 22000µF | - | - | - | - | - | - | - | - | - | - | - | 37 mOhm @ 120Hz | - | 0.394 (10.00mm) | - | - | Polar | - | - | 3.48A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | - | -- | ||
![]() QFR0612GH-BF00 Delta Groups | In Stock | - | - | - | - | - | - | - | Plastic | - | - | Ferrite | - | - | 43.3 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thru-Hole | - | - | - | - | - | - | Compliant | - | - | - | -55°C to +105°C | - | - | - | 0.05 | - | - | - | Wire Leads | - | - | - | - | - | - | - | - | - | 5.64 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | - | - | - | - | 60 mm | - | 60 mm | 25.4 mm | - | ||
![]() 9AH0912P4H051 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | ILA7621 | - | - | - | Sanyo Denki America Inc. | - | - | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | Danaher Controls | - | HS350060C312A | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 12038VA | Square - 120mm L x 120mm H | - | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | 21.6 W | - | - | 0.400A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | - | 189.9 CFM (5.32m³/min) | 59.5dB | - | 40 ~ 55.2VDC | 0.920 in H2O (229.2 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | 38.00mm | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40000 Hrs @ 60°C | Danaher Controls | - | HD25301000450 | - | - | - | NMB Technologies Corporation | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | - | - | 2 Wire Leads | - | - | - | - | - | - | - | 3.6 W | - | - | 0.300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | - | 68.1 CFM (1.91m³/min) | 42.0dB | - | 7 ~ 13.8VDC | 0.320 in H2O (79.7 Pa) | - | Auto Restart | - | - | - | 25.00mm | - |