- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Approvals | Base Product Number | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Height - mm | Ihs Manufacturer | Lead Free Status / RoHS Status | Length - mm | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Part Life Cycle Code | Product Status | Rated Speed | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Width - mm | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Voltage - Supply | Ingress Protection | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Memory Size | Speed | Data Rate | Utilized IC / Part | Pressure Type | Protocol | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF40281B1-D39U-SI9 Sunon | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 24.9 CFM (0.71 m3/min) | - | - | DC | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.481506 oz | - | - | - | PF | - | - | - | Axial | - | 6.12 W | - | - | - | - | 28 mm | - | - | - | Wire Leads - 4 | - | - | 12 VDC | - | 17600 RPM | - | - | - | - | - | Ball | - | - | - | 56 dBA | - | - | - | - | - | - | - | - | - | - | Auto Restart, PWM | IP66 | 40 mm | - | 40 mm | ||
![]() 9G0624S40021 Sanyo Denki | 19 |
| - | - | - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 80 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 60 | - | 24VDC | - | - | 9G Type | Square - 60mm L x 60mm H | - | 2 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | - | - | Wire Leads | cURus, TUV | - | 24 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensorless | - | 60 mm | - | 60 mm | ||
![]() 9GA1224G4D001 Sanyo Denki | 49 |
| - | - | - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 30 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 120 | - | 24VDC | - | - | 9GA Type | Square - 120mm L x 120mm H | - | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | - | - | Wire Leads | cURus, TUV | - | 24 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor, Low Power | - | 120 mm | - | 120 mm | ||
![]() 9GA0824J4D0011 Sanyo Denki | 19 |
| - | - | - | Aluminum | - | Plastic | Plastic | - | - | - | DC | - | 72 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 80 | - | 24VDC | - | - | 9GA Type | Square - 80mm L x 80mm H | - | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | - | - | Wire Leads | cURus, TUV | - | 24 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor, Low Power | - | 80 mm | - | 80 mm | ||
![]() 9G0612H4D0011 Sanyo Denki | 19 |
| - | - | - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 80 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 60 | - | 12VDC | - | - | 9G Type | Square - 60mm L x 60mm H | - | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 25 mm | - | - | - | Wire Leads | cURus, TUV | - | 12 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() 109E5724M5D01 Sanyo Denki | 49 |
| - | - | - | - | 1.7 lbs (760.0 g) | Aluminum | Plastic | - | - | - | DC | - | 8 | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 172 | - | 24VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9E Type | Rectangular/Rounded - 172mm L x 150mm H | - | 3 Wire Leads | Tubeaxial | 4.8 W | - | 0.200A | - | - | - | 51 mm | - | - | - | Wire Leads | CSA, TUV, UL | - | 24 VDC | - | - | - | - | - | - | 2000 RPM | Ball | Tubeaxial | 148.0 CFM (4.14m³/min) | - | 41.0dB(A) | 20.4 ~ 27.6VDC | 0.271 in H2O (67.6 Pa) | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 172 mm | - | 150 mm | ||
![]() 9GX3612K3002 Sanyo Denki | 49 |
| - | - | - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 140 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 36 | - | 12VDC | - | - | 9GX Type | Square - 36mm L x 36mm H | - | 2 Wire Leads | Tubeaxial | - | - | - | - | - | - | 28 mm | - | - | - | Wire Leads | cURus, TUV | - | 12 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensorless | - | 36 mm | - | 36 mm | ||
![]() 9GA0524G7D001 Sanyo Denki | 49 |
| - | - | - | Plastic | - | Plastic | Plastic | - | - | - | DC | - | 140 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 52 | - | 24VDC | - | - | 9GA Type | Square - 52mm L x 52mm H | - | 3 Wire Leads | Tubeaxial | - | - | - | - | - | - | 15 mm | - | - | - | Wire Leads | cURus, TUV | - | 24 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor, Low Power | - | 52 mm | - | 52 mm | ||
![]() 9LG1424S5002 Sanyo Denki | 2395 |
| - | - | - | Aluminum | - | Aluminum | Plastic | - | - | - | DC | - | 12 | - | - | - | - | - | - | - | - | Sanyo Denki America Inc. | Box | - | Active | - | - | Details | - | San Ace 140L | - | 24VDC | - | - | 9LG Type | Square - 140mm L x 140mm H | - | 2 Wire Leads | Tubeaxial | - | - | - | - | - | - | 51 mm | - | - | - | Wire Leads | cURus, TUV | - | 24 VDC | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensorless | - | 140 mm | - | 140 mm | ||
![]() PRT-17368 SparkFun | In Stock | - | - | - | - | Plastic | - | - | - | 1.4 CFM (0.04 m3/min) | - | - | DC | - | 1 | 18 mm L x 18 mm W x 10 mm H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | 400 mW | - | - | - | - | 6.5 mm | - | - | - | Wire Leads - 3 | - | - | 5 VDC | - | 7000 RPM | - | - | - | - | - | Hypro | - | - | - | 18.5 dBA | - | - | - | - | - | - | - | - | - | - | PWM | - | 25 mm | 18 mm | 25 mm | ||
![]() 9WPA0824P4G001 Sanyo Denki | 39 | - | - | - | - | Plastic | - | Plastic | Plastic | 81.9 CFM (2.3 m3/min) | - | 9WPA0824 | DC | 80 x 80 x 25mm | 40 | - | - | - | - | - | 40000 Hrs @ 60°C | - | - | Sanyo Denki America Inc. | Box | - | Active | 8250rpm | - | Details | - | San Ace 80W | 4.585615 oz | 24VDC | - | -4 ~ 158°F (-20 ~ 70°C) | 9WPA Type | Square - 80mm L x 80mm H | - | 4 Wire Leads | Tubeaxial | 8.52 W | 8.64 W | 0.360A | - | IP68 - Dust Tight, Waterproof | 24 V dc | 25 mm | - | 360mA | - | Wire Leads - 4 | cURus, TUV | - | 24 VDC | - | 8250 RPM | - | - | 0.84 in H2O | - | 8250 RPM | Ball | Tubeaxial | 81.9cfm | 8.64W | 54 dBA | 21.6 ~ 26.4VDC | 0.840 in H2O (209.2 Pa) | - | - | - | - | - | - | - | - | Pulse Sensor, Splash Proof, Dust Proof | IP68 | 80 mm | - | 80 mm | ||
![]() CFM-8038B-230-387 CUI Devices | In Stock | - | - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 37.1 CFM (1.05 m3/min) | - | CFM-8038 | DC | - | 60 | 80 mm x 80 mm x 37.6 mm | 37.6 mm | - | - | 80 mm | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | - | Active | - | - | - | - | - | - | 24VDC | 80 mm | 14 ~ 158°F (-10 ~ 70°C) | CFM-80B | Square - 80mm L x 80mm H | - | 2 Wire Leads | Axial | 3.6 W | 3.6 W | 0.150A | - | - | - | - | - | - | - | Wire Leads | CE, cURus, TUV | - | 24 VDC | - | 3000 RPM | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 37.1 CFM (1.04m³/min) | - | 38.7 dBA | 21.6 ~ 26.4VDC | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | 37.6 mm | 80 mm | 80 mm | ||
![]() CFM-8038S-150-498 CUI Devices | 232 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 61.8 CFM (1.75 m3/min) | - | CFM-8038 | DC | - | 60 | 80 mm x 80 mm x 37.6 mm | 37.6 mm | - | - | 80 mm | 30000 Hrs @ 25°C | - | - | CUI Devices | Box | - | Active | - | - | - | - | - | - | 12VDC | 80 mm | 14 ~ 158°F (-10 ~ 70°C) | CFM-80S | Square - 80mm L x 80mm H | - | 2 Wire Leads | Axial | 7.2 W | 7.2 W | 0.600A | - | - | - | - | - | - | - | Wire Leads | CE, cURus, TUV | - | 12 VDC | - | 5000 RPM | - | - | - | - | 5000 RPM | Sleeve | Tubeaxial | 61.8 CFM (1.73m³/min) | - | 49.8 dBA | 10.8 ~ 13.2VDC | 0.580 in H2O (144.5 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | 37.6 mm | 80 mm | 80 mm | ||
![]() CFM-3010B-0100-316 CUI Devices | 435 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 3.15 CFM (0.09 m3/min) | - | CFM-3010 | DC | - | 200 | 30 mm x 30 mm x 10.5 mm | 10.5 mm | - | - | 30 mm | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | - | Active | - | - | - | - | - | - | 5VDC | 30 mm | 14 ~ 158°F (-10 ~ 70°C) | CFM-30B | Square - 30mm L x 30mm H | - | 2 Wire Leads | Axial | 1.2 W | 1.2 W | 0.240A | - | - | - | 10.5 mm | - | - | - | Wire Leads - 2 | CE, cURus, TUV | - | 5 VDC | - | 10000 RPM | - | - | - | - | 10000 RPM | Ball | Tubeaxial | 3.2 CFM (0.090m³/min) | - | 31.6 dBA | 4.5 ~ 5.5VDC | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | 30 mm | 30 mm | 30 mm | ||
![]() CFM-9232B-150-509-20 CUI Devices | 32 |
| - | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 102.79 CFM (2.9 m3/min) | - | - | DC | - | - | 92.2 mm L x 92.2 mm W x 32 mm H | - | - | - | - | 70000 Hrs @ 40°C | - | - | CUI Devices | Box | - | Active | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-92B | Square - 92.2mm L x 92.2mm H | - | 2 Wire Leads | - | 10.68 W | 10.68 W | 0.890A | - | - | - | - | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | - | 5000 RPM | - | - | - | - | 5000 RPM | Ball | Tubeaxial | 102.8 CFM (2.91m³/min) | - | 51 dBA | 10.8 ~ 13.2VDC | 0.620 in H2O (154.4 Pa) | - | - | - | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | 32 mm | 92.2 mm | 92.2 mm | ||
![]() CFM-4020V-160-210 CUI Inc | In Stock | - | - | - | - | - | 0.064 lb (29.03g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | - | CUI DEVICES | Lead free / RoHS Compliant | - | 70000 Hrs @ 40°C | CUI Devices | CFM-4020V-160-210 | - | - | Active | - | - | 5.61 | - | Yes | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-40V | Square - 40mm L x 40mm H | Active | 2 Wire Leads | - | 650mW | - | - | - | - | - | - | compliant | 0.054A | - | - | - | - | - | - | - | - | - | - | - | 6000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 7.7 CFM (0.216m³/min) | - | 21.0 dB(A) | 4.5 ~ 13.8VDC | 0.170 in H2O (42.3 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | 20.00mm | ||
![]() CFM-7020V-229-300 CUI Inc | In Stock | - | - | - | - | - | 0.132 lb (59.87g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | - | CUI DEVICES | Lead free / RoHS Compliant | - | 70000 Hrs @ 40°C | CUI Devices | CFM-7020V-229-300 | - | - | Active | - | - | 5.62 | - | Yes | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70V | Square - 70mm L x 70mm H | Active | 2 Wire Leads | - | 1.54W | - | - | - | - | - | - | compliant | 0.064A | - | - | - | - | - | - | - | - | - | - | - | 2900 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 27.0 CFM (0.756m³/min) | - | 30.0 dB(A) | 8 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | 20.00mm | ||
![]() CFM-6025V-125-107 CUI Inc | In Stock | - | - | - | - | - | 0.099 lb (44.91g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-60V | Square - 60mm L x 60mm H | Active | 2 Wire Leads | - | 320mW | - | - | - | - | - | - | - | 0.026A | - | - | - | - | - | - | - | - | - | - | - | 2500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 13.8 CFM (0.386m³/min) | - | 10.7 dB(A) | 4.5 ~ 13.8VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | 25.00mm | ||
![]() CFM-7020V-143-400-11 CUI Inc | In Stock | - | - | - | - | - | 0.176 lb (79.83g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | CE, cURus, TUV | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14 ~ 158°F (-10 ~ 70°C) | CFM-70V | Square - 70mm L x 70mm H | Active | 3 Wire Leads | - | 3.18W | - | - | - | - | - | - | - | 0.265A | - | - | - | - | - | - | - | - | - | - | - | 4300 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 40.0 CFM (1.12m³/min) | - | 40.0 dB(A) | 6 ~ 13.8VDC | 0.240 in H2O (59.8 Pa) | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | 20.00mm | ||
![]() MD4028M24B-RSR Mechatronics | 145 |
| - | Surface Mount | 96-SMD Module | - | 0.111 lb (50.35 g) | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | MD4028 | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | Bulk | - | Last Time Buy | - | - | - | - | - | - | 24VDC | - | -20°C ~ 75°C | - | Square - 40mm L x 40mm H | - | 2 Wire Leads | - | - | - | 0.090A | 3.35V ~ 4.2V | - | - | - | - | - | 2.4GHz, 5GHz | - | cUL, TUV, UL | - | - | - | - | 866.7Mbps | CYW4356, LBEH5UL1CX | - | 802.11a/b/g/-c, Bluetooth v5.0 | 8000 RPM | Ball | Tubeaxial | 11.8 CFM (0.330m³/min) | - | 37.2dB(A) | - | 0.403 in H2O (100.4 Pa) | 12dBm | Bluetooth, WiFi | Antenna Not Included | -80dBm | - | 150mA | 450mA | - | Thermal Overload Protector (TOP) | - | - | - | 28.00mm |