- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer Part Number | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Shipping Restrictions | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Life Expectancy | Height | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB0912GHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.551lb 249.93g | Plastic | - | - | - | - | - | - | 60°C | -10°C | - | - | - | - | - | - | - | - | - | - | 2011 | PFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | 14.6W | 14.64W | 12V | - | 14.6W | - | 92mm | - | 1.22A | - | CE, CSA, UL, VDE | - | - | - | - | 6000 RPM | Ball | Tubeaxial | 60.5 dB(A) | 7V~13.2VDC | 1.015 in H2O (252.8 Pa) | DC FAN | Locked Rotor Protection | 50000 h | 92mm | 38mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB1224SHE Delta Electronics | 88 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.816lb 370.13g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2005 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 19.2W | - | 0.800A | 19.2W | - | 120mm | unknown | 800mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 14V~26.4VDC | 0.563 in H2O (140.2 Pa) | DC FAN | - | - | 120mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB0824UHE-T500 Delta Electronics | 350 |
| Datasheet | 19 Weeks | - | Axial | - | 0.452lb 205.02g | Plastic | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 24VDC | 14~140°F -10°C~60°C | - | 2009 | PFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 18.48W | - | 0.770A | 18.5W | IP55 - Dust Protected, Water Resistant | - | unknown | 770mA | - | CE, CSA, UL, VDE | - | 50000 hours | - | - | 7500 RPM | Ball | Tubeaxial | 61.0 dB(A) | 14V~26.4VDC | 1.368 in H2O (340.8 Pa) | - | Locked Rotor Protection | - | 80mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() ASB03512MA-AF00 Delta Electronics | 690 |
| Datasheet | 19 Weeks | - | Axial | - | 0.022lb 9.98g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | 2009 | ASB | Square - 35mm Lx35mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.050A | 600mW | - | - | unknown | 50mA | - | CE, cURus, TUV | - | - | - | - | 5800 RPM | Sleeve | Tubeaxial | 18.5 dB(A) | 7V~13.8VDC | 0.079 in H2O (19.6 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | 35mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB0412VHN-F00 Delta Electronics | 181 | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.07lb 31.75g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | 2009 | FFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.92W | 12V | 0.160A | 1.92W | - | 40mm | - | 160mA | - | CE, CSA, UL, VDE | - | - | - | - | 9500 RPM | Ball | Tubeaxial | 45.0 dB(A) | 4.5V~13.8VDC | 0.509 in H2O (126.8 Pa) | DC FAN | Speed Sensor (Tach) | - | 40mm | 28mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0412VHN-TP03 Delta Electronics | 25 |
| Datasheet | 19 Weeks | - | Axial | - | 0.07lb 31.75g | Plastic | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 12VDC | 14~158°F -10°C~70°C | - | - | FFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 1.92W | - | 0.160A | 1.92W | - | 40mm | - | 160mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | 9500 RPM | Ball | Tubeaxial | 45.0 dB(A) | 7V~13.2VDC | 0.509 in H2O (126.8 Pa) | - | PWM Control, Speed Sensor (Tach) | - | 40mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-48MB Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | - | - | OD6025 | - | - | - | - | - | Axial | - | - | - | - | - | - | 25 mm | - | - | - | - | 48 VDC | - | - | - | - | Ball | - | - | - | - | - | - | - | 60 mm | 60 mm | - | - | - | - | - | ||
![]() 06025MA-24Q-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | 33.1 CFM (0.94 m3/min) | DC | 180 | - | - | - | - | - | 2410ML-05W-B70-B00 | - | - | Details | - | NMB-MAT | 4.409245 oz | - | - | - | - | 06025MA | - | - | - | - | - | Axial | - | - | - | - | - | - | 25 mm | - | - | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | - | - | - | - | - | ||
![]() FFB0424HHN-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 13.2 CFM (0.37 m3/min) | DC | 288 | - | - | - | - | - | - | - | - | Details | - | - | 1.128767 oz | - | - | Bulk | - | FFB | - | - | - | - | - | Axial | - | 1.92 W | - | - | - | - | 28 mm | - | - | Wire Leads | - | 24 VDC | - | 8000 RPM | 9.3 mmAq | - | Ball | - | 36.9 dBA | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | - | - | - | - | - | ||
![]() FHB1748HG-F00 Delta Electronics | In Stock | - | - | - | - | - | Aluminum | - | - | 361 CFM (10.2 m3/min) | DC | 8 | - | - | - | - | - | - | - | - | Details | - | - | 2.028 lbs | - | - | Bulk | - | FHB | - | - | - | - | - | - | - | 51.84 W | - | - | - | - | 51 mm | - | - | Wire Leads | - | 48 VDC | - | 4000 RPM | 29 mmAq | - | Ball | - | 69.5 dBA | - | - | - | Tachometer | - | 172 mm | 172 mm | - | - | - | - | - | ||
![]() AFB1748L-AF00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | - | Bulk | - | AFB | - | - | - | - | - | - | - | 8.16 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 48 VDC | - | 2400 RPM | 7.7 mmAq | - | Ball | - | 46 dBA | - | - | - | Tachometer | - | 172 mm | 172 mm | - | - | - | - | - | ||
![]() AFB0724HC Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 31 CFM (0.88 m3/min) | DC | 288 | - | - | - | - | - | - | - | - | Details | - | - | 1.622602 oz | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | 3.36 W | - | - | - | - | 13 mm | - | - | Wire Leads | - | 24 VDC | - | 3800 RPM | 3.7 mmAq | - | Ball | - | 35 dBA | - | - | - | - | - | 70 mm | 70 mm | - | - | - | - | - | ||
![]() AFB0712HHB-A Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 37.5 CFM (1.06 m3/min) | DC | 224 | - | - | - | - | - | - | - | - | Details | - | - | 1.657876 oz | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | 3.12 W | - | - | - | - | 15 mm | - | - | Wire Leads | - | 12 VDC | - | 4300 RPM | 5.3 mmAq | - | Ball | - | 38.5 dBA | - | - | - | - | - | 70 mm | 70 mm | - | - | - | - | - | ||
![]() PFB0912VHE-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 80.8 CFM (2.3 m3/min) | DC | 48 | - | - | - | - | - | - | - | - | Details | - | - | 8.818490 oz | - | - | Bulk | - | PFB | - | - | - | - | - | - | - | 4.56 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 12 VDC | - | 3800 RPM | 10 mmAq | - | Ball | - | 46.2 dBA | - | - | - | Tachometer | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() EFB0424LD-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 5.54 CFM (0.16 m3/min) | DC | 336 | - | - | - | - | - | - | - | - | Details | - | - | 1.164041 oz | - | - | Bulk | - | EFB | - | - | - | - | - | - | - | 960 mW | - | - | - | - | 20 mm | - | - | Wire Leads | - | 24 VDC | - | 5000 RPM | 3.4 mmAq | - | Ball | - | 22 dBA | - | - | - | Tachometer | - | 40 mm | 40 mm | - | - | - | - | - | ||
![]() FHB1748MG Delta Electronics | In Stock | - | - | 24 Weeks | - | - | Aluminum | - | - | 328 CFM (9.3 m3/min) | DC | 8 | DELTA ELECTRONICS INC | - | FHB1748MG | - | - | - | Active | 5.68 | Details | - | - | 2.028 lbs | - | - | Bulk | - | FHB | - | - | - | - | - | Axial | - | 39.84 W | - | - | - | - | 51 mm | compliant | - | Wire Leads | - | 48 VDC | - | 3600 RPM | 23 mmAq | - | Ball | - | 67 dBA | - | - | DC FAN | - | - | 172 mm | 172 mm | - | - | - | - | - | ||
![]() AFB1712M-AR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 181 CFM (5.1 m3/min) | DC | 12 | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | - | Bulk | - | AFB | - | - | - | - | - | Axial | - | 9.12 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 2700 RPM | 9.6 mmAq | - | Ball | - | 49 dBA | - | - | - | Locked Rotor Sensor | - | 172 mm | 172 mm | - | - | - | - | - | ||
![]() SFB0412M-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 71.1 CFM (2 m3/min) | DC | 24 | - | - | - | - | - | - | - | - | Details | - | - | 13.580475 oz | - | - | Bulk | - | SFB | - | - | - | - | - | - | - | 61.5 W | - | - | - | - | 109 mm | - | - | Wire Leads | - | 12 VDC | - | 4000 RPM | 1.608 in H2O | - | Ball | - | 61.5 DBA | - | - | - | Locked Rotor Sensor | - | 195 mm | 33 mm | - | - | - | - | - | ||
![]() PFB0924EHE-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 104 CFM (2.9 m3/min) | DC | 48 | - | - | - | - | - | - | - | - | Details | - | - | 8.818490 oz | - | - | Bulk | - | PFB | - | - | - | - | - | Axial | - | 7.92 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 24 VDC | - | 4800 RPM | 17 mmAq | - | Ball | - | 54 dBA | - | - | - | Locked Rotor Sensor | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() PFB0848EHE-F00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | 79.2 CFM (2.2 m3/min) | DC | 90 | - | - | - | - | - | - | - | - | Details | - | - | 4.585615 oz | - | - | Bulk | - | PFB | - | - | - | - | - | - | - | 11.04 W | - | - | - | - | 38 mm | - | - | Wire Leads | - | 48 VDC | - | 5600 RPM | 19 mmAq | - | Ball | - | 53 dBA | - | - | - | Tachometer | - | 80 mm | 80 mm | - | - | - | - | - |