- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17250PA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 240 CFM (6.8 m3/min) | DC | 10 | - | - | 6820PL-04W-B49-D50 | - | - | Details | NMB-MAT | - | - | 17250PA | - | - | 50 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | 172 mm | 172 mm | ||
![]() 11925KA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 101 CFM (2.8 m3/min) | DC | 64 | - | - | 4710KL-04W-B40-B00 | - | - | Details | NMB-MAT | - | - | 11925KA | Axial | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11932KA-24K-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 82.2 CFM (2.3 m3/min) | DC | 10 | - | - | 4712KL-05W-B29-P00 | - | - | Details | NMB-MAT | - | - | 11932KA | - | - | 32 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 06020MA-24J-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | 10.9 CFM (0.31 m3/min) | DC | 120 | - | - | 2408NL-05W-B19-L50 | - | - | Details | NMB-MAT | - | - | 06020MA | - | - | 20 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() 11925KA-24K-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-05W-B29-B50 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 06020MA-24K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 13 CFM (0.37 m3/min) | DC | 120 | - | - | 2408NL-05W-B20-P00 | - | - | Details | NMB-MAT | - | - | 06020MA | Axial | - | 20 mm | - | - | 24 VDC | - | - | - | - | - | 60 mm | 60 mm | ||
![]() BFB0405LA-AF00 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | DC | 640 | DELTA ELECTRONICS INC | BFB0405LA-AF00 | - | Active | 5.7 | Details | - | - | Bulk | BFB | - | - | 40 mm | unknown | - | 5 VDC | - | - | - | - | Tachometer | 40 mm | 10 mm | ||
![]() AFB0712H-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 36.3 CFM (1.03 m3/min) | DC | 162 | - | - | - | - | - | Details | - | 3.174657 oz | Bulk | AFB | - | 2.04 W | 25 mm | - | Wire Leads | 12 VDC | 3900 RPM | 5.5 mmAq | Ball | 37.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB0712HHC-F00 Delta Electronics | In Stock | - | - | - | Plastic | 35 CFM (0.99 m3/min) | DC | 288 | - | - | - | - | - | Details | - | 1.622602 oz | Bulk | AFB | - | 3.36 W | 13 mm | - | Wire Leads | 12 VDC | 4300 RPM | 4.9 mmAq | Ball | 38.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB0712HC Delta Electronics | In Stock | - | - | - | Plastic | 31 CFM (0.88 m3/min) | DC | 288 | - | - | - | - | - | Details | - | 1.622602 oz | Bulk | AFB | Axial | 2.64 W | 13 mm | - | Wire Leads | 12 VDC | 3800 RPM | 3.7 mmAq | Ball | 35 dBA | - | 70 mm | 70 mm | ||
![]() AFB0712HHB-CZ28 Delta Electronics | In Stock | - | - | - | - | - | DC | 224 | - | - | - | - | - | Details | - | 2.398629 oz | Bulk | AFB | - | - | 15 mm | - | - | 12 VDC | - | - | - | - | Tachometer, PWM | 70 mm | 70 mm | ||
![]() AUB0524HHB-F00 Delta Electronics | In Stock | - | - | - | Plastic | 16.2 CFM (0.46 m3/min) | DC | 336 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AUB | - | 1.92 W | 15 mm | - | Wire Leads | 24 VDC | 6400 RPM | 0.32 in H2O | Superflo | 36 dBA | Tachometer | 50 mm | 50 mm | ||
![]() AUB0612LB-AF00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 210 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AUB | - | - | 15 mm | - | Wire Leads | 12 VDC | - | - | - | - | Tachometer | 60 mm | 60 mm | ||
![]() AUB0524LB-R00 Delta Electronics | In Stock | - | - | - | Plastic | 9.89 CFM (0.28 m3/min) | DC | 336 | - | - | - | - | - | Details | - | 1.340411 oz | Bulk | AUB | Axial | 1.2 W | 15 mm | - | Wire Leads | 24 VDC | 4000 RPM | 0.13 in H2O | Superflo | 24 dBA | Locked Rotor Sensor | 50 mm | 50 mm | ||
![]() FHS-A9025B25 Delta Electronics | In Stock | - | - | - | - | - | - | 24 | - | - | - | - | - | Details | - | - | Bulk | FHS | CPU Cooler | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFB0405HA-AF00 Delta Electronics | In Stock | - | - | - | - | - | DC | 640 | - | - | - | - | - | Details | - | 0.476198 oz | Bulk | BFB | - | - | 40 mm | - | - | 5 VDC | - | - | - | - | Tachometer | 40 mm | 10 mm | ||
![]() AFB1212HF-F00 Delta Electronics | In Stock | - | - | - | - | - | DC | 42 | - | - | - | - | - | Details | - | 1 lb | Bulk | AFB | Tubeaxial | - | 32 mm | - | - | 12 VDC | - | - | - | - | Tachometer | 120 mm | 120 mm | ||
![]() KFB1248GHS-R00 Delta Electronics | In Stock | - | - | - | - | 186 CFM (5.3 m3/min) | DC | 18 | - | - | - | - | - | Details | - | - | Bulk | KFB | - | 30.24 W | 120 mm | - | Wire Leads | 48 VDC | 4600 RPM | 1.77 in H2O | Ball | 64 DBA | Locked Rotor Sensor | 120 mm | 54 mm | ||
![]() EFB0812HB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 42.4 CFM (1.2 m3/min) | DC | 168 | DELTA ELECTRONICS INC | EFB0812HB-R00 | - | Active | 5.6 | Details | - | 2.363355 oz | Bulk | EFB | Axial | 2.52 W | 15 mm | unknown | Wire Leads | 12 VDC | 3300 RPM | 3.4 mmAq | Ball | 37 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() FFB0424MN-F00 Delta Electronics | In Stock | - | - | - | Plastic | 8.05 CFM (0.23 m3/min) | DC | 288 | - | - | - | - | - | Details | - | 1.128767 oz | Bulk | FFB | - | 960 mW | 28 mm | - | Wire Leads | 24 VDC | 5000 RPM | 3.7 mmAq | Ball | 23.9 dBA | Tachometer | 40 mm | 40 mm |